Wavelength Division Multiplexer (WDM) Wavelength Division Multiplexers (WDM)
from Luna Innovations
The ODiSI 6000 Series sensing platform can integrate into larger test management platforms collecting both strain and temperature data during critical tests. Key Features. Multi-channel (or single-channel) measurements of strain-multiplex: Over 300,000 measurement locations. Flexible, lightweight... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Number of Channels: 1 to 8
- Connector Type: LC2+
- Multiplexer Features: Rack Mount (optional feature)
from S.I. Tech, Inc.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed. [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1300 nm / 1550 nm
from Luna Innovations
The si255 features an all new, high power, low noise, ultra wide swept wavelength laser with guaranteed absolute accuracy on every scan which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The all new HYPERION platform, on which the si255 is... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1500-1600 or 1460-1620 nm; 1500-1580 or 1510-1590 nm
- Connector Type: LC/APC
- Number of Channels: 4 to 16
from MACOM
MACOM LAN WDM MUX/DEMUX are designed based on array waveguide grating (AWG) principles and fabricated with silica on silicon planar lightwave circuits (PLC) technology. They can be applied to MUX/DEMUX for LANWDM4 40G, 100G, 200G and beyond. Since MUX/DEMUX are data rate transparent, with properly... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Number of Channels: 4
from Gould Fiber Optics
Can be used for bi-directional or mono-directional with same component [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
- Cable Type: Multimode
- WDM Wavelength: 800 nm / 900 nm
from HUBER+SUHNER AG
Features. Wide pass band. Low insertion loss. High channel isolation. Excellent mechanical and environmental performance. Applications. Telecommunication networks. CATV networks data communication. FTTH applications [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1310 nm / 1550 nm
- Cable Type: Single Mode
from Canoga Perkins Corporation
CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: SC
- Cable Type: Single Mode
- WDM Wavelength: 1310 nm / 1550 nm; 1310nm + 1430nm - 1610nm
from Microwave Photonic Systems, Inc.
The MPS-2750 Multimode Wavelength Division Multiplexer (WDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2750 works in such a way as to MUX or DeMUX... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Cable Type: Multimode
- WDM Wavelength: 1310 nm / 1550 nm
from HUBER+SUHNER AG
Features. Low insertion loss. High channel isolation. Excellent mechanical and environmental performance. Applications. Telecommunication networks. CATV networks data communication. FTTH applications [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1310 nm / 1550 nm
- Cable Type: Single Mode
from Canoga Perkins Corporation
Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: ESCON; LC; LC
- Cable Type: Single Mode
- WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
from Microwave Photonic Systems, Inc.
The MPS-2700 Singlemode Wavelength Division Multiplexer (WDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2700 works in such a way as to MUX or DeMUX... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Cable Type: Single Mode
- WDM Wavelength: 1310 nm / 1550 nm
from HUBER+SUHNER AG
WDM multiplexers to multiplex and de-multiplex 4 LAN WDM channels with LAN WDM spacing. Operating Channels 1295.56, 1300.05, 1304.58, 1309.14 nm [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: Operating Channels 1295.56, 1300.05, 1304.58, 1309.14 nm
from Canoga Perkins Corporation
Canoga Perkins' CWDM Multiplexing System is based on the fact that optical multiplexing, a passive process, and wavelength conversion, an active process, are separable processes. The OADM Optical Multiplexer allow you to drop a discrete wavelength from the optical link while allowing the rest of the... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: SC
- Cable Type: Single Mode
- WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
from Microwave Photonic Systems, Inc.
The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: LC; ST
- Cable Type: Single Mode / Multimode
- WDM Wavelength: 1310 nm / 1550 nm
from HUBER+SUHNER AG
WDM Sub-system Shell with 4 empty slots, each slot may be equipped from the front with 1 WDM HD module or HDL module. The WDM HD Shell may be mounted either into 19 ” or ETS standard racks by using the appropriate adapters ( “ears ”). 21 ” adapters available on request. [See More]
- Multiplexer Type: Wavelength Division Multiplexer
from HUBER+SUHNER AG
WDM Sub-system Shell with 2 empty slots, each slot may be equipped from the front with 1 WDM Module (different Modules available). The WDM Sub-System Shell may be screwed either into 19 ” or ETS standard racks by using the appropriate adapters ( “ears ”). The rack mounting fixture... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
from HUBER+SUHNER AG
Features. Devices may be used as multiplexer or demultiplexer. High isolation. Epoxy-free optical path, ITU G.694.2 and Telecording GR1221 compliant. Low insertion losses. Packaging on line card or in CWDM sub-system for rack mounting on request. Applications. Combines / separates 1310 and 1550nm... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1310 nm / 1550 nm