TCP/IP Video Servers
from Rohde & Schwarz USA, Inc.
R &S ®Venice is built for 24/7 operation. The combination of a commercial off-the-shelf server, the new Rohde & Schwarz virtual storage access technology and our proven R &S ®SpycerBox Cell storage solution offers unrivalled stability and speed in challenging channel playout... [See More]
- Protocol: TCP/IP
- Storage Capacity: 14000
- Video Inputs: 16
from IC Realtime, LLC
NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window... [See More]
- Protocol: TCP/IP
- Video Inputs: 4
- Image: Color
- Network: 10baseT; 10/100Base-T
from Moxa Inc.
Features and Benefits. Decode MJPEG and MPEG4 video streams to analog video signal automatically. Manual selection or automatic scan with maximum of 64 video sources. 2-way (1 in/1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. Introduction. [See More]
- Protocol: TCP/IP; HTTP; RTSP; UDP, NTP, UPnP
- Video Inputs: 1
- Image: Color
- Maximum Image Rate: 25 to 30
from Moxa Inc.
Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]
- Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
- Video Inputs: 1
- Image: Color
- Maximum Image Rate: 25 to 30
from Moxa Inc.
Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]
- Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
- Video Inputs: 4
- Image: Color
- Maximum Image Rate: 25 to 30