PAL Digital Video Recorders
from Moxa Inc.
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]
- Video Format: NTSC; PAL
- Video Inputs: 4
- Image: Color
- Maximum Image Rate: 60 to 120
from Fiber Instrument Sales, Inc./FIS
Multi language, remote monitoring, schedule input/output, embedded Linux [See More]
- Video Format: NTSC; PAL
- Maximum Image Rate: 120
- Image: Color
- Storage Capacity: 120000
from ZGC, Inc.
Firestore DRHD100GB100 ProHD 100 GB Hard Disk Recorder for JVC. This 100GB drive module connects to your ProHD camera and records the HD signal in your editing system's native format. Begin editing immediately with no file transfers. The JVC DRHD100GB100 Firestore Recorder, made by Focus... [See More]
- Video Format: NTSC; PAL
- Storage Capacity: 100000
- Image: Color
- Digital Video Output: RS232; Firewire
from Det-Tronics
Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]
- Video Format: NTSC; PAL
- Video Inputs: 16
- Image: Color
- Storage Capacity: 250000 to 500000
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from Boulder Imaging, Inc.
The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 12
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
from IC Realtime, LLC
NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs. It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4... [See More]
- Video Format: NTSC; PAL
- Digital Video Output: RS232; Ethernet
- Image: Color
- Features: Audio
from Clinton Electronics Corporation
Portable Compact Size, Built-in 480 TVL Resolution C-MOS Camera, Continuous and Motion Detection Recording, Built-In 2GB Flash Memory, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average Battery Life), Wall Mount Bracket, Video Cable, DC12V Power Supply [See More]
- Video Format: NTSC; PAL
- Storage Capacity: 2000
- Image: Color
- Features: Alarms; Compression
from ZGC, Inc.
Focus Enhancements FS-CV802.11 WiFi Dongle. For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon cameras... [See More]
- Video Format: NTSC; PAL
- Digital Video Output: RS232; USB; Firewire
- Image: Color
- Bits / Pixel: 8
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from Boulder Imaging, Inc.
The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 8
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from Boulder Imaging, Inc.
The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 16
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000