Camera Link® Low Light Cameras
from Teledyne DALSA
Drawing on Teledyne's four decades of industry leading expertise, the all new Linea ™ HS2 camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5... [See More]
- Format / Output: CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: CMOS Camera
from Teledyne DALSA
A New Definition of Speed. The all new Linea HS ™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here. Building on Teledyne DALSA ’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the... [See More]
- Format / Output: HS, Fiber Optic; CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Basler Vision Technologies
The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]
- Format / Output: RS644 / LVDS (optional feature); CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from PCO AG
Image sensor cooled thermoelectrically, integrated image memory [See More]
- Format / Output: IEEE 1394 (FireWire); CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Format / Output: CameraLink
- Horizontal Resolution: 1280
- Camera Function: Video
- Vertical Resolution: 1024
from BAE Systems - Fairchild Imaging
Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high dynamic range... [See More]
- Format / Output: CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512 resolution with high frame rates up... [See More]
- Format / Output: CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Xenics nv
The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a CameraLink interface. [See More]
- Format / Output: CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: Thermal imagers
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Xenics nv
Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We guarantee you... [See More]
- Format / Output: Ethernet; CoaXPress, BT.601-6; CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: Thermal imagers