Cylindrical Capacitive Linear Position Sensors
from ifm electronic gmbh
For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: 5 to 446
- Output: Switched / Alarm
from Micro-Epsilon Group
The capaNCDT CST6110 is a capacitive rotation speed sensor system for counting tasks and rotational speed measurements of any type. The industrial measuring system consists of a dust proof, water tight controller and a compact sensors which can be integrated in confined spaces. The rotation speed... [See More]
- Body Shape: Cylindrical
- Linearity: 0.2000
- Measurement Range: 0.0098
- Operating Temperature: -58 to 257
from PI (Physik Instrumente) L.P.
lt;1 Nanometer Resolution, Measuring Ranges to 500 µm. Absolute, Non-Contact Measurement of Distance / Motion / Vibration. Multi-Axis Measurements Possible. Excellent Measuring Linearity to 0.1 %. Plug & Play: Easy Setup and Integration. Very Temperature Stable. Bandwidth to 10 kHz. [See More]
- Body Shape: Cylindrical
- Linearity: 0.1000 to 0.2000
- Measurement Range: 7.87E-4 to 0.0039
- Operating Temperature: -4 to 212
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Power Requirements: DC Powered
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. High mechanical stability thanks to robust metal housing [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Measurement Range: 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: DC Powered