Radar Systems RF Amplifiers
from Qorvo
Qorvo's QPA2237 is a wideband amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The QPA2237 operates from 0.03 – 2.5 GHz and provides greater than 10W of saturated output power with greater than 13 dB of large signal gain and greater than 48% power-added efficiency. The... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 300 to 2500
from Mini-Circuits
Mini-Circuits ’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Operating Voltage: 16
from Qorvo
Qorvo's TGA2237 is a wideband distributed amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The TGA2237 operates from 0.03 - 2.5GHz and provides 10W of saturated output power with 13dB of large signal gain and greater than 52% power-added efficiency. The broadband performance... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 30 to 2500
from Mini-Circuits
Mini-Circuits ’ ZVA-71863LNX+ is a coaxial, low noise high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Nominal Impedance: 50
from Qorvo
Qorvo's TGA2237-SM is a wideband distributed amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The TGA2237-SM operates from 0.03 - 2.5GHz and provides greater than 10W of saturated output power with greater than 13dB of large signal gain and greater than 50% power-added... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 30 to 2500
from Mini-Circuits
Mini-Circuits ’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Nominal Impedance: 50
from Qorvo
Qorvo's TGA2216-SM is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 40V operation. The TGA2216-SM operates from 0.1 - 3.0GHz and provides 10W of saturated output power... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 100 to 3000
from Mini-Circuits
Mini-Circuits ZVM-273HP+ is a three stage balanced, wideband coaxial amplifier delivering up to 0.5W power and operating over 13 to 26.5 GHz. It is unconditionally stable. Its outstanding isolation enables it to be used as a wideband isolation amplifier or buffer amplifier in a variety of microwave... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Operating Voltage: 14
from Qorvo
Qorvo's TGA2976-SM is a wideband cascode amplifier that offers exceptional wideband performance as well as supporting 40-50V operation. The TGA2976-SM operates from 0.1 - 3.0 GHz and provides greater than 10 W of saturated output power with greater than 13dB of large signal gain and greater than 38%... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 100 to 3000
from Mini-Circuits
Mini-Circuits ZVM-273HP+ is a three stage balanced, wideband coaxial amplifier delivering up to 0.5W power and operating over 13 to 26.5 GHz. It is unconditionally stable. Its outstanding isolation enables it to be used as a wideband isolation amplifier or buffer amplifier in a variety of microwave... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Operating Voltage: 14
from Qorvo
Qorvo's TGA2216 is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 48V operation. The TGA2216 operates from 0.1 - 3.0GHz and provides 12W of saturated output power with... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 100 to 3000
from Mini-Circuits
Mini-Circuits ’ ZHL-10W-202(X)-S+ is a Class AB, high-power amplifier providing 10 W saturated power over the 10 to 2000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA0106 is a wideband power amplifier fabricated using Qorvo ’s QGaN25 0.25 um GaN on SiC production process. Covering 1 - 6 GHz, the QPA0106 provides 42.7 dBm of saturated output power. The QPA0106 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead free... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 1000 to 6000
from Mini-Circuits
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA1003D is a wideband high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The QPA1003D operates from 1 - 8 GHz and typically provides 10 W saturated output power with power-added efficiency of 30% and large-signal gain of 25 dB. This combination of... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 1000 to 8000
from Mini-Circuits
Mini-Circuits ’ ZHL-15W-422(X)-S+ is a Class A, high-power amplifier providing 15 W saturated power over the 600 to 4200 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA1003P is a wideband high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The QPA1003P operates from 1 – 8 GHz and typically provides 10 W saturated output power with power-added efficiency of 30% and large-signal gain of 25 dB. This... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 1000 to 8000
from Mini-Circuits
Mini-Circuits ’ ZHL-15W-422(X)-S+ is a Class A, high-power amplifier providing 15 W saturated power over the 600 to 4200 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA0812 is a packaged, high performance power amplifier fabricated on Qorvo's production QPHT15 (0.15um) pHEMT process. Covering 8.5 - 10.5 GHz, the QPA0812 provides 1 W of saturated output power and 24 dB of large-signal gain while achieving 48% power-added efficiency. Packaged in a small 4... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 8500 to 10500
from Mini-Circuits
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's TGA2623-CP is a packaged, high-power X-Band amplifier fabricated on Qorvo's TQGaN25 0.25 um GaN on SiC production process. Operating from 10 to 11 GHz, the TGA2623-CP achieves 32 W saturated output power, a power-added efficiency of greater than 41 %, and power gain of 27 dB. The TGA2623-CP... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 10000 to 11000
from Mini-Circuits
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's TGA2623 is an X-band, high power MMIC amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The TGA2623 operates from 10 - 11GHz and provides a superior combination of power, gain and efficiency. Achieving 35W of saturated output power with 27.5 of large signal gain and 47%... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 10000 to 11000
from Mini-Circuits
Mini-Circuits ’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's TGA2535-SM is an X band packaged power amplifier. The TGA2535-SM operates from 10 to 12 GHz and is designed using Qorvo's power pHEMT production process. The TGA2535-SM typically provides 43 dBm of TOI at 20 dBm Pout/Tone, 33 dBm of output power at 1dB gain compression and a small signal... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 10000 to 12000
from Mini-Circuits
Mini-Circuits ’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA1009D is a wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 – 12.7 GHz, the QPA1009D provides > 17.5 Watts of saturated output power and 17 dB of large-signal gain while achieving > 40% power-added efficiency. [See More]
- Applications: Radar Systems; SATCOM
- Frequency Range: 10700 to 12700
- RoHS Compliant: RoHS
- Minimum Gain: 17
from Mini-Circuits
The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's QPA1006D is a wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 - 12.7 GHz, the QPA1006D provides > 35 Watts of saturated output power and > 17 dB of large-signal gain while achieving > 39% power-added efficiency. The... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- Frequency Range: 10700 to 12700
- RoHS Compliant: RoHS
- Minimum Gain: 17
from Mini-Circuits
The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo ’s QPA3055P is a packaged, high-power S-band amplifier fabricated on Qorvo ’s production 0.25 um GaN on SiC process (QGaN25). Covering 2.9 – 3.5 GHz, the QPA3055P provides 100 W of saturated output power and 25 dB of large-signal gain while achieving 53% power-added... [See More]
- Applications: Military / Defense; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 2900 to 3500
from Mini-Circuits
Mini-Circuits ’ ZHL-50W-63+ is a Class AB, high-power amplifier providing 50 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium ™ QPB3238N is a solid state, spatialcombining amplifier with an operating range of 32 - 38 GHz. With its maximum performance in output power, gain, power added efficiency, and power flatness, this Spatium is the ideal... [See More]
- Applications: Military / Defense; Radar Systems
- Frequency Range: 32000 to 38000
- Amplifier Type: Power Amplifier
- Operating Voltage: 24
from Mini-Circuits
The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80 ”, the unit features SMA... [See More]
- Applications: Radar Systems
- Minimum Gain: 30
- Frequency Range: 950 to 2450
- Maximum Gain: 30
from Qorvo
Qorvo's QPA2612 is a packaged, high performance power amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 8 - 12 GHz, the QPA2612 provides > 12 W of saturated output power and 23 dB of large-signal gain while achieving an impressive 40% power-added efficiency. [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 8000 to 12000
from Mini-Circuits
The ZJL-153+ is a Class A, wide frequency range, ideal for a variety of lab applications as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 1.0 x 1.07 x 0.61 ”, the... [See More]
- Applications: Radar Systems
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Connectors: SMA
from Qorvo
Qorvo's TGA2533 is a Ku band power amplifier. The TGA2533 operates from 12.7 to 15.4 GHz and is designed using Qorvo's power pHEMT production process. The TGA2533 typically provides 43 dBm of TOI at 20 dBm Pout/Tone, 34 dBm of output power at 1 dB gain compression and small signal gain of 28 dB. The... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 12700 to 15400
from Mini-Circuits
The ZHL20M1G0100+ is a Class AB, high-power amplifier providing typically 100W saturated power over the 20 to 1000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly designed amplifier provides unconditional... [See More]
- Applications: Radar Systems
- Frequency Range: 20 to 1000
- Amplifier Type: Power Amplifier
- Minimum Gain: 48
from Qorvo
Qorvo's TGA2514 is a compact 6.5 W Ku band power amplifier which operates from 13 - 18 GHz. The TGA2514 is designed using Qorvo's proven standard 0.25-um gate pHEMT production process. The TGA2514 provides a nominal 38 dBm of saturated power with a small signal gain of 24 dB. Typical return loss is... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 13000 to 18000
from Mini-Circuits
The ZHL20M1G0100+ is a Class AB, high-power amplifier providing typically 100W saturated power over the 20 to 1000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly designed amplifier provides unconditional... [See More]
- Applications: Radar Systems
- Frequency Range: 20 to 1000
- Amplifier Type: Power Amplifier
- Minimum Gain: 48
from Qorvo
An excellent alternative to traveling wave tube amplifiers, Qorvo ’s Spatium ™ QPB1316 is a solid state, spatialcombining amplifier with an operating range of 13.4 – 15.5 GHz while achieving greater than 57 dBm (500 Watts) of instantaneous saturated power. With its maximum... [See More]
- Applications: Military / Defense; Radar Systems
- Frequency Range: 13400 to 15500
- Amplifier Type: Power Amplifier
- Operating Voltage: 28
from Mini-Circuits
The ZHL-100W-352+ is a Class AB, high-power amplifier providing 100W saturated power over the 3000 to 3500 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Applications: Radar Systems
- Frequency Range: 3000 to 3500
- Amplifier Type: Power Amplifier
- Minimum Gain: 1.5
from Qorvo
Qorvo's TGA2239-CP is a 3-stage, 50W power amplifier operating over the 13.4 to 15.5GHz band. Fabricated on Qorvo's production 0.15um GaN on SiC technology, this high performance amplifier offers > 30dB small-signal gain with >31% PAE, allowing the system designer to achieve superior... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 13400 to 15500
from Mini-Circuits
The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides... [See More]
- Applications: Radar Systems
- Frequency Range: 3200 to 3700
- Amplifier Type: Power Amplifier
- Minimum Gain: 50
from Qorvo
Qorvo's TGA2218 is a Ku-band, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process. The TGA2218 operates from 13.4 – 16.5 GHz and provides greater than 12 W of saturated output power with 23 dB of large signal gain and greater than 28% power-added efficiency. [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 13400 to 16500
from Mini-Circuits
The ZHL-100W-63+ is a Class AB, high-power amplifier providing 100W saturated power over the 2500 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Applications: Radar Systems
- Frequency Range: 2500 to 6000
- Amplifier Type: Power Amplifier
- Minimum Gain: 2
from Qorvo
Qorvo's TGA2218 –SM is a packaged Ku-band, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process. The TGA2218 –SM operates from 13.4 – 16.5 GHz and provides greater than 12 W of saturated output power with 23 dB of large signal gain and greater than... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 13400 to 16500
from Mini-Circuits
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and... [See More]
- Applications: Radar Systems
- Operating Temperature: -20 to 41
- Amplifier Type: Power Amplifier
from Qorvo
Qorvo's TGA2219-CP is a 3-stage, 25 W power amplifier operating over the 13.4 to 16.5 GHz band. Fabricated on Qorvo's production 0.15um GaN on SiC technology, this high performance amplifier offers > 30dB small-signal gain with 31% PAE, allowing the system designer to achieve superior performance... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 13400 to 16500
from Mini-Circuits
The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input... [See More]
- Applications: Radar Systems
- Frequency Range: 10 to 2500
- Amplifier Type: Power Amplifier
- Minimum Gain: 13
from Integra Technologies, Inc.
The high power pulsed avionics pallet part number IBP1011L800 is designed for L-Band avionics systems operating at 1030 MHz. While operating in class C mode under Mode S-ELM pulse burst conditions at VCC = 48V, this amplifier supplies a minimum of 900 watts of peak pulse power. It utilizes a low... [See More]
- Applications: Radar Systems
- Minimum Gain: 9.7
- Frequency Range: 1030
- Maximum Gain: 9.7
from Broadcom Inc.
Avago Technologies has combined its industry leading. E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems. [See More]
- Applications: Military / Defense; Mobile / Wireless Systems; Radar Systems
- Frequency Range: 500 to 600
- Amplifier Type: E-pHEMT Amplifier
- Package Type: Surface Mount
from Custom MMIC
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Broadcom Inc.
The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is... [See More]
- Applications: Mobile / Wireless Systems; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Variable Gain Amplifier
- Frequency Range: 500 to 18000
from Custom MMIC
The CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Broadcom Inc.
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package... [See More]
- Applications: Mobile / Wireless Systems; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 1000 to 6000
from Custom MMIC
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Broadcom Inc.
The VMMK-3803 is a small and easy-to-use, broadband, low noise amplifier operating in various frequency bands from 3 to 11 GHz with typical noise figure of 1.5dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale... [See More]
- Applications: Mobile / Wireless Systems; Radar Systems
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 3000 to 11000
from Custom MMIC
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 20000
from Custom MMIC
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 26000 to 28000
from Custom MMIC
The CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 6000
from Custom MMIC
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 9000
from Custom MMIC
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Custom MMIC
The CMD132P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD132P3 is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Custom MMIC
The CMD157 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Custom MMIC
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD163 is a high dynamic range GaAs MMIC low noise amplifier ideally suited for military, space and communications systems where small size and high linearity are critical design requirements. The device is optimized for 21 GHz and delivers greater than 24 dB of gain with a corresponding output... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 16000
from Custom MMIC
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Custom MMIC
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 11000
from Custom MMIC
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 33000 to 45000
from Custom MMIC
The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 20000