Electron Beam Welding Welding, Brazing, and Soldering Equipment
1 Result
Electron Beam Welder -- Model 512 Beamer
from Electron Beam Engineering, Inc.
from Electron Beam Engineering, Inc.
The "BEAMER" line is a completely new design of electron beam welders taking advantage of all the latest developments in the fields of electronic control systems, high voltage power supplies, vacuum technology and electron gun design. It is available in four different cubed chamber sizes; 12" (300... [See More]
- Process Capability: Electron Beam Welding; Welding
- Material Capability: High Performance Materials Requiring Very Small HAZ
- Equipment Type: Complete System
- Thickness Capability: 0.001" (0.025mm) to 0.50" (12mm)