Mechanical Bore and ID Gages
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gaging Technology: Electronic; Mechanical
- Range: 0.0 to 11
- Gage Type: Length; Internal or ID Gage; Indicator; Micrometer; Gaging System or Station; Hole or Slot Gage
- Resolution: 1.00E-6
from Ametek Solartron Metrology
2 mm, 5 mm and 10 mm total measuring range. Repeatability: 0.25 µm. Compact size 2 mm unit. LVDT or half bridge configuration. Pneumatic or spring actuation. Adjustable anti-rotation guide. All stainless steel construction. Large range of changeable tips. IP65 protection. Good linearity over... [See More]
- Gaging Technology: Mechanical
- Range: 0.0787 to 0.3937
- Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
- Units: Metric
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gaging Technology: Electronic; Mechanical
- Range: 0.0 to 64
- Gage Type: Length; Internal or ID Gage; Bore Gage; Caliper; Indicator; Micrometer; Pin or Plug Gage; Gaging System or Station; Hole or Slot Gage; Thread or Serration Gage
- Resolution: 1.00E-7
from Ametek Solartron Metrology
The Mini Probe is a compact low profile transducer that is ideal for measurements in confined places such as bores. The transducer is based on a parallel spring structure that ensures that it provides excellent repeatability over a long working life, even when rotated in bores that have key slots or... [See More]
- Gaging Technology: Mechanical
- Range: 0.0197
- Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
- Units: Metric
from Ametek Solartron Metrology
Flexible measuring element Robust design Long life 20 million cycles typ. Excellent Repeatability, <0.15 µm IP 65 Protected Solartron ’s Single Leaf Flexures are gauging transducers designed to enable measurement of features that conventional pencil probes are unable to reach. Due to... [See More]
- Gaging Technology: Mechanical
- Range: 9.84E-4 to 0.0098
- Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
- Units: Metric
from Ametek Solartron Metrology
Accuracy better than 1 µm. Excellent Repeatability to <0.25 µm. Measurement ranges of 2, 5 & 10 mm. Spring or Pneumatic Actuation. Multiple configurations with Top Tools and Tip holders. Block Gauges make precision measurements of bores and cavities a simple and reliable process. [See More]
- Gaging Technology: Mechanical
- Range: 0.0787 to 0.3937
- Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
- Resolution: 9.84E-6 to 1.97E-5
from Ametek Solartron Metrology
Accuracy better than 1 µm. Measurement ranges 0.5 and 1 mm. Spring Actuation. The Digital Mini Probe is a very robust miniature flexure with all the attributes of the larger flexure gauging products. It's particularly useful in all aspects of bore gauging where high accuracy and durability are... [See More]
- Gaging Technology: Mechanical
- Range: 0.0197 to 0.0394
- Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
- Resolution: 3.94E-6
from Meyer Gage Company, Inc.
Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 0.0600
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Gage Set or Tool Kit
- Units: English
from Mahr Inc.
Product features. Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls. Heavy duty housing protects Indicator. Flow-through design makes Series 1280P Bore Gages swish clean, no disassembly required. [See More]
- Gaging Technology: Mechanical
- Range: 0.5000 to 8
- Gage Type: Internal or ID Gage; Bore Gage
- Resolution: 1.00E-4
from Sunnen Products Company
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal... [See More]
- Gaging Technology: Mechanical
- Range: 0.0900 to 4.31
- Gage Type: Internal or ID Gage; Bore Gage
- Units: English; Metric
from Hi-Tech Seals, Inc.
Available in two sizes, the measurement cone is a useful tool for quick measurements on standard size O-rings. The measuring cone provides the user with a Hi-Tech Seals size number. Once you have the number all you need is the O-ring material and you can contact Hi-Tech Seals Inc. to reorder the... [See More]
- Gaging Technology: Mechanical
- Mounting / Loading Options: Handheld or Portable
- Gage Type: Cone; Internal or ID Gage
from Traceable® Products
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when... [See More]
- Gaging Technology: Mechanical
- Range: ? to 6
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 5.00E-4
from Gagemaker L.P.
Inside measuring instruments are useful in measuring bores. Mitutoyo offers a mechanical and electronic instruments for bore measurement.* Both types offer two distinct measurement methods, two-point and three-point contact. Mechanical tools can further be divided by what type of scale used, direct... [See More]
- Gaging Technology: Mechanical
- Range: 0.2400 to 12
- Gage Type: Internal or ID Gage; Bore Gage
- Resolution: 1.00E-4 to 5.00E-4
from Carr Lane Manufacturing Co.
Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include checking hole sizes,... [See More]
- Gaging Technology: Mechanical
- Range: 0.0101 to 1.01
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Hole or Slot Gage
- Units: English
from American Precision Gauge, LLC
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 120
- Gage Type: Internal or ID Gage (optional feature); Caliper; Gaging System or Station
- Units: English (optional feature); Metric (optional feature)
from ABTech, Inc.
On-Machine Accuracy and Repeatability. Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech ’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001 ” system accuracy. [See More]
- Gaging Technology: Mechanical
- Units: English; Metric
- Gage Type: Diameter; Internal or ID Gage
- Display: Digital Display
from Meyer Gage Company, Inc.
These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or when you want to maximize your GO/NOGO tolerance limit. They're also a great way to calibrate measuring equipment, micrometers and... [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 0.0750
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Thumb clamp. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection of the... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 5.91
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 0.0020
from Sunnen Products Company
Sunnen Dial Bore Gages are fast, easy and accurate. All Sunnen Dial Bore Gages read out 0,002 mm (.0001 inch) and feature all-carbide gaging points, wear-proof ball crank, and adjustable centralizers. Each gage comes packed in its own sturdy box with all tools and wrenches required for setup and... [See More]
- Gaging Technology: Mechanical
- Range: 0.0540 to 6
- Gage Type: Internal or ID Gage; Bore Gage
- Units: English; Metric
from Gagemaker L.P.
Internal deep reach bore gages allow the difficult measuring of pitch diameter deep inside a small diameter product. For measuring larger deep diameters, contact point extension rods can be attached. The DB series of gages are our internal deep reach bore gages. One set of contact points and one set... [See More]
- Gaging Technology: Mechanical
- Range: 18 to 24
- Gage Type: Internal or ID Gage; Bore Gage
- Units: English
from Carr Lane Manufacturing Co.
Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include checking hole sizes,... [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 1
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Hole or Slot Gage
- Units: English
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Gaging Technology: Mechanical
- Range: 24 to 32
- Gage Type: Internal or ID Gage; Hole or Slot Gage (optional feature)
- Units: English; Metric
from Meyer Gage Company, Inc.
Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]
- Gaging Technology: Mechanical
- Range: 0.0610 to 0.5005
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 11.81
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 0.0020
from Sunnen Products Company
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance... [See More]
- Gaging Technology: Mechanical
- Range: 0.3740 to 3.37
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Gagemaker L.P.
Gagemaker ’s internal diameter and groove gages measure variation in internal bore diameters. Diameter/groove gages are shipped with two .072 ″ diameter contact points (T072) as standard. Refer to the contact point page for the proper contact point for your particular application. [See More]
- Gaging Technology: Mechanical
- Range: 1.5 to 12
- Gage Type: Internal or ID Gage; Bore Gage
- Resolution: 1.00E-4 to 5.00E-4
from Carr Lane Manufacturing Co.
Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Adjustable type has no shoulder, so it can be set at any desired height then locked with a setscrew. Concentricity between ball and shank is .0002" TIR. [See More]
- Gaging Technology: Mechanical
- Range: 0.2500 to 0.5000
- Gage Type: Internal or ID Gage; Hole or Slot Gage
- Units: English
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Gaging Technology: Mechanical
- Range: 32
- Gage Type: Internal or ID Gage; Hole or Slot Gage (optional feature)
- Units: English; Metric
from Meyer Gage Company, Inc.
Reversible pin gages up to 12" lengths. These are invaluable when you need to gage deep or hard to reach holes or slots. [See More]
- Gaging Technology: Mechanical
- Range: 0.0610 to 0.5005
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 11.81
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 7.87E-4
from Sunnen Products Company
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance... [See More]
- Gaging Technology: Mechanical
- Range: 0.7087 to 2.68
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Gagemaker L.P.
Internal Pitch Diameter (1 ½ ” to 27 ″ Diameters). The ball pitch diameter gages or “GO/NO GO ” gages indicate the pitch diameter size of the product ’s internal threads. The gages are adjustable within a size range and use interchangeable contact points to... [See More]
- Gaging Technology: Mechanical
- Range: 1.5 to 27
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Thread or Serration Gage
- Resolution: 1.00E-4 to 5.00E-4
from Carr Lane Manufacturing Co.
Complete set of Plug Gages that contains a gage pin for every .001" increment within a given range. Heavy-duty protective case has a permanently marked hole for each diameter. Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped... [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 0.7500
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Hole or Slot Gage
- Units: English
from ABTech, Inc.
ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting master has a... [See More]
- Gaging Technology: Mechanical
- Resolution: 0.0020
- Gage Type: Internal or ID Gage; Gaging System or Station
- Units: English; Metric
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 0.0600
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Gage Set or Tool Kit
- Units: English
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 11.02
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 7.87E-4
from Gagemaker L.P.
Pitch diameter and functional size inspections are pivotal to nearly every threaded connection. This can be especially true in smaller diameters, but these smaller diameters require a unique gage design to perform the proper inspections. The SPG-6000 line of thread inspection gages measures internal... [See More]
- Gaging Technology: Mechanical
- Range: 0.7500 to 1.5
- Gage Type: Internal or ID Gage; Thread or Serration Gage
- Resolution: 1.00E-4 to 5.00E-4
from Carr Lane Manufacturing Co.
Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Shoulder type has a precision height-reference shoulder to locate the ball in three dimensions. Concentricity between ball and shank is .0002" TIR. [See More]
- Gaging Technology: Mechanical
- Range: 0.2500 to 0.7500
- Gage Type: Internal or ID Gage; Hole or Slot Gage
- Units: English (optional feature); Metric (optional feature)
from Meyer Gage Company, Inc.
Reversible pin gages in English and Metric up to 6" lengths. Ideal for deep and hard to reach holes or slots. [See More]
- Gaging Technology: Mechanical
- Range: 0.0100 to 0.0299
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English; Metric
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Scope of delivery. Thread table. Case [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 11.81
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 0.0020
from Carr Lane Manufacturing Co.
Step Plug Gages have two gaging diameters to allow checking GO and NO-GO tolerances simultaneously, or for checking stepped IDs. Durable, precision gage pins for production gaging. Step Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends... [See More]
- Gaging Technology: Mechanical
- Range: 0.0610 to 1
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Hole or Slot Gage
- Units: English
from Meyer Gage Company, Inc.
Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in English Class Z, Class X and Class XX. [See More]
- Gaging Technology: Mechanical
- Range: 0.0110 to 0.0750
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English
from Mahr Inc.
Product features. Available with Dial Indicator (75B-1 Models) or Max μm ®III and μMax μm ®II Digital Electronic Indicators (EMD-75B and XLI-75B Models). 89 x 102 mm / 3.50 x 4 “ hardened, ground work surface provides excellent reference surface. Four #10-32 tapped holes... [See More]
- Gaging Technology: Mechanical
- Resolution: 1.00E-3
- Gage Type: Internal or ID Gage
- Units: Metric
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Gaging Technology: Mechanical
- Range: 0.0050 to 0.0105
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English
from Mahr Inc.
Product features. Single and multi-purpose bases with choice of comparative or direct measurement indicators. Collect mounting allows for interchanging indicators and bases to meet a wide range of requirements. Wide range of contact points available to cover most any depth measurement. Setting... [See More]
- Gaging Technology: Mechanical
- Resolution: 5.00E-4
- Gage Type: Internal or ID Gage
- Units: Metric
from Meyer Gage Company, Inc.
Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets, but provide the finer increments in size that you just can't get by converting English to Metric. [See More]
- Gaging Technology: Mechanical
- Range: 0.0087 to 0.0591
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Gage Set or Tool Kit
- Units: Metric
from Mahr Inc.
Product features. Large cross beam with hardened and ground contact surface as well as mounting clamp for dial indicator. Cross beam is hard chrome plated and hardened. Measuring faces are finely lapped. Supplied with: Cross beam, Anvil 902 12 mm [See More]
- Gaging Technology: Mechanical
- Units: Metric
- Gage Type: Internal or ID Gage
- Display: Dial / Analog / Direct Reading
from Meyer Gage Company, Inc.
Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in Metric Class Z, Class X and Class XX. [See More]
- Gaging Technology: Mechanical
- Range: 0.0087 to 0.0748
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: Metric
from Mahr Inc.
Product features. High contrast analog and digital LCD. Tolerance is displayed with 2 LEDs [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 80
- Gage Type: Internal or ID Gage
- Resolution: 1.97E-4 to 7.87E-4
from Meyer Gage Company, Inc.
Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction of tolerance. But we don't stop there, we've also added a serial number lasered on to each piece for traceability. [See More]
- Gaging Technology: Mechanical
- Range: 0.0087 to 0.0594
- Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; Gage Set or Tool Kit
- Units: Metric
from Mahr Inc.
Product features. Easy to read tolerance markers. Contact points are made from carbide. Absolute measuring instrument [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 90
- Gage Type: Internal or ID Gage
- Resolution: 1.97E-4 to 0.0020
from Meyer Gage Company, Inc.
Quick changeover! The members pop out for quick replacement. Excellent choice for larger diameter inspection. [See More]
- Gaging Technology: Mechanical
- Range: 0.1050 to 0.1500
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English; Metric
from Mahr Inc.
Product features. “V ” shaped base and needle contact. Movement is “Push-Down ” style [See More]
- Gaging Technology: Mechanical
- Resolution: 5.00E-4
- Gage Type: Internal or ID Gage
- Units: Metric
from Meyer Gage Company, Inc.
Got really big inspection jobs? These are your best choice for large diameters. Made to order, this is only a partial listing of what we offer. Call us for price and delivery on larger sizes. [See More]
- Gaging Technology: Mechanical
- Range: 0.7600 to 0.9470
- Gage Type: Internal or ID Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Units: English; Metric
from Mahr Inc.
Product features. Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0 ° and 90 ° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring... [See More]
- Gaging Technology: Mechanical
- Range: 0.3150 to 9.02
- Gage Type: Internal or ID Gage
- Resolution: 2.00E-5 to 5.00E-4
from Mahr Inc.
Product features. Maximum wear-resistance due to carbide tipped faces. Constant measuring force as a result of built-in spring thus eliminating user influence. Highly versatile, each gage covers a large range. Within the respective limits, quickly and easily adjustable to any size and any type of... [See More]
- Gaging Technology: Mechanical
- Range: 0.0591 to 0.7323
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Locking device. Carbide tipped spherical measuring faces. Interchangeable extensions 44 Cv with cylindrical gage rods that are... [See More]
- Gaging Technology: Mechanical
- Range: 5.91 to 11.81
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-4
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Measuring head and End piece with mounting bore for interchangeable anvils. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Locking device. Interchangeable extensions 44 Cv with... [See More]
- Gaging Technology: Mechanical
- Range: 7.87 to 8.86
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-4
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Measuring faces spherically lapped, one measuring face adjustable. From measuring range 100-125 mm with heat insulators and a locking... [See More]
- Gaging Technology: Mechanical
- Range: 1.18 to 7.87
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-4
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Spindle is hardened through-out and ground, stainless. Rapid drive with integrated ratchet. Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120 °. Anvils from 12 mm are... [See More]
- Gaging Technology: Mechanical
- Range: 0.2362 to 7.87
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-5 to 1.97E-4
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Spindle is hardened through-out and ground, stainless. Rapid drive with integrated ratchet. Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120 °. Anvils from 12 mm are... [See More]
- Gaging Technology: Mechanical
- Range: 0.2362 to 3.94
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-5 to 1.97E-4
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a hardened steel ball. Transmission lever system transfers movement of the movable anvil to indicating instrument. The broad centering bridge ensures automatic centering in... [See More]
- Gaging Technology: Mechanical
- Range: 0.7087 to 31.5
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball. Transmission lever system transfers movement of the movable anvil to indicating instrument. The broad centering bridge ensures automatic centering in the bore. [See More]
- Gaging Technology: Mechanical
- Range: 0.7874 to 11.81
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped, movable measuring bolt and an opposing interchangeable stationary anvil with carbide ball. Stationary measuring bolt can pivot through 180 °, giving rise to a very long return travel path of up to 40% of the bore to be measured. [See More]
- Gaging Technology: Mechanical
- Range: 1.97 to 20.87
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Locking device. Carbide tipped spherical measuring faces. Interchangeable extensions 44 Cv with cylindrical gage rods that are... [See More]
- Gaging Technology: Mechanical
- Range: 3.94 to 35.43
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 3.94E-4
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Rounded measuring blades for inside measurements. Measuring surfaces made of steel. Slide and beam made of hardened stainless steel. Raised guide ways for the protection of the scale. [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 78.74
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 7.87E-4 to 0.0020
from Mahr Inc.
Product features. Measuring blades for outside measurements. High contrast analog display. Locking screw above. Rounded measuring blades for inside measurements. Slide and beam made of hardened stainless steel. Immediate measurements due to the Reference system. Raised guide ways for the protection... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 11.81
- Gage Type: Internal or ID Gage; Caliper
- Resolution: 7.87E-4