Marine Pipe Transits
from CSD Sealing Systems, LLC
RISE Ultra Crusher ® system has revolutionized the sealing of plastic pipe penetrations. The system is comprised of just two simple components - a RISE/ULTRA Crusher ® and NOFIRNO ® Sealant. The system provides fire protection to A-60 and is also watertight rated. [See More]
- Application: Fire Protection; Marine
- Diameter: 0.63 to 6.30
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Number of Pipes: 1 to 4
- Method: Flanged / Bolted
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
- Number of Pipes: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing any combination of metallic or plastic pipe penetrations. The system... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
- Number of Pipes: 1 to 48
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
The RISWAT ® penetration system is the leading choice for watertight, gas-tight penetrations that require no fire protection. This cost-effective system is simple to use with cable and single or multi-pipe penetrations. The system is comprised of just two components - RISWAT ®... [See More]
- Application: Marine
- Diameter: 0.20 to 2.48
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
- Number of Pipes: 1 to 60
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
SLIPSIL ® Sealing Plugs are the latest generation of the CSD Sealing Plugs, which have been used in shipyards worldwide for over 20 years. SLIPSIL ® Plugs are made from high quality NOFIRNO ® Rubber and are approved for all types of metallic and even plastic pipes! [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 6.61
- Number of Pipes: 1
- Transit Features: Adjustable Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 0.67
- Number of Pipes: 1 to 20
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
- Number of Pipes: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.21 to 0.63
- Number of Pipes: 12 to 50
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.16 to 0.89
- Number of Pipes: 4 to 35
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.26 to 0.48
- Number of Pipes: 7 to 21
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.06 to 0.87
- Number of Pipes: 14 to 121
- Transit Features: Multiple Diameter Configuration