Drilling/Punching Extrusion Services
from Pexco
As a plastic extrusion manufacturer, custom plastic extrusion is Pexco's DNA. More than 50 engineering and production specialists provide consultation, design and production of custom extrusions to meet a variety of end-use challenges. Services include product/part design and engineering, die... [See More]
- Secondary Operations: Drilling/Punching; Machining; Printing/Labeling; Tape/Adhesive Application; Welding; Assembly, Packaging, Sub-assembly, Graphic digital printing
- Materials: Plastics/Polymers
- Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
- Plastics: ABS; Acrylic; Polycarbonate; Polyethylene; Polyurethane/Urethane; PVC; Polysulfone, PVDF
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Secondary Operations: Cutting; Drilling/Punching; EDM Cutting; Grinding; Printing/Labeling; Water / Abrasive Jet Cutting
- Services: Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Certifications / Quality Requirements: ISO 9001:2000
from Argos Corporation
Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Machining; Printing/Labeling; Scoring
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
- Materials: Plastics/Polymers
from Crescent Plastics, Inc.
Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]
- Secondary Operations: Cutting; Drilling/Punching; EDM Cutting; Embossing; Printing/Labeling; Tape/Adhesive Application
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
- Materials: Plastics/Polymers
from Bemis Manufacturing Company
Extrusion Technology. A while ago a customer came to us with an injection molding project, and like most customers, a budgeted amount for tooling and part price. Just a cursory look told us that we wouldn't meet either expectation with injection molding. The material cost alone was considerably more... [See More]
- Secondary Operations: Drilling/Punching; EDM Cutting; Grinding; Machining; Painting/Powder Coating; Printing/Labeling; Water / Abrasive Jet Cutting; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services
- Company Information: Entering into our 109th year of business, Bemis continues to advance innovation in single and twin screw extrusion and multiple material technologies. Bemis has been extruding a wide variety of plastics since 1976.
- Certifications / Quality Requirements: ISO/TS 16949; FDA
from New Process Fibre Company, Inc.
There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Grinding; Heat Treating / Stress Relieving; Machining; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
- Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Embossing; Machining; Printing/Labeling; Tape/Adhesive Application; Welding; Bend; Form; Punch; Drill; Emboss
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: Plastics/Polymers
from Tanfel
Extrusion. Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing. Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks. Secondary operations: Machining, Grinding, EDM cutting, Heat... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Electroplating; Embossing; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Tape/Adhesive Application; Water / Abrasive Jet Cutting; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Certifications / Quality Requirements: ISO 9001:2000
from JAMAK Fabrication USA
JAMAK Fabrication Inc. is an industry leader in the manufacture and design of silicone rubber seals, gaskets, and extrusions to a diverse marketplace serving many FORTUNE 100 companies. Our extruded products include sealing technology for the automotive, appliance, and construction lighting... [See More]
- Secondary Operations: Cutting; Drilling/Punching; Printing/Labeling; Tape/Adhesive Application; Cut-to-Length
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Jamak provides custom profile and standard ID/OD extrusions in a wide variety of rubber materials, including silicone sponge and anti-microbial materials. Cleanroom manufacturing from USP Class VI materials is available.
- Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; Will be ISO 13485 certified in 2012
from PSI Extrusions
PSI Extrusions is a full-service custom aluminum extruder and aluminum fabricator dedicated to high quality and superior customer service. Our lead times are the fastest in the industry, our tooling costs are low, and we don't require huge minimum orders, so you get exactly what you need, when you... [See More]
- Secondary Operations: Anodizing; Drilling/Punching; Electroplating; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
- Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; RoHS Compliant
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Secondary Operations: Bending/Forming; Drilling/Punching; EDM Cutting; Embossing; Grinding; Machining; Printing/Labeling; Tape/Adhesive Application; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Certifications / Quality Requirements: ISO 9001:2000
from Vicone High Performance Rubber Inc.
Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]
- Secondary Operations: Drilling/Punching; Printing/Labeling; Water / Abrasive Jet Cutting
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Secondary Operations: Cutting; Drilling/Punching; Machining; Printing/Labeling; Tape/Adhesive Application; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Certifications / Quality Requirements: Comprehensive TQM Program
from M&P Manufacturing USA, Inc.
EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall. Complex Shapes. Heat Sinks. Small Cross Sections. [See More]
- Secondary Operations: Anodizing; Cutting; Drilling/Punching; EDM Cutting; Electroplating; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Tape/Adhesive Application; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: M&P Manufacturing partners with our customers by providing parts at the lowest possible cost. We have been providing engineered components for 10 years. We offer a complete range of production services. Our staff has over 50 years of experience.
- Certifications / Quality Requirements: ISO 9001:2000
from Northern States Metals Corp.
Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Electroplating; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: NSM, which was one of the first extruding companies to offer value-added operations, has been employing state-of-the-art extrusion processes for nearly 30 years. They have the most advanced aluminum extruding capabilities with a fully integrated approach.
- Certifications / Quality Requirements: ISO 9001:2000
from Reed Rubber Products
A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Printing/Labeling; Tape/Adhesive Application; Bonding
- Services: Design Assistance/Review; High Volume Production
- Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
- Certifications / Quality Requirements: ISO 9001:2008
from Fabricated Extrusion Company
Fabricated Extrusion Company is a leader in the custom extrusion industry. We take great pride in fabricating profiles that others can't deliver. With our turn-key capabilities, we can be a true partner in all aspects of your project. We thrive on jobs with... [See More]
- Secondary Operations: Drilling/Punching; EDM Cutting; Heat Treating / Stress Relieving; Machining; Printing/Labeling; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: From custom designed and manufactured extrusion products to a wide range of standard manufactured gaskets, conveyor system parts, and magnetic strips, Fabricated Extrusion provides the experience to engineer and manufacture the products you require.
- Materials: Plastics/Polymers; Santoprene; Kraton; PVC
from Lauren Plastics
Iso-Trude has been providing world class extruded product to their customers for over 15 years. We specialize in single and multi-material profile and tubing extrusions. Whether your requirements are for parts with 1, 2 or 3, materials or colors, we have the experience and are producing similar... [See More]
- Secondary Operations: Cutting; Drilling/Punching; Embossing; Machining; Printing/Labeling; In-Line Punching/Fabrication; Taping
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Iso-Trude has been supplying tight tolerance custom extrusions to a wide variety of industries for over 15 years. They assist customers with part design, material selection, and are known for high quality, tight tolerance, profile and tubing extrusions.
- Certifications / Quality Requirements: ISO 9001:2000; QS-9000
from Elasto Proxy Inc.
Elasto Proxy sources the right rubber materials for your applications, and then custom fabricates high-quality rubber extrusions that meet all of your requirements. Extruded and spliced gaskets that resist moisture, dust, and corrosion are just some of the industrial rubber products that Elasto... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Printing/Labeling; Tape/Adhesive Application; Water / Abrasive Jet Cutting; Welding; Custom Gasketing
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:208, Controlled Goods
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Drilling/Punching; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Welding; Stamping
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Certifications / Quality Requirements: Custom In House Q/C
from Engineered Profiles, LLC
Engineered Profiles has been pioneering new polymer technologies for more than 70 years. From historic advances that remain fundamental to the industry today, to cutting-edge breakthroughs shaping the future of extrusion, we are constantly pushing limits and redefining possibilities. Whatever your... [See More]
- Secondary Operations: Cutting; Drilling/Punching; Tape/Adhesive Application; Welding; Routing
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; Assembly Services
- Company Information: For more than 70 years, Engineered Profiles has driven the industry forward through strong customer partnerships, a steadfast commitment to excellence, and a passion for innovation.
- Materials: Composites; Plastics/Polymers; Foamed materials
from Plastic Ingenuity, Inc.
FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]
- Secondary Operations: Drilling/Punching; EDM Cutting; Grinding; Heat Treating / Stress Relieving; Machining; Printing/Labeling; Water / Abrasive Jet Cutting; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
- Certifications / Quality Requirements: ISO 9001:2000