Self Aligning Linear Bearing Rails

1 Result
LH 15 Series
from NSK Precision America

These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together... [See More]

  • Guide / Rail Features and Options: Pre-drilled; Self Aligning
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel