DPST IC Analog Switches
from Win Source Electronics
Win Source Part Number: 960994-TMUXHS4412IRUAR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance... [See More]
- Switch Type: SPDT; DPST
- Package Type: 42-WFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from Utmel Electronic Limited
Analog Switch Dual DPST 16-Pin SBCDIP [See More]
- Switch Type: DPST
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Operating Temperature: -25 to 85
- Number of Pins: 16
from Rochester Electronics
8100605EA Microcircuit, Linear 1-Channel, 75 Ohm, Dpst, High Level Analog Switch With Driver Monolithic Silicon [See More]
- Switch Type: DPST
- Package Type: DIP; CDIP; CDIP16
from DigiKey
USB Switch IC 1 Channel 8-UQFN (1.5x1.5) [See More]
- Switch Type: DPST
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 967410-TMUXHS4212IRKSR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from Rochester Electronics
Dual DPST CMOS Analog Switch [See More]
- Switch Type: DPST
- Package Type: DIP; DIP14
- Logic Family: CMOS
from DigiKey
USB2 SWITCH U-QFN2015-10 T&R 3K [See More]
- Switch Type: DPST
- Ron: 7
- Supply Voltage (VS): 2.3 to 3.6
- Operating Temperature: -40 to 125
from Win Source Electronics
Win Source Part Number: 969326-TMUXHS4212IRKST. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 250. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance (Max):... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from Rochester Electronics
Dual DPST CMOS Analog Switch [See More]
- Switch Type: DPST
- Package Type: DIP; DIP16
- Logic Family: CMOS
from DigiKey
Audio Switch IC 1 Channel US8 [See More]
- Switch Type: DPST
- Ron: 3
- Supply Voltage (VS): 2.7 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 981391-TMUXHS4212RKST. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 250. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance (Max):... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: 0.0 to 70
- Features: Single-Supply
from Rochester Electronics
DPST Analog Switch, 2 Func, 2 Channel [See More]
- Switch Type: DPST
from DigiKey
USB Switch IC 1 Channel 8-MicroPak ™ [See More]
- Switch Type: DPST
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NJR Corporation/NJRC. Win Source Part Number: 004048-NJU7312AM-TE1. Category: Integrated Circuits(ICs). Family: Interface - Analog Switches - Special Purpose. Operating Temperature Range: -30 °C ~ 75 °C (TA). Package: 30-DMP. Manufacturer Device Package: 30-SDMP. [See More]
- Switch Type: DPST
- Operating Temperature: -30 to 75
from DigiKey
USB Switch IC 1 Channel 8-UMLP (1.2x1.4) [See More]
- Switch Type: DPST
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 872304-FSA2147K8X. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Audio Switch IC Channel US8. Package: 8-VFSOP (0.091", 2.30mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: FSA2147. Categories:... [See More]
- Switch Type: DPST
- Package Type: US8
- Operating Temperature: -40 to 85
from DigiKey
USB Switch IC 1 Channel 8-TDFN-EP (2x2) [See More]
- Switch Type: DPST
- Ron: 17
- Supply Voltage (VS): 2.7 to 5.25
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NJR Corporation/NJRC. Win Source Part Number: 025400-NJU7312AM. Applications: Audio. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -30 °C to 75 °C (TA). Max On Resistance: 200 Ohm. Case / Package: 30-SDMP. Dual Supply Voltage(V... [See More]
- Switch Type: DPST
- Package Type: 30-SDMP
- Operating Temperature: -30 to 75
from DigiKey
USB Switch IC 1 Channel 10-TDFN (3x3) [See More]
- Switch Type: DPST
- Ron: 17
- Supply Voltage (VS): 2.7 to 5.25
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 014204-DG183BP. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25 °C to 85 °C (TA). Max On Resistance: 15 Ohm. Case / Package: 16-DIP. [See More]
- Switch Type: DPST
- Operating Temperature: -25 to 85
- Normal Condition: Normally Open (NO)
- Package Type: DIP; 16-DIP
from DigiKey
USB Switch IC 1 Channel 10-UTQFN (1.8x1.4) [See More]
- Switch Type: DPST
- Ron: 17
- Supply Voltage (VS): 2.7 to 5.25
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 772624-DG302ACJ+. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 14-DIP (0.300", 7.62mm). Number of Circuits: 2. Switch Circuit: DPST - NO. Charge Injection: 12pC. Crosstalk: -74dB @ 500kHz. Channel... [See More]
- Switch Type: DPST
- Operating Temperature: 0.0 to 70
- Normal Condition: Normally Open (NO)
from DigiKey
USB Switch IC 1 Channel 8-UQFN (1.5x1.5) [See More]
- Switch Type: DPST
- Ron: 7.5
- Supply Voltage (VS): 1.65 to 4.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 772623-DG302ACWE+. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Number of Circuits: 2. Switch Circuit: DPST - NO. Charge Injection: 12pC. Crosstalk: -74dB @ 500kHz. Channel... [See More]
- Switch Type: DPST
- Operating Temperature: 0.0 to 70
- Normal Condition: Normally Open (NO)
from DigiKey
2 Circuit IC Switch 2:1 80Ohm 16-PDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 4.5 to 18
- Normal Condition: Normally Closed (NC)
- Ron: 80
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 107476-DG303BDY-E3. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO/NC. Charge Injection: 8pC. Crosstalk: -74dB @ 500kHz. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Switch Type: DPST
- Operating Temperature: -40 to 85
- Normal Condition: Normally Open (NO)
- Package Type: SOIC; 14-SOIC
from DigiKey
IC SW DPSTX1 330MOHM 6FC2QFN [See More]
- Switch Type: DPST; 1:1
- Ron: 0.3300
- Supply Voltage (VS): 1.6 to 5.5
- tON: 1.70E6
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 868699-DG403CY. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: Tube. Package: 16-SOIC (0.154", 3.90mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name: DG403. Categories: Integrated Circuits (ICs). Case /... [See More]
- Switch Type: DPST
- Package Type: SOIC; 16-SOIC
- Operating Temperature: 0.0 to 70
from DigiKey
IC SWITCH DPSTX1 330MOHM 6WLP [See More]
- Switch Type: DPST
- Ron: 0.3300
- Supply Voltage (VS): 1.6 to 5.5
- tON: 1.70E6
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1033198-DG403CY+. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: SPDT. Charge Injection: 10pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 500 mOhm. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: SPDT; DPST
- Operating Temperature: 0.0 to 70
- Supply Voltage (VS): 10 to 30
- Package Type: 16-SO
from DigiKey
2 Circuit IC Switch 2:1 100Ohm 14-PDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 2.7 to 15
- Normal Condition: Normally Open (NO)
- Ron: 100
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 125527-DG403DJ+. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: SPDT. Charge Injection: 10pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 500 mOhm. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: SPDT; DPST
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 10 to 30
- Package Type: DIP; PDIP; 16-PDIP
from DigiKey
IC SW DPST-NOX2 100OHM 16QSOP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 2 to 15
- Normal Condition: Normally Open (NO)
- Ron: 100
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 917041-DG403DVZ-T. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-TSSOP (0.173", 4.40mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: DG403. Categories: Integrated Circuits (ICs). Case /... [See More]
- Switch Type: DPST
- Package Type: SSOP; SOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC SW DPST-NOX2 400OHM 14TSSOP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 4.5 to 36
- Normal Condition: Normally Open (NO)
- Ron: 400
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 014242-DG403DYZ. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: SPDT. Charge Injection: 60pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 3 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Switch Type: SPDT; DPST
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5 to 34
- Package Type: SOIC; 16-SOIC
from DigiKey
IC SWITCH SPDT X 2 5OHM 16SOIC [See More]
- Switch Type: DPST; 1:1
- Ron: 5
- Supply Voltage (VS): 4.5 to 36
- tON: 250
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 014243-DG403DYZ-T. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: SPDT. Charge Injection: 60pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 3 Ohm. Family Name: DG403. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: SPDT; DPST
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5 to 34
- Package Type: SOIC; 16-SOIC
from DigiKey
1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2) [See More]
- Switch Type: DPST
- Supply Voltage (VS): 1.65 to 4.5
- Normal Condition: Normally Open (NO)
- Ron: 1.3
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 868705-DG405CY. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: Tube. Package: 16-SOIC (0.154", 3.90mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name: DG405. Categories: Integrated Circuits (ICs). Case /... [See More]
- Switch Type: DPST
- Package Type: SOIC; 16-SOIC
- Operating Temperature: 0.0 to 70
from DigiKey
IC SW DPST, SPDTX2 8.4OHM 20VQFN [See More]
- Switch Type: SPDT; DPST
- Ron: 8.4
- Supply Voltage (VS): 1.71 to 3.6
- tON: 100
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1033206-DG405CY+. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Charge Injection: 10pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 500 mOhm. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: DPST
- Supply Voltage (VS): 10 to 30
- Normal Condition: Normally Open (NO)
- Operating Temperature: 0.0 to 70
from DigiKey
4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9) [See More]
- Switch Type: SPDT; DPST
- Ron: 8
- Supply Voltage (VS): 1.71 to 3.6
- tON: 130
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 138130-DG405DY+. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Charge Injection: 10pC. Crosstalk: -90dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 500 mOhm. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: DPST
- Supply Voltage (VS): 10 to 30
- Normal Condition: Normally Open (NO)
- Operating Temperature: 0.0 to 70
from DigiKey
2 Circuit IC Switch 2:1 30Ohm 16-CDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 4.5 to 30
- Normal Condition: Normally Open (NO)
- Ron: 30
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 204802-HI1-5049-5. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Crosstalk: -88dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Switch Type: DPST
- Operating Temperature: 0.0 to 75
- Normal Condition: Normally Open (NO)
- Package Type: DIP; CDIP; 16-CDIP
from DigiKey
2 Circuit IC Switch 2:1 50Ohm 14-SOIC [See More]
- Switch Type: DPST
- Supply Voltage (VS): 15
- Normal Condition: Normally Closed (NC); Normally Open (NO)
- Ron: 50
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 205115-IH5045CWE. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C... [See More]
- Switch Type: DPST
- Operating Temperature: 0.0 to 70
- Normal Condition: Normally Open (NO)
- Package Type: SOIC; 16-SOIC
from DigiKey
2 Circuit IC Switch 2:1 45Ohm 16-PDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 7 to 36
- Normal Condition: Normally Open (NO)
- Ron: 45
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 881658-MAX385CPE. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: Tube. Package: 16-DIP (0.300", 7.62mm). Mounting: Through Hole. Part Status: Obsolete. Family Name: MAX385. Categories: Integrated Circuits (ICs). Case /... [See More]
- Switch Type: DPST
- Package Type: DIP; PDIP; 16-PDIP
- Operating Temperature: 0.0 to 70
from DigiKey
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 15
- Normal Condition: Normally Open (NO)
- Ron: 50
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 881903-MAX4623ESE. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Tube. Package: 16-SOIC (0.154", 3.90mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name: MAX4623. Categories: Integrated Circuits (ICs). [See More]
- Switch Type: DPST
- Package Type: SOIC; 16-SOIC
- Operating Temperature: -40 to 85
from DigiKey
2 Circuit IC Switch 2:1 50Ohm 14-CDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 5 to 18
- Normal Condition: Normally Open (NO)
- Ron: 50
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1068772-MAX4623ESE+. Packaging: Tube/Rail. Number of Circuits: 2. Switch Circuit: DPST - NO. Charge Injection: 480pC. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 250 mOhm. Categories: Integrated Circuits. Status: Active. [See More]
- Switch Type: DPST
- Supply Voltage (VS): 4.5 to 36
- Normal Condition: Normally Open (NO)
- Operating Temperature: -40 to 85
from DigiKey
2 Circuit IC Switch 2:1 50Ohm 14-PDIP [See More]
- Switch Type: DPST
- Supply Voltage (VS): 5 to 18
- Normal Condition: Normally Open (NO)
- Ron: 50
from Maxim Integrated
The MAX4741/MAX4742/MAX4743 are low on-resistance, low-voltage, dual single-pole/single-throw (SPST) analog switches that operate from a single +1.6V to +3.6V supply. These devices have fast switching speeds (tON = 24ns, tOFF = 16ns max), handle rail-to-rail analog signals, and consume less than 1... [See More]
- Switch Type: DPST
- Ron: 0.8000
- Supply Voltage (VS): 1.6 to 3.6
- tON: 24
from Maxim Integrated
Dual DPST, CMOS Analog Switch [See More]
- Switch Type: DPST
- tON: 250
- Ron: 50
- tOFF: 150
from Maxim Integrated
Dual DPST, General-Purpose, CMOS Analog Switch [See More]
- Switch Type: DPST
- tON: 300
- Ron: 50
- tOFF: 250
from Maxim Integrated
Dual DPST, Low Charge Injection Analog Switch [See More]
- Switch Type: DPST
- tON: 600
- Ron: 45
- tOFF: 300
from Maxim Integrated
The MAX4621/MAX4622/MAX4623 are precision, dual, high-speed analog switches. The single-pole/single-throw (SPST) MAX4621 and double-pole/single-throw (DPST) MAX4623 dual switches are normally open (NO). The single-pole/double-throw (SPDT) MAX4622 has two normally closed (NC) and two NO poles. All... [See More]
- Switch Type: DPST
- tON: 250
- Ron: 5
- tOFF: 200
from Maxim Integrated
The MAX4631/MAX4632/MAX4633 high-voltage, dual analog switches are pin compatible with the industry-standard DG401/DG403/DG405. They upgrade the existing devices with fault-protected inputs and rail-to-rail signal handling capabilities. The MAX4631/MAX4632/MAX4633's normally open (NO) and normally... [See More]
- Switch Type: DPST
- Ron: 85
- Supply Voltage (VS): 9 to 36
- tON: 500
from Maxim Integrated
The MAX4906/MAX4906F/MAX4907/MAX4907F analog switches combine the low on-capacitance (CON) and low on-resistance (RON) necessary for high-performance switching applications. These devices are designed for USB 2.0 high-speed applications at 480Mbps. These switches will also handle all the... [See More]
- Switch Type: DPST
- Ron: 8
- Supply Voltage (VS): 3 to 3.6
- tON: 60
from Maxim Integrated
Maxim's redesigned DG421/DG423/DG425 monolithic analog switches now feature guaranteed on-resistance matching (3 Ω max) between switches and on-resistance flatness over the signal range (4 Ω max). These low on-resistance switches (20 Ω typ) conduct equally well in both directions. [See More]
- Switch Type: DPST
- Ron: 35
- Supply Voltage (VS): 10 to 30
- tON: 250
from Maxim Integrated
Maxim's redesigned DG401/DG403/DG405 analog switches now feature guaranteed low on-resistance matching between switches (2 Ω max) and guaranteed on-resistance flatness over the signal range (3 Ω max). These low on-resistance switches (20 Ω typ) conduct equally well in either... [See More]
- Switch Type: DPST
- Ron: 45
- Supply Voltage (VS): 10 to 30
- tON: 150
from Maxim Integrated
The MAX301/MAX303/MAX305 are precision, dual, highspeed analog switches. The single-pole single-throw (SPST) MAX301 and double-pole single-throw (DPST) MAX305 dualswitches are normally open (NO). The single-pole double-throw (SPDT) MAX303 has two NO and two normally closed (NC) poles. All three... [See More]
- Switch Type: DPST
- Ron: 35
- Supply Voltage (VS): 10 to 30
- tON: 150
from Maxim Integrated
The MAX381/MAX383/MAX385 are precision, low-voltage analog switches. The single-pole single-throw MAX381 and double-pole single-throw MAX385 dual switches are normally open. The single-pole double-throw MAX383 has two normally open and two normally closed poles. All three parts offer low... [See More]
- Switch Type: DPST
- Ron: 35
- Supply Voltage (VS): 2.7 to 16
- tON: 175
from Maxim Integrated
DPST, Normally Open, CMOS Analog Switch [See More]
- Switch Type: DPST
- tON: 400
- Ron: 80
- tOFF: 200
from Maxim Integrated
Maxim's DG300 –DG303 and DG300A –DG303A CMOS dual and quad analog switches combine low power operation with fast switching times and superior DC and AC switch characteristics. On-resistance is less than 50 Ω and is essentially constant over the analog signal range. Device... [See More]
- Switch Type: DPST
- tON: 300
- Ron: 50
- tOFF: 250