Wire EDM Micro Machining Services
from Top Seiko Co., Ltd.
TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover, grooves as small as 50 micron width... [See More]
- Micro Machining Capabilities: Drilling; Milling; Wire EDM; CNC Machining
- Certifications / Standards: ISO 9001:2000
- Company Information: Top Seiko offers Micro Machining services with latest machines such as 5 axis machining centers as well as machining tools and jigs that are specially designed by our engineers for each product.
- Materials: Carbide; Ceramics; Composites; Glass; Glass Ceramics; Hardened Metals; Precious Metals; Quartz; Sapphire / Ruby
from Micro Waterjet LLC
Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs. Heat affected zones and recast layer from laser and wire EDM cutting. Being forced to use conductive materials due to wire EDM being the most accurate cutting... [See More]
- Micro Machining Capabilities: Laser Machining; Wire EDM; CNC Machining
- Specialty Machining: Micro Water Jet
- Company Information: Micro Waterjet LLC was formed through a partnership with MICRO WATERJET AG and MAX DAETWYLER CORPORATION. Micro Waterjet specializes in precision cutting using our own abrasive water jet technology not available using commercially available equipment.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Ceramics; Composites; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Quartz; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium
from Preferred Tool and Die / Preferred Precision
Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]
- Micro Machining Capabilities: Drilling; Milling; Turning; Swiss Machining; Electrode EDM; Wire EDM; CNC Machining
- Certifications / Standards: ISO 9001:2000
- Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
- Specialty Machining: Tool & Die Manufacturing; Progressive Tools; Jigs and Fixtures
from Bullen Ultrasonics, Inc.
The Micro Abrasive Jet (MAJ) machining process erodes the target material by use of fine abrasive particles blasted at a high velocity. This process allows for very precise and accurate control of material removal rate. Non-machined areas are covered using a protective mask created by a... [See More]
- Micro Machining Capabilities: Drilling; Milling; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
- Certifications / Standards: ISO 9001:2000
- Company Information: Round, square and odd shaped thru features and cavities in glass, ceramics and other hard/brittle materials. Technology leader in Ultrasonic Machining. Micro Abrasive Jet Machining, CNC Machining, Micro EDM. Dicing. Tight tolerance.
- Materials: Carbide; Ceramics; Composites; Diamond / PCD; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; Silicon; CVD SiC; Yttrium Oxide
from R.S. Precision Industries, Inc.
CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]
- Micro Machining Capabilities: Drilling; Milling; Turning; Electrode EDM; Wire EDM; CNC Machining
- Certifications / Standards: ISO 9001:2000
- Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
- Specialty Machining: Hardened and Ground Parts
from Pulse Technologies, Inc.
Laser Machining. Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies, precision machined... [See More]
- Micro Machining Capabilities: Milling; Screw Machining; Swiss Machining; Laser Machining; Wire EDM; CNC Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
- Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
- Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Titanium
from Peridot Corporation
If you are the patient being treated for say trans-urethral prostate issues, you really like the way minimally invasive devices are shrinking in size. This shift to minimally invasive and natural orifice "NOTES" surgeries necessitates a complete paradigm shift in component manufacturing.Part sizes... [See More]
- Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Electrochemical / Photochemical Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
- Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Fotofab Corp.
- Micro Machining Capabilities: Drilling; Screw Machining; Electrochemical / Photochemical Machining; Laser Machining; Wire EDM; CNC Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from MicroCut, Inc.
We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment combines... [See More]
- Micro Machining Capabilities: Drilling; Milling; Electrochemical / Photochemical Machining; Electrode EDM; Wire EDM; CNC Machining
- Certifications / Standards: FDA Registered; MIL-SPEC
- Company Information: MicroCut, Inc. is an experienced and proficient wire EDM job shop. Their wire EDM process is a cost-effective alternative to other cutting and tooling processes when producing gears, splines, aerospace parts, fine blanking parts, mold cavities, and more.
- Specialty Machining: Tool & Die Manufacturing; Gear Manufacturing; Jigs and Fixtures
from Precipart
Micro Manufacturing. Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning. Our custom components are found in... [See More]
- Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
- Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 270 employees dedicated to enhancing lives through innovative solutions.
- Specialty Machining: Gear Manufacturing