Thread Locker / Retainer Specialty Adhesives, Sealants, and Compounds
1 Result
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Threadlocker or Retainer; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid