Color Change Spray Guns and Applicators
from Sames North American Corporation
Answers to high production Airspray rates. Ideal for high precision & small output applications. Designed for high viscosity materials. ► For configurations & part numbers, please refer to the Documents tab. Performance. Index knob adjustments of fluid output allows for precise output... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Air Pressure: 58
from Sames North American Corporation
Answers to high production Airspray rates. Designed for high viscosity material. Modular design & high reliability. ► For configurations & part numbers, please refer to the Documents tab. Performance. Index knob adjustments of fluid output allows for precise output accuracy. Fan width... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Air Pressure: 58
from Sames North American Corporation
High transfer efficiency (up to 72%). Good finish quality. Modular design & high reliability. ► For configurations and part numbers, please refer to the Documents tab. Performance. Index knob adjustments of fluid output allows for precise output accuracy. Fan width control delivers a high... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Air Pressure: 36
from Sames North American Corporation
Like the previous generation of ACCUBELL ® system, this atomizer still includes an insulated paint reservoir that allows: loading of the necessary paint volume. applying high voltage to the paint for the most efficient technology - internal charge. control the flow rate with pinpoint accuracy. [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Sames North American Corporation
High transfer rate. Easy maintenance. Easy integration. Excellent finishing quality. Performance. Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust the width of the cloud being implemented, proportionally). Integrated high voltage unit - no high... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Powder Coating
- Materials of Construction: Plastic
from Sames North American Corporation
The MACH-JET gun is used for manual powder coating applications for general industrial markets. Combine the MACH-JET with the CRN 457 control module and its exclusive "offset control" (DPCS*) ensures optimum powder charge. Easy to use. Increased efficiency. Enhanced ergonomics. * Digital Preset... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Powder Coating
- Feed Rate: ? to 8.12
from Sames North American Corporation
PPH 707 EXT external charge sprayer is dedicated to the application of waterborne materials. The performances of atomitzer and components are the same as the PPH 707 SB (dedicated. to solvent paints); it is the benchmark in automotive finishing with external charge. thanks to its Hi-TE technology. [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum; Plastic
from Sames North American Corporation
PPH 707 EXT external charge sprayer is designed for the application of waterbased materials. The performances of the atomitzer and components are the same as the PPH 707 SB (dedicated. to solvent paints); it is the benchmark in the area of automotive finishing with external charge. thanks to its... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Sames North American Corporation
PPH 707 EXT-ST is designed to apply water-based paints. The electrostatic charge is indirect also called External Charge. The particles get electrically charged by passing close to electrodes outside to the sprayer. Equipped with Hi-TE spraying technology, the performance, transfer efficiency and... [See More]
- Features: Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Nordson Corporation
Specially engineered materials, integral power supply, AFC control [See More]
- Features: Regulator; Quick Color Change; PressureFeed
- Spray Technology: Air Assisted; Electrostatic; Corona Charging (HV Power Supply)
- Applicator Type: Powder Coating
- Air Pressure: 60 to 100