Polyetherimide Specialty Polymers and Resins

1 Result
3M™ Glass Bubble
from 3M Advanced Materials Division

Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]

  • Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone
  • Filler: Glass Bubbles
  • Material Type: Thermoplastic; ExtrusionGrade
  • Form / Shape: Pellets