4 Axis Rotary Indexing Tables
from IntelLiDrives, Inc.
Direct servo drive. Low profile 42 mm. Large center aperture 40 to 150 mm. Precision ABEC7 bearing. Integrated encoder up to 0.25 arc-sec. Planar ServoRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear... [See More]
- Features: 4Axis; 5Axis; Encoder; Tilting
- Indexing Accuracy: 5.04
- Min. Indexing Increment: 3.00E-4
- Table Diameter: 6
from Haas Automation, Inc.
5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Features: 4Axis; CNC; ColletSpindle
- Center Height: 4
- Indexing Accuracy: 30
- Number of Spindles: 1
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Features: 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
- Indexing Accuracy: 30
- Min. Indexing Increment: 0.0360
- Table Diameter: 600
from Haas Automation, Inc.
5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Features: 4Axis; CNC; ColletSpindle
- Indexing Accuracy: 30
- Min. Indexing Increment: 1.00E-3
- Center Height: 4
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Features: 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
- Indexing Accuracy: 10
- Min. Indexing Increment: 0.0360
- Table Diameter: 12
from Haas Automation, Inc.
Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; CNC; ColletSpindle; MultipleFaces
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; CNC; ColletSpindle; MultipleFaces
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; CNC; ColletSpindle; MultipleFaces
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; CNC; ColletSpindle; MultipleFaces
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88