Parallel Interface Magnetic Field Sensors
from B&Plus USA, Inc.
AGV Spot Mark Reader. SMR-106 reads 6 bits codes of Address Mark Plate SMG-106 from a distance between 15mm and 35mm. SMR-106 outputs the code magnetized on SMG-106, when SMR-106 comes just over SMG-106 and the data is held till next SMG-106 comes. Clock output (timing signal/ one shot signal;... [See More]
- Output: Digital Parallel
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Spot Mark Reader. SMR-2352H2-S reads 8 bits codes of Address Mark Plate SMG-2352S from a distance between 15mm and 35mm. SMR-2352H2-S outputs the code magnetized on SMG-2352S, when SMR-2352H2-S comes just over SMG-2352 S and the data is held till next SMG-2352S comes. The output data can be... [See More]
- Output: Digital Parallel
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V. GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The correlation between GS-108 and a... [See More]
- Output: Digital Parallel
- Operating Temperature: -10 to 60
- Axes: 2
- Measurement: Measures Direction