Copper / Copper Alloys Parts Washing Services
from Cascade Optical Corp.
SUBSTRATE CLEANLINESS: WITH THE ASSISTANCE OF A STATE OF THE ART ULTRASONIC CLEANING LINE AND. GREATER THAN 100 X MAGNIFICATION WE ARE ABLE TO REMOVE PARTICULATES. DOWN TO THE SUBMICRON LEVEL. OUR CLEAN ROOMS ARE ACTIVELY MONITORED. AS A CLASS 100 PPM. THE END RESULT IS A CLEAN AND PRISTINE OPTICAL... [See More]
- Material / Substrate: Titanium; Exotic Metals; Aluminum; Carbide; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals; Stainless Steel
- Capabilities: Stripping or Coating Removal; Ultrasonic Cleaning
- Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
- Services: Corrosion Inhibitors
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel
- Capabilities: Degreaser; Pickling or Chemical Deburring; Stripping or Coating Removal; Ultrasonic Cleaning
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
from SWD, Inc.
Clean Only. Clean & Oil. Clean & wax. Pickle & Oil. Solvent Clean. Strip Zinc. Strip Copper. Strip Organics. Strip Patch. Also Passivation, Black Oxide & Phosphate finishes [See More]
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Brass; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal
- Company Information: SWD Inc operates out of a 100,000 sq ft facility 6 days a week 24 hours a day. We specialize in high quality finishing and quick turn around times. In many cases we can have your parts ready to go in less than 24 hours.
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
from Peridot Corporation
Peridot offers Parts cleaning services in house as well as Passivation and electro-polishing. Aqueous based detergent, Alconox and citrisurf are a few of the cleaning agents we regularly employ in our operation. Heated ultrasonic tanks utilize the best in cavitational cleaning for blind holes and... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Sanitizing / Sterilization; Ultrasonic Cleaning
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Services: Research & Development; New or OEM Parts
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Ultrasonic Cleaning
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Superalloys; Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
- Capabilities: Degreaser; Mass Finishing (Tumbling / Vibratory); Stripping or Coating Removal
- Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
- Certifications: ISO 9001:2000
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel
- Capabilities: Burn-off or Thermal Cleaning; Immersion Cleaning; Ultrasonic Cleaning
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
from Anoplate Corporation
Anodizing Type I (Chromic). Anodizing Type II (Sulfuric). Anodizing Type III (Hardcoat). Anodizing Type 1C (Boric Sulfuric) [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
- Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Pickling or Chemical Deburring; Ultrasonic Cleaning
- Company Information: Anoplate offers metal finishing services including plating, various types of anodizing of light metals, conversion coatings such as passivate and phosphating, dry film lubrication, small lot painting, and vacuum impregnation.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; RoHS
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Chromium Nitride - Modified; Teflon; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Plasma Etching / Cleaning
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered