Two Component System Caulk, Grout, and Joint Compounds
from NCFI Polyurethanes
24-017 is a plural component, polyurea, crack sealing system developed for sealing cracks and joints in concrete and asphalt. This system can also be used for wood and masonry applications. This system can be machine processed or applied using various types of plural component caulking guns, and it... [See More]
- Cure / Technology: Two Component
- Chemical System: Polyethylene
- Type / Form: Sealant; Liquid
- Industry: Construction
from Rust-Oleum Corporation
Ideally suited to resist vibration, high torque loads & physical stresses [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type / Form: Leveling Filling; Liquid
- Composition: Filled
from Sherwin-Williams Protective & Marine Coatings
ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]
- Cure / Technology: Thermoset; Two Component
- Chemical System: Polyurethane
- Type / Form: Sealant; Pellets
- Composition: Unfilled
from Sauereisen, Inc.
Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid installation and clean up with potable water. The water cleanable feature of Aguapoxy No. 28 is designed... [See More]
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Type / Form: Sealant; Liquid; Powder
- Substrate Compatibility: Concrete, Masonry
from Henkel Corporation - Industrial
LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE ® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne potting, sealing... [See More]
- Cure / Technology: Two Component
- Chemical System: Silicone
- Type / Form: Liquid
- Viscosity: 45000