Flat / Bar Stock Elastomer and Rubber Shapes
2 Results
Urethane Bar -- AU-41 [1SQ 4880A ORANGE from Acrotech, Inc.]
from Reid Supply
from Reid Supply
Made from K-prene ® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length. Manufacturer Part... [See More]
- Form / Shape: Bar Stock or Rod Stock
- Length: 48
- Width / O.D.: 1
Square Ring Cord Stock
from Trim-Lok, Inc.
from Trim-Lok, Inc.
Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound. [See More]
- Form / Shape: Bar Stock or Rod Stock
- Thickness: 0.2500 to 0.7500
- Chemical System: EPDM
- Width / O.D.: 0.1250 to 0.7500