Computer Programmable Chart Recorders
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- User Interface: Front Panel; Computer Programmable
- Channels: 4
- Recorder Data Format: Circular
- Digital I/O Channels: 4
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Circular
- Channels: 4
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Circular
- Channels: 4
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Video
- Channels: 4
from ABB Measurement & Analytics
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]
- User Interface: Touch Screen; Computer Programmable
- Channels: 24
- Recorder Data Format: Video
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Digital I/O Channels: 16
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- User Interface: Front Panel; Computer Programmable
- Channels: 12
- Recorder Data Format: Video
- Sampling Frequency: 0.0080
from OMEGA Engineering, Inc.
The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature and relative humidity. Data points... [See More]
- User Interface: Front Panel; Computer Programmable
- Temperature: -4 to 284
- Accuracy: 3
- Humidity: 10 to 95
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- User Interface: Computer Programmable
- Application: Vehicular; Aerospace / Military
- Data Acquisition: Datalogger
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Digital I/O Channels: 16
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Channels: 12
- Recorder Data Format: Video
- Digital I/O Channels: 12
from OMEGA Engineering, Inc.
The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]
- User Interface: Front Panel; Computer Programmable
- Inputs: Temp. Prob
- Recorder Data Format: X-Y; Strip
- Temperature: -40 to 255
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]
- User Interface: Front Panel; Computer Programmable
- Inputs: Temp. Prob
- Recorder Data Format: X-Y; Strip
- Temperature: -40 to 255
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- User Interface: Front Panel; Computer Programmable
- Data Acquisition: Datalogger
- Recorder Data Format: X-Y; Video
- DC Voltage: 9 - 12 V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 8
- Digital I/O Channels: 20
from OMEGA Engineering, Inc.
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]
- User Interface: Front Panel; Computer Programmable
- Inputs: Thermocouple Input
- Recorder Data Format: Web Pages
- Computer Connection: Ethernet
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Digital I/O Channels: 16