Petroleum / Mineral Oil Specialty Fluids and Lubricants

17 Results
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 482
Ultragrade 15 Oil
from Edwards Vacuum

Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Viscosity Index: 38 to 104
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 0.8600 to 1.07
Energas NGA
from BP Lubricants North America

Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or zero ash grade is specified. [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Kinematic Viscosity: 105.0 to 123.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Engine Oil
  • Viscosity Index: 106 to 134
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Functional Oil -- Pacemaker® HV Oils
from CITGO Petroleum Corporation

CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Applications: Compressors
  • Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Mobilgrind™ Series -- 13
from Mobil Industrial Lubricants

Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
  • Kinematic Viscosity: 4.0
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.8300
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Industrial Gear Oil -- NanoLub® ISO-220EP
from Nanotech Industrial Solutions

NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Applications: Power Plants, Mining Equipment, Steel Mills and Cement Plants
  • Type / Function: Lubricant; Specialty, Proprietary or Other
  • Features: Extreme Pressure or Chemically Active
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Composition / Chemistry: Micro-dispersion; Petroleum or Mineral Oil
  • Specific Gravity: 1.4
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
  • Use Temperature: -22 to 2012
Honing Oil -- LP8X
from Sunnen Products Company

LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
  • Applications: Automotive or Transportation
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Synthetic Blend Vacuum Pump Oil -- Molykote® L-1668FG
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil; PAO / Polyalphaolefin
  • Kinematic Viscosity: 63.1
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 113
Honing Oil -- MAN-845
from Sunnen Products Company

MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Applications: Automotive or Transportation
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Vacuum Pump Oil -- Molykote® L-0610
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Kinematic Viscosity: 106.9
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 100
Honing Oil -- MB-30
from Sunnen Products Company

MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
  • Applications: General Purpose
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80