Synthetic / Semi-synthetic Specialty Fluids and Lubricants
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 0.9800
- Type / Function: Grease / Gel; Specialty, Proprietary or Other
- Dielectric Strength: 1.67E7
from Ellsworth Adhesives
Dow XIAMETER ™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts, and unusual configurations. It has high elongation, easy release, tear resistance, minimal... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Kinematic Viscosity: 55000.0
- Type / Function: Specialty, Proprietary or Other; KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit
- Specific Gravity: 1.14
from M&I Materials Limited
MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
- Kinematic Viscosity: 28.0
- Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.9700
from Edwards Vacuum
Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Viscosity Index: 25 to 160
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.88 to 1.9
from Dupont Molykote
Heat-curing dry film lubricant. APPLICATIONS. For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws, brake clips. Features. Good dry lubrication properties. Low coefficient of... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Organic Compound in Solvent
- Specific Gravity: 1.05
- Type / Function: Lubricant; Specialty, Proprietary or Other
- Use Temperature: -94 to 392
from Krytox™ Performance Lubricants
Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
- Kinematic Viscosity: 8.8 to 740.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.94
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Use Temperature: -150 to 250
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Applications: Bearings
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Aervoe Industries Incorporated
Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 0.6600
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: 40 to 110
from SantoLubes LLC
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
- Kinematic Viscosity: 370.0
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Pour Point: 39
from Saint-Gobain Surface Conditioning Group
AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 0.9500
- Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
- Flash Point: 200
from Bluestar Silicones USA Corp.
Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 1.03
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: -50 to 400
from Royal Purple, Ltd.
Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
- Viscosity Index: 123
from CIMCOOL
CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 1.1
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
- Pour Point: 16
from Mobil Industrial Lubricants
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Kinematic Viscosity: 30.0
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 140
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Perfluoropolyether (PEFE)
- Specific Gravity: 2
- Type / Function: Grease / Gel; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: 5 to 482
from Edwards Vacuum
DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
- Applications: Aggressive Environments
- Type / Function: Grease / Gel; Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Specific Gravity: 2
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -85 to 482
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Saint-Gobain Surface Conditioning Group
AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Specific Gravity: 1.12
- Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
- Flash Point: 300
from Royal Purple, Ltd.
Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
- Kinematic Viscosity: 46.0 to 100.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
- Viscosity Index: 104 to 117
from Edwards Vacuum
This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Viscosity Index: 4 to 2400
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.2
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Specific Gravity: 2
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -4 to 482
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Mist Lubricant
- Viscosity Index: 123
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil; PAO / Polyalphaolefin
- Kinematic Viscosity: 63.1
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 113
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
- Kinematic Viscosity: 683.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Assembly Lube
- Viscosity Index: 77
from Dupont Molykote
Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill products. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
- Kinematic Viscosity: 98.0
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 145
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Aluminum Complex or Soap Thickener
- Kinematic Viscosity: 126.0
- Type / Function: Grease / Gel; Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Grade / Approvals: FDA, NLGI Grade 1 1/2, USDA
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Para-Synthetic Lubricant
- Viscosity Index: 120
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec®
- Kinematic Viscosity: 15.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Synthetic Oil
- Viscosity Index: 115
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Fully Synthetic, Dynaglyde®
- Kinematic Viscosity: 460.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Severe Service Gear Oils
- Viscosity Index: 112
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Royal Purple, Ltd.
NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Ashless, Synthetic Molecules
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
- Viscosity Index: 130
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Royal Purple, Ltd.
Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 45.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Power Steering Fluid
- Viscosity Index: 187
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Royal Purple, Ltd.
Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor Oil
- Specific Gravity: 0.9450
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Royal Purple, Ltd.
Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
- Kinematic Viscosity: 68.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Reciprocating Air Compressor Oil
- Viscosity Index: 77