Zinc Plated Eye Nuts
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-10 Manufacturer... [See More]
- Finish: Zinc Plated; Self-Colored Zinc-Plated
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel; Carbon Steel
from Pentair, Inc.
". 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. M-CO[R], ERISTRUT[T] BRAND. WEIGHT 24 LB PER 100 PIECES. PACKAGING QUANTITY 50 PER BOX. FINISH/COATING ELECTROGALVANIZED ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. SWFF MODEL. " [See More]
- Finish: Galvanized; Zinc Plated
- Units: Inch
- Eye Shape: Round
- Inch: 3/8"
from PHD Manufacturing, Inc.
MALLEABLE IRON MATERIAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. WEIGHT 0.08 LB. WARRANTY 1 YEAR. FINISH/COATING ZINC ELECTROPLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. 30 MODEL [See More]
- Finish: Zinc Plated
- Units: Inch
- Material: Malleable Iron
- Inch: 3/8"
from Pentair, Inc.
". 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. M-CO[R], ERISTRUT[T] BRAND. WEIGHT 27 LB PER 100 PIECES. PACKAGING QUANTITY 50 PER BOX. FINISH/COATING ELECTROGALVANIZED ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. SWMF MODEL. " [See More]
- Finish: Galvanized; Zinc Plated
- Units: Inch
- Eye Shape: Round
- Inch: 3/8"