Metal Foil / Sheet Masking Tapes
from RS Components, Ltd.
Single-sided adhesive comprising a 50 µm aluminium film and an acrylic adhesive. Used mainly in the electrical equipment industry, but also for a wide range of other applications, such as: - Mounting of refrigeration coils. - General-purpose temperature insulation. - Sealing and repairing... [See More]
- Materials of Construction: Metal Foil
- Width: 1.97
- Adhesive: Acrylic
- Thickness: 0.0035
from Shenzhen You-San Technology Co., Ltd.
Introduction :. Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive,... [See More]
- Materials of Construction: Metal Foil
- Width: 0.3937 to 9.84
- Type: Single
- Color: Gold
from DigiKey
Aluminum Foil Tape Acrylic Adhesive Silver 4.00" (101.60mm) X 20' (6.1m) 6.7 yds [See More]
- Materials of Construction: Metal Foil
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0047
from Saint-Gobain Tape Solutions
CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications. Often find usage as a high performance masking tape [See More]
- Materials of Construction: Metal Foil
- Adhesive: Silicone
- Type: Single
- Thickness: 0.0080
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Materials of Construction: Metal Foil
- Adhesive: Silicone
- Type: Single
- Thickness: 0.0033
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Materials of Construction: Metal Foil
- Adhesive: Silicone
- Type: Single
- Thickness: 0.0045
from Saint-Gobain Tape Solutions
CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures, and prevents tape slippage after application. Applications: Plasma or... [See More]
- Materials of Construction: Metal Foil
- Adhesive: Silicone
- Type: Single
- Thickness: 0.0070 to 0.0110
from DeWAL
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves the overall performance under... [See More]
- Materials of Construction: Cloth / Fabric; Metal Foil; Silicone
- Adhesive: Silicone
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Materials of Construction: Metal Foil
- Adhesive: Pressure Sensitive; Silicone
- Type: Single; Adhesive Dots
- Width: 0.1250 to 6
from Daemar Inc.
Aluminum Foil Discs -. Description. These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame resistant,... [See More]
- Materials of Construction: Metal Foil
- Color: SILVER
- Width: 0.1250
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Materials of Construction: Metal Foil; Rubber
- Adhesive: Rubber; Silicone
- Type: Single
- Width: 1
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Materials of Construction: Metal Foil
- Adhesive: Pressure Sensitive; Silicone
- Type: Single
- Width: 0.1250 to 6
from Daemar Inc.
Lead Foil Discs -. Description. These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or... [See More]
- Materials of Construction: Metal Foil
- Color: METALIC