Mill Metal Files, Rasps, and Rifflers

4 Results
10 in. Bastard Cut Mill File -- 2920909
from Princess Auto Limited

10 in. Bastard Cut Mill File [See More]

  • Shape / Type: Flat; Mill
  • Cut Style / Teeth Type: Single Cut
  • Length: 10
  • Pattern & Cut: American - Bastard
Swiss Pattern Needle File Set with Handle, 7 Pieces -- 707476 [from General Tools]
from All-Spec Industries

The General Tools 707476 is a 6 piece Swiss pattern needle file set. General Tools 707476 Features: Versa-Grip ™ handle with locking screw chuck. Made from alloy steel and machined into distinctive shapes for various small scale and finishing applications. Files are 5-1/2 " long with 1/8... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Warding; Mill; Needle; Equaling; File Set?
  • Length: 5.5
Mill Files - Square Edges
from DME Company

Mill Files. Mill Files - Square Edges. Shape: Taper slightly in width. Sides and edges are single cut. Use: This is the most commonly used file in the U.S. It is suitable for quick removal of stock from plain surfaces. Works on all metals and plastics. [See More]

  • Shape / Type: Flat; Square; Mill; Equaling
  • Width / OD: 0.4375 to 1.34
  • Length: 4 to 14
  • Cut Style / Teeth Type: Single Cut
12 in. Bastard Cut Mill File -- 2920926
from Princess Auto Limited

12 in. Bastard Cut Mill File [See More]

  • Shape / Type: Flat; Mill
  • Cut Style / Teeth Type: Single Cut
  • Length: 12
  • Pattern & Cut: American - Bastard