Square Metal Files, Rasps, and Rifflers

27 Results
Files -- 1467327
from RS Components, Ltd.

RS PRO J58-206RS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 5.98
Files -- 1467328
from RS Components, Ltd.

RS PRO J58-208RS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 7.87
Files -- 1467329
from RS Components, Ltd.

RS PRO J58-210RS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 9.84
Files -- 1467330
from RS Components, Ltd.

RS PRO J58-212RS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 11.81
Files -- 1611484
from RS Components, Ltd.

RS PRO J58-206HRS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 5.91
Files -- 1611485
from RS Components, Ltd.

RS PRO J58-208HRS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 7.87
Files -- 1611486
from RS Components, Ltd.

RS PRO J58-210HRS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 9.84
Files -- 1611488
from RS Components, Ltd.

RS PRO J58-212HRS File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second cut
  • Length: 11.81
Files -- 1923689
from RS Components, Ltd.

RS PRO J58-108H File [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Bastard
  • Length: 7.87
  • Pattern & Cut: American - Bastard
Files -- 2216175 [LAC-16 from SAM Outillage]
from RS Components, Ltd.

SAM LAC-16 File [See More]

  • Shape / Type: Square; Square
  • Length: 6.3
Files -- 2257396 [1719BMA8/Q from BETA UTENSILI SPA]
from RS Components, Ltd.

LIME BM QUADRE MEZZODOLCI BM 8" A/Q [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Second
  • Length: 7.87
Files -- 2257426 [1719BMD8/Q from BETA UTENSILI SPA]
from RS Components, Ltd.

LIME BM QUADRE BASTARDE 8" BMD8/Q [See More]

  • Shape / Type: Square; Square
  • Cut Style / Teeth Type: Rough
  • Length: 7.87
Gesswein Heavy-Duty Diamond Hand Files -- 241-0735
from Gesswein Co., Inc.

Heavy-duty diamond hand files with square shanks to use by hand or with handles. [See More]

  • Shape / Type: Square
  • Length: 8.46
Hand File -- 1-160-04-1-0
from Snap-on Industrial Brands

TAPER TYPE. 4 INCH BLADE LENGTH. 11/64 INCH BLADE WIDTH. 4 BLADE LENGTH - DECIMAL. 4 BLADE LENGTH - FRACTIONAL. SQUARE SHAPE. 11/64 INCH BLADE THICKNESS. DOUBLE CUT TYPE. BASTARD COARSENESS. SANDVIK. BRAND. TEETH PER INCH 43. WEIGHT 0.5 OZ. BLADE LENGTH - DECIMAL - UOM IN. 160 MODEL [See More]

  • Shape / Type: Square
  • Width / OD: 0.1719
  • Length: 4
  • Cut Style / Teeth Type: Double Cut (Cross Cut)
Finishing/Polishing Equipment -- Die Sinkers' Rifflers
from DME Company

Die Sinkers' Rifflers. Exceptional Quality Swiss Die Sinkers' Rifflers are made of chrome alloy steel in the tradition of superior craftsmanship for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 6
Swiss Pattern Needle File Set with Handle, 7 Pieces -- 707476 [from General Tools]
from All-Spec Industries

The General Tools 707476 is a 6 piece Swiss pattern needle file set. General Tools 707476 Features: Versa-Grip ™ handle with locking screw chuck. Made from alloy steel and machined into distinctive shapes for various small scale and finishing applications. Files are 5-1/2 " long with 1/8... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Warding; Mill; Needle; Equaling; File Set?
  • Length: 5.5
Gesswein® Diamond Needle Files -- 240-2142
from Gesswein Co., Inc.

These premium quality diamond files are made from 100% synthetic diamonds, which guarantee your receiving the very best long-lasting files. All blanks are precision-made of high-strength steel. High-density, wear-resistant plating enables total usage of diamond crystals. Diamonds are selected to... [See More]

  • Shape / Type: Square
  • Length: 5.5
Hand File -- 1-160-06-1-2
from Snap-on Industrial Brands

TAPER TYPE. 6 INCH BLADE LENGTH. 15/64 INCH BLADE WIDTH. 6 BLADE LENGTH - DECIMAL. 6 BLADE LENGTH - FRACTIONAL. SQUARE SHAPE. POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL. 15/64 INCH BLADE THICKNESS. DOUBLE CUT TYPE. BASTARD COARSENESS. SANDVIK. BRAND. TEETH PER INCH 33. [See More]

  • Shape / Type: Square
  • Width / OD: 0.2344
  • Length: 6
  • Cut Style / Teeth Type: Double Cut (Cross Cut)
Finishing/Polishing Equipment -- Heavy-Duty Moldmakers' Rifflers
from DME Company

Heavy-Duty Moldmakers' Rifflers. These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out " cavities in molds or die cast dies. Because of their length (12 inches), they provide ample surface to grasp and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 12
Warding File Set with Wooden Handles, 6 Piece -- 120P [from CK Tools]
from All-Spec Industries

The CK Tools T0120P consist of a range of top quality files manufactured from special file steel, cut and fully hardened to C.K.'s stringent standards. Each complete file is fitted with safety handle which has a hard outer shell surrounding a softer inner core. CK Tools T0120P Features: Used... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Warding; Hand / Pottance; File Set?
  • Cut Style / Teeth Type: Single Cut; Double Cut (Cross Cut)
  • Length: 4
Gesswein® Diamond Rifflers -- 240-3225
from Gesswein Co., Inc.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This... [See More]

  • Shape / Type: Square
  • Length: 6
Hand File -- 2-303-14-2-0
from Snap-on Industrial Brands

TAPER TYPE. 5-1/2 INCH BLADE LENGTH. 5.5 BLADE LENGTH - DECIMAL. 5-1/2 BLADE LENGTH - FRACTIONAL. SQUARE SHAPE. INSTRUMENT MAKING, WATCH MAKING, GOLDSMITH, METAL WORKING APPLICATION. DOUBLE CUT TYPE. SMOOTH COARSENESS. SANDVIK. BRAND. FOR POLISHING. TEETH PER INCH 86. WEIGHT 0.2 OZ. BLADE LENGTH -... [See More]

  • Shape / Type: Square
  • Cut Style / Teeth Type: Double Cut (Cross Cut)
  • Length: 5.5
  • Pattern & Cut: American - Smooth Cut
Finishing/Polishing Equipment -- Silversmiths' Rifflers
from DME Company

Silversmiths' Rifflers. These Swiss Quality Precision Silversmiths' Rifflers are made of chrome alloy steel for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 7
Finishing/Polishing Equipment -- Steel Files
from DME Company

Steel Files. Swiss Pattern. Precision-cut and made of high-quality steel. All are available in either "00 " or "01 " cut and have 1/8 shanks. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval
  • Width / OD: 0.0450 to 0.4000
  • Length: 3.5 to 4
  • Pattern & Cut: Swiss - 00 (optional feature); Swiss - 1 (optional feature)
Mascot Needle Files
from DME Company

Mascot Needle Files. High Quality Needle Files. Economical, Swiss single-cut files do not clog as easily as double-cut. Overall length 5 1/2 ", Smooth cut only. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Needle; Equaling
  • Cut Style / Teeth Type: Single Cut
  • Length: 5.5
  • Pattern & Cut: American - Smooth Cut
Mill Files - Square Edges
from DME Company

Mill Files. Mill Files - Square Edges. Shape: Taper slightly in width. Sides and edges are single cut. Use: This is the most commonly used file in the U.S. It is suitable for quick removal of stock from plain surfaces. Works on all metals and plastics. [See More]

  • Shape / Type: Flat; Square; Mill; Equaling
  • Width / OD: 0.4375 to 1.34
  • Length: 4 to 14
  • Cut Style / Teeth Type: Single Cut
Tell Needle Files
from DME Company

Tell Needle Files. High Quality Needle Files. Economical, Swiss single-cut files do not clog as easily as double-cut. Overall length 5 1/2 ", Medium or Fine cut. [See More]

  • Shape / Type: Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
  • Cut Style / Teeth Type: Single Cut
  • Length: 5.5
  • Pattern & Cut: Medium (optional feature); Fine (optional feature)