Electronics / RF-Microwave Silicon Carbide and Silicon Carbide Ceramics

4 Results
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Powder, Grain or Grog
Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]

  • Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Dielectric Strength: 1.70E7
Ceramic Components for Ion Implant Equipment
from CoorsTek

From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]

  • Applications: Electronics or semiconductors; Ion Implant Equipment
  • Shape / Form: Custom Shape
  • Composition: PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Density: 3.6 to 3.95
  • Max Use Temperature: 1200 to 1650
  • Performance Features: Porous material