Structural Ceramic Sheets and Boards

3 Results
Refractory Sheet Type RSLE-57 -- HM01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation; Structural; Thermal Applications
  • Width / OD: 36.02
  • Length: 24.02
  • Thickness: 0.1181
Structural Insulating Board -- CS85
from BNZ Materials, Inc.

Developed to be a high temperature replacement for asbestos Transite [See More]

  • Applications: Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
  • Width / OD: 96
  • Length: 48
  • Thickness: 0.2500 to 3
MACOR® Glass-Ceramic Sheets -- 3" Length MACOR Sheet
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
  • Width / OD: 3 to 12
  • Length: 3
  • Thickness: 0.1250 to 2