Data Storage Motor Test Equipment
from PdMA Corporation
The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
- Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
- Form Factor: Mobile
- Input Voltage: 250 to 5000
from Microtest Corporation
The 6920 motor rotor test system collocates the multi-channel special fixture of the 6905 and the 6920 and the 6908 24/48 could integrate the testing problems together in one time. It serves as an edged tool of inspection to engineering, quality control and manufacturing sectors. Applications... [See More]
- Features: Storage
- Operating Humidity: 20 to 90
- Form Factor: Stand Alone / Bench
- Operating Temperature: 10 to 40
from PdMA Corporation
MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
- Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
- Form Factor: Mobile
- Input Voltage: 250 to 5000
from Microtest Corporation
The 6910 motor stator test system collocates the MT-6910 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 8 channels. The testing projects include the DC resistance tests which may detect the errors of copper... [See More]
- Features: Storage
- Operating Humidity: 20 to 90
- Form Factor: Stand Alone / Bench
- Operating Temperature: 10 to 40
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results
- Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
- Form Factor: Mobile
- Input Voltage: 0.0 to 600
from Microtest Corporation
The 6913 motor stator test system collocates the MT-6913 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 13 channels. The testing projects include the DC resistance tests which may detect the errors of copper... [See More]
- Features: Storage
- Operating Humidity: 20 to 90
- Form Factor: Stand Alone / Bench
- Operating Temperature: 10 to 40