Full Load Amps Motor Test Equipment
1 Result
On-Line Electric Motor Analyzer -- EMAX
from PdMA Corporation
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
- Input Voltage: 0.0 to 600
- Form Factor: Mobile
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results