Fluid / Oil Anti-seize Compounds
from Dupont Molykote
Heat cure coating for high loads with good corrosion protection and very good chemicals resistance. MOLYKOTE ® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When applied to metal surfaces it forms an extremely adherent, dry film with excellent... [See More]
- Type: Fluid / Oil; Micro-dispersion; Anti-Friction Coating
- Specific Gravity: 1.1
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -94 to 716
from TFC Ltd.
C5-A ® Loctite ® 8007 aerosol Loctite ® 8008 brush top Loctite ® 8065 stick. Copper based Anti-Seize, for screws, nuts, pipes, heat exchangers etc. Typical applications: exhaust bolts, brake calliper bolts. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Water Soluble / Emulsion
from Henkel Corporation - Industrial
Loctite ® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400 °F (1315 °C). [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from TFC Ltd.
Loctite ® 8009 brush top. Metal free Anti-Seize providing a long term lubrication on all metals including stainless steel and titanium. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.9000
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 750
from Henkel Corporation - Industrial
Metal-free anti-seize lubricant in a brush top form with graphite and calcium fluoride. NLGI Grade of 1. LOCTITE ® LB 8009 is a metal-free anti-seize lubricant with graphite and calcium fluoride in a brush top form. Provides outstanding lubrication to all metals including stainless steel,... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
- Functions: Lubricant
- Features: Chemical Resistant, Conductivity: Electrically Conductive, Copper Free, Metal Free, Performance: High Performance, Temperature Resistant
from TFC Ltd.
Loctite ® 8012 brush top. MoS2 assembly paste ensures maximum lubricity, gives good resistance to extremely high loads and is ideal for protection of parts during running in or cold start. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.01
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
from Henkel Corporation - Industrial
Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE ® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
- Functions: Lubricant
- Features: Halogen: Low Halogen, Nickel Based, No Mix, Purity: High Purity, Temperature: High Temperature
from TFC Ltd.
Loctite ® 8013 brush top. High purity metal free Anti-Seize with excellent chemical resistance. Recommended for stainless steel. Ideal for use in the nuclear industry. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber stock. It... [See More]
- Type: Fluid / Oil; Micro-dispersion
- Specific Gravity: 1.01
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Water Soluble / Emulsion
from Henkel Corporation - Industrial
LOCTITE ® Pre-Applied Anti-Seize, preapplied, "dry" lubricant used to prevent galling and corrosion of metals, especially stainless steel and aluminum. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from TFC Ltd.
Loctite ® 8014 can. Food grade metal free Anti-Seize. Recommended for stainless steel components, and can be used in wet environments. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents. [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.01
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Water Soluble / Emulsion
from TFC Ltd.
Loctite ® 8023 brush top. Anti-Seize with ultimate wash out resistance. Suitable for use on stainless steel. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.8300
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
from TFC Ltd.
Loctite 8040 Freeze and Release. Releases rusted, corroded and seized components by the shock – freezing effect. Wick directly into the rust by capillary action. Released parts remain lubricated and protected from corrosion [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethylene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a low coefficient of friction. [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.02
- Functions: Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
from TFC Ltd.
Loctite ® 8150 can Loctite ® 8151 aerosol Loctite ® 8060 stick. Aluminium based Anti-Seize for screws, nuts, pipes, heat exchangers etc. Typical applications: wheel to hub connection. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.02
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 750
from TFC Ltd.
Loctite ® 8154 aerosol Loctite ® 8155 can. MoS2 assembly paste which is ideal for slow moving or static assemblies. Prevents press fits from galling or seizing and can reduce the risk of wear during start up. [See More]
- Type: Fluid / Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.32
- Functions: Lubricant; Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 550