Lead Screw Lead Screws and ACME Screws

68 Results
1- 3/8-16 Mounting Thread Flange mount made from Aluminum Alloy 6062-T6 -- AB250F-075
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 2.5
  • Component Type: Nut Only
Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 -- Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks
from FAULHABER MICROMO

Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.0472
  • Design: Metric Design Arrangement
Lead Screws -- 8625272
from RS Components, Ltd.

Steel Lead Screw 10 x 2 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 39.37
Lead Screw Nut -- Model DC/DCM
from THK America, Inc.

The Screw Nut is a sliding feed nut compatible with the standards for a 30-degree trapezoidal screw thread. Formed by die-casting special bearing alloy of superb abrasion resistance, it is an inexpensive high precision product. [See More]

  • Screw Type: Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Assembly
  • Design: Metric Design Arrangement
1-10 ACME LAD Screw with 1 Start and a lead of 0.1", Manufactured from Bronze SAE 660 -- AB20BN-10010
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Length: 1.5
  • Component Type: Nut Only
  • Screw O.D.: 1.5
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 -- Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks
from FAULHABER MICROMO

Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.0630
  • Design: Metric Design Arrangement
Lead Screws -- 8625281
from RS Components, Ltd.

Steel Lead Screw 12 X 3 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.4724
  • Length: 39.37
1-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1" -- AB21SN-10010
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Length: 1.5
  • Component Type: Nut Only
  • Screw O.D.: 1.5
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 -- Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks
from FAULHABER MICROMO

Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.0787
  • Design: Metric Design Arrangement
Lead Screws -- 8625288
from RS Components, Ltd.

Steel Lead Screw 16 X 4 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.6299
  • Length: 39.37
1/2-10 Flanged Mounted ACME Nuts with 2 Starts and 0.2" lead -- AB29FT-50102
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Length: 1.5
  • Component Type: Nut Only
  • Screw O.D.: 0.7500
Direct Drive Linear Actuators: Series M3 x 0,5 x L1 -- Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks
from FAULHABER MICROMO

Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.1181
  • Design: Metric Design Arrangement
Lead Screws -- 8625290
from RS Components, Ltd.

Steel Lead Screw 20 X 4 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.7874
  • Length: 39.37
1/4-16 Thread with 1 Start and a lead of 0.063", Made from Self-lubricating Turcite® X -- AB23FT-25161
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Dynamic Load Rating: 3.8
  • Component Type: Nut Only
  • Static Load Rating: 4.2
Lead Screws -- 8625294
from RS Components, Ltd.

Steel Lead Screw 22 X 5 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.8661
  • Length: 39.37
Acetal with PTFE 1-10 Thread, 1 Start Anti - Backlash Supernut with a lenth of 2.500/3.00" -- AB22SN-10010AB
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Length: 2.5 to 3
  • Component Type: Nut Only
  • Screw O.D.: 1.75
Lead Screws -- 8625297
from RS Components, Ltd.

Steel Lead Screw 18 X 4 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.7087
  • Length: 39.37
Acme screw, 1" diameter, 0.10" lead, 2 Feet length -- AB11SA-100102
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Acme Screw; Lead Screw
  • Length: 24
  • Component Type: Screw Only
  • Screw O.D.: 1
Lead Screws -- 8625301
from RS Components, Ltd.

Stainless Lead Screw 12 X 3 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.4724
  • Length: 39.37
Flaned Advanced Anti-Backlash Supernut with 0.05" lead,1 Start ACME Lead Screw nut. -- AB27FT-25201AB
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Lead Screw
  • Length: 1.18
  • Component Type: Nut Only
  • Screw O.D.: 0.6400
Lead Screws -- 8625304
from RS Components, Ltd.

Steel Lead Screw 24 X 5 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.9449
  • Length: 39.37
Lead Screws -- 8625307
from RS Components, Ltd.

Stainless Lead Screw 10 X 2 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 39.37
Lead Screws -- 8625313
from RS Components, Ltd.

Stainless Lead Screw 16 X 4 Thread X 1m [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.6299
  • Length: 39.37
Lead Screws -- 8854947 [DST-LS-6.35x2.54-R-300-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x2.54 300mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 11.81
Lead Screws -- 8854956 [DST-LS-6.35x25.4-R-300-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x25.4 300mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 11.81
Lead Screws -- 8854959 [DST-LS-10x12-R-300-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 10x12 300mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 11.81
Lead Screws -- 8854971 [DST-LS-6.35x2.54-R-500-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x2.54 500mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 19.69
Lead Screws -- 8854975 [DST-LS-6.35x25.4-R-500-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x25.4 500mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 19.69
Lead Screws -- 8854984 [DST-LS-10x12-R-500-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 10x12 500mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 19.69
Lead Screws -- 8854987 [DST-LS-10x25-R-500-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 10x25 500mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 19.69
Lead Screws -- 8855007 [DST-LS-6.35x2.54-R-1000-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x2.54 1000mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 39.37
Lead Screws -- 8855019 [DST-LS-6.35x25.4-R-1000-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 6.35x25.4 1000mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.2500
  • Length: 39.37
Lead Screws -- 8855025 [DST-LS-10x12-R-1000-ES from igus® inc.]
from RS Components, Ltd.

Dryspin(R) Lead Screw 10x12 1000mm [See More]

  • Screw Type: Lead Screw
  • Screw O.D.: 0.3937
  • Length: 39.37
Hydrostatic Lead Screws And Bearings
from HYPROSTATIK Schönfeld GmbH

Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation. no loss of precision, even during long-term use at full load and maximum speed. no friction at low speeds. no friction force backlash when the direction of rotation changes. [See More]

  • Screw Type: Lead Screw
  • Design Features: Zero-Backlash Design
  • Component Type: Screw Assembly
Ball Nut -- BN063R020S
from Joyce/Dayton Corp.

Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]

  • Screw Type: Ball Screw; Lead Screw
  • Design: English Design Arrangement
  • Component Type: Nut Only
Acme Lead Screw -- 1/4-16-1
from Noll, Inc.

Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Screw Type: Acme Screw; Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: English Design Arrangement
ANTI-BACKLASH LEAD SCREWS -- HTSP10ABS4-36
from W.M. Berg

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel. Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4". [See More]

  • Screw Type: Lead Screw
  • Length: 36
  • Design: English Design Arrangement
  • Screw Lead: 2
Stock Lead Screw -- S10-48
from Wedin International, Inc.

Wedin is the source for ball screws. We have the. ability to handle any of your production needs, from. high volume runs, to the most unique, one-of-a-kind. assembly. Standard or metric, we have what you are. looking for in a ball screw. Running two to three. shifts seven days a week, we have the... [See More]

  • Screw Type: Lead Screw
  • Design: English Design Arrangement
  • Component Type: Screw Only
  • Length: 63
NRS Roller Screw and Cylindrical Nut -- NRS 30x10
from Nook Industries, Inc.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw. [See More]

  • Screw Type: Lead Screw; Roller Screw
  • Design: Metric Design Arrangement
  • Component Type: Screw Assembly
  • Length: 3.9
Anti-backlash Thread Nut
from igus® inc.

Anti-backlash* thread nuts. Lead screw nuts with reduced axial clearance. Continuously self-adjusting. Self-lubricating and quiet. Sleeve and flange series available. Material: iglide ® J. Industries: Packaging, medical, semiconductor industry, laboratory equipment. *Backlash refers to the axial... [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.7874 to 1.89
Precision Threaded Spindle -- 81 12 050
from ATLANTA Drive Systems, Inc.

Trapezoidal-thread spindles and nuts. Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless... [See More]

  • Screw Type: Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: Metric Design Arrangement
Metric (Trapezoidal) Screw Assembly TR 20 - 5 Single Lead Trapezoidal
from Joyce/Dayton Corp.

Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support,... [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Screw Assembly
  • Length: 144
Metric Lead Screw -- M2.0 X .40
from Noll, Inc.

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Screw Type: Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: Metric Design Arrangement
Counter Rotating Leadscrew -- DryLin®
from igus® inc.

Lead screws with right-hand and left-hand threads provide design engineers with additional design freedom and frequently reduce costs because a second lead screw control incl. a second drive is not needed. With the exception of a few millimeters in the center of the lead screw, the entire length can... [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Screw Only
  • Length: 1.55 to 3.1
UNV Lead Screw -- 1/4-20 UNC 2A
from Noll, Inc.

Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Screw Type: Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: English Design Arrangement
Cylindrical Leadscrew
from igus® inc.

Up to 100 mm stroke in a rotation lubricant free and wear resistant. For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock. Self-lubricating. Wear resistant for maximum service life. Material of the nuts: iglide ® J [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.4700 to 1.42
Cylindrical Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut, Cylindrical [See More]

  • Screw Type: Lead Screw
  • Component Type: Nut Only
Cylindrical Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut, Cylindrical [See More]

  • Screw Type: Lead Screw
  • Component Type: Nut Only
Cylindrical Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut, Cylindrical [See More]

  • Screw Type: Lead Screw
  • Component Type: Nut Only
Cylindrical Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut, Cylindrical [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Static Load Rating: 3.79 to 124
Flange Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut J350 with Flange [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.5900 to 1.73
Flange Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut J with Flange [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.5900 to 1.73
Flange Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut A180 with Flange [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.5900 to 1.73
Flange Leadscrew Nut -- DryLin®
from igus® inc.

Dryspin ® - Lead Screw Nut R with Flange [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.5900 to 1.73
Flanged Steep Thread Nut
from igus® inc.

Up to 100 mm stroke in a rotation lubricant free and wear resistant. For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock. Self-lubricating. Wear resistant for maximum service life. Material of the nuts: iglide ® J [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.5900 to 1.38
High Helix Leadscrew -- Dryspin®
from igus® inc.

dryspin ® high helix lead screw made from stainless steel, rolled. Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm. dryspin ® high helix lead screw made of aluminium. Rolled and tribo-optimised coating of EN AW 6082 material, lightweight and non-magnetic [See More]

  • Screw Type: Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: English Design Arrangement; Metric Design Arrangement
Leadscrew Nut
from igus® inc.

Self-lubricating. iglide ® J high performance plastic. Installation without additional rework. Ideal torque transmission through form fit. Typical application areas: Heavy duty applications, applications with fixed stop [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.7900 to 2.36
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of HTS Linear Modules, Rectangular [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]

  • Screw Type: Lead Screw
  • Length: 1.18
  • Component Type: Nut Only
Leadscrew Nut -- DryLin®
from igus® inc.

Reduction of radial loads. Compensation of tolerances. Fast feeds. Continuous angle adjustment [See More]

  • Screw Type: Lead Screw
  • Design: English Design Arrangement; Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 1.02
Leadscrew Nut -- DryLin®
from igus® inc.

10 new standard nuts made from iglide ® J. Self-lubricating. Twice the stroke of conventional trapezoidal lead screw nuts. Matching lead screws available from stock [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.9400
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]

  • Screw Type: Lead Screw
  • Length: 0.7874
  • Component Type: Nut Only
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of HTS Linear Modules, Flanged [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 1.34
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]

  • Screw Type: Lead Screw
  • Length: 1.57
  • Component Type: Nut Only
Leadscrew Nut -- DryLin®
from igus® inc.

Reduction of radial loads. Can be conveniently screw-mounted from above. Compensation of tolerances. Continuous angle adjustment [See More]

  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.3900
Leadscrew Nut -- DryLin®
from igus® inc.

DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]

  • Screw Type: Lead Screw
  • Length: 1.02
  • Component Type: Nut Only
Leadscrew Nut -- Dryspin®
from igus® inc.

For spindle adjustments which require especially quiet running and zero play, in addition to zero lubrication, and which have to be cost-effective at the same time, the new DryLin ® lead screw nuts with camber offer the ideal solution. Available for self-locking trapezoidal threads as well as... [See More]

  • Screw Type: Lead Screw
  • Design: English Design Arrangement; Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.1600 to 0.1900
Leadscrew Nut -- Dryspin®
from igus® inc.

With their properties optimized to the plastic nut and lead screw, dryspin ® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin ® lead screw nuts with zero... [See More]

  • Screw Type: Lead Screw
  • Design: English Design Arrangement; Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 1.22 to 1.85