Frequency Counter Digital Counters
from Fargo Controls, Inc.
The RS Series are panel mount Tachometers / Line Speed meters. Their programmable scaling makes them capable of displaying RPM, frequency and line speed as well other units of rate or flow. FEATURES: Low cost. Easy to read led display. Screw terminal connections. Small panel footprint. Programmable... [See More]
- Functions: Frequency Meter; Ratemeters (Tachometers); RPM, line speed
- Direction: Up Count
- Number of Functions: Multi
- Reset: None
from RS Components, Ltd.
Red LED Display Line Frequency Monitor [See More]
- Functions: Frequency Meter
- Number of Digits: 4
- Display Type: Led
- Digit Height: 0.2992
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Functions: Pulse Counter; Frequency Meter
- Maximum Count Frequency: 600
- Number of Functions: Multi
- Number of Input Channels: 2
from Stanford Research Systems, Inc. (SRS)
The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium timebase. ·... [See More]
- Functions: Frequency Meter
- Display Type: LED
- Number of Functions: Single
- Number of Digits: 16
from Simpson Electric Company
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from... [See More]
- Functions: Frequency Meter
- Number of Digits: 4 to 6
- Display Type: LED
- Programming: Keypad