Position Indicator Digital Counters
from Specialty Product Technologies
The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the high alarm value. [See More]
- Functions: Position Indicator
- Number of Digits: 5
- Display Type: LED
- Programming: Keypad; Computer Programmable
from Specialty Product Technologies
The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost position... [See More]
- Functions: Count Totalizer; Position Indicator
- Display Type: LED
- Direction: Up Count
- Number of Digits: 5
from Specialty Product Technologies
The A103 Preset Counters are amazingly compact in size and low in cost, with a full complement of popular features. In addition to the preset counter models shown here, the A103 series also includes matching indicators for count-totalizing, timing, and rate/speed metering, as well as preset-timer... [See More]
- Functions: Count Totalizer; Position Indicator; Ratemeters (Tachometers)
- Reset: Remote; Manual
- Direction: Bi-directional Counter
- Display Type: LCD; Backlit/LCD