Torque Force and Torque Instruments

45 Results
Torque Meter -- PCE-TM 80
from PCE Instruments / PCE Americas Inc.

Digital Torque Meter PCE-TM 80. meter to determine the “torque moment ” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution. The Digital Torque Meter PCE-TM 80 with external sensor to... [See More]

  • Type: Torque
  • Torque Accuracy: 1.5
  • Rated Torque: 13.01 to 13.02
  • Output: Digital Serial
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm -- MTT03C-100
from Mark-10 Corporation

Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a... [See More]

  • Type: Torque
  • Special Type: Handheld; Portable
  • Rated Torque: 102
Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm -- MTT01-100
from Mark-10 Corporation

Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum... [See More]

  • Type: Torque
  • Output: Frequency
  • Rated Torque: 102
  • Sampling Frequency: 7000
Model M3I - Force/torque indicator, 110V -- M3I
from Mark-10 Corporation

The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the indicator, allowing for... [See More]

  • Type: Force / Weight / Load; Torque
  • Sampling Frequency: 2000
  • Output: Digital Serial
Model M5I - Force/torque indicator, 110V -- M5I
from Mark-10 Corporation

The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the... [See More]

  • Type: Force / Weight / Load; Torque
  • Sampling Frequency: 7000
  • Output: Frequency
Model M7I - Force/torque indicator, 110V -- M7I
from Mark-10 Corporation

The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the indicator,... [See More]

  • Type: Force / Weight / Load; Torque
  • Sampling Frequency: 14000
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm -- MTT05-100
from Mark-10 Corporation

Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation... [See More]

  • Type: Torque
  • Output: Frequency
  • Rated Torque: 102
  • Sampling Frequency: 7000
Torque tool tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm -- MTT02-100
from Mark-10 Corporation

Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8 ” square receptacle accepts common bits... [See More]

  • Type: Torque
  • Output: Frequency
  • Rated Torque: 102
  • Sampling Frequency: 7000
Torque Meter, W/ RS232 -- TQ-8800
from REED-Direct

Peak, Data hold, Zero, Min/Max and Fast/ Slow functions. RS232 & USB output. Auto shut off and low battery indicator. Carrying case included [See More]

  • Type: Torque
  • Output: Digital Serial
  • Rated Torque: 13.01
  • Features: Peak Hold
Digital Rotating Torque Sensor -- TQ514
from OMEGA Engineering, Inc.

The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and amplified to a ±5 Vdc analog signal. This system reduces noise and allows for higher operating speeds. An... [See More]

  • Type: Torque
  • Output: Analog Voltage
  • Rated Torque: 3.12 to 2000
  • Operating Temp: -40 to 185
Torque Checkers -- DLT1173A
from Nitto Kohki U.S.A., Inc.

Features. Helps keep your screwdrivers torque properly tuned. Measured data is stored even after the power is turned off to prevent any data loss. Energy saving type with AUTO POWER OFF function after being unused for 10 minutes. Verified torque accuracy of +/- 0.5 % [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 0.1300 to 13.3
  • Output: Analog Voltage; Digital Serial
Process Instrumentation, Weight Measurement, Weighing Electronics, Al 2xSG 4-/6 wire HS
from Siemens Process Instrumentation

The Al 2xSG 4-/6-wire HS analog input module is the optimal solution when fast measurements are required for sensors based on strain gauge full bridges. The compact design optimizes your use of cabinet space. The fast sampling rate of the Al 2xSG 4-/6-wire HS analog input module enables quick... [See More]

  • Type: Force / Weight / Load; Torque
  • Channels: 2
  • Sensor Interfaces: Strain Gauge
  • Special Type: Modular
INTELLIGENT IMPACT WRENCH TORQUE TESTER -- KTM-IWT50/KTM-IWT400
from Loover Industrial Co., Ltd.

Patented design for testing various power type impact wrench, oil pulse impact wrench, shut off impact wrench, non shut off impact wrench and manual wrench. •Can set peak value sampling time (0 - 99 sec.) •Can set sampling time after peak detected •Double displays to show peak and... [See More]

  • Type: Torque
  • Torque Accuracy: 10.0
  • Rated Torque: 0.0 to 3540
  • Display Type: Digital Numerical Display
Child-Resistant Closure Tester
from Mecmesin Corporation

Simultaneous display of top-load & release torque. Accurate digital force gauge & torque transducer. Test to international standards. Mains or battery-powered. RS232 output for easy export of results. Multiple measurement units: N, kgf, ozf, mN.m, N.m, lbf.in, etc. Compatible with Emperor... [See More]

  • Type: Torque
  • Load Accuracy: 1.0
  • Rated Load: 112
  • Rated Torque: 88.5
Torque Measurement Device -- ME 5000
from DEPRAG, Inc.

The mobile and compact measurement device ME 5000 with integrated battery allows torque measurement independent of location or power supply. E.g. ideal to ascertain a screwdriver ’s optimal setting value directly on the assembly station. A docking station and battery charger are included with... [See More]

  • Type: Torque
  • Output: Digital Serial; Other Digital
  • Sensor Interfaces: Strain Gauge; Piezoelectric
  • Special Type: Portable; Battery Powered
DTT-10 Digital Torque Tester -- 66701
from ASG, Division of Jergens, Inc.

0.2% full scale accuracy. Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise. LCD display graphics. 17 hour battery life. Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft. Commincations: Mini USB to USB and RS-232. 3 Modes of Operation: Track,... [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 8.85 to 88.5
MODEL 920 W/10 LIMIT SETS -- 080920-02000
from PCB Piezotronics, Inc.

Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap. For more information on RS Technologies Fastener Assembly products and applications, please visit:... [See More]

  • Type: Force / Weight / Load; Torque
  • Special Type: Portable
Harsh Environment Torque Measurement Instrument -- 43217
from Norbar Torque Tools, Inc.

The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the... [See More]

  • Type: Torque
  • Output: Digital Serial
  • Torque Accuracy: 0.5
  • Features: Limits Set Points; Peak Hold; Controller; Biaxial measurement
Digital Torque Meter -- HHTQ88
from OMEGA Engineering, Inc.

The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this instrument almost... [See More]

  • Type: Torque
  • Torque Accuracy: -1.5 to 1.5
  • Rated Torque: ? to 13.02
  • Output: Digital Serial
Torque Meter -- KTM-15/150/250/1000
from Loover Industrial Co., Ltd.

Features: The torque meters are directly produced in Japan, authorized by Kilews Industrial Co., Ltd. ODM. Each product will be provided with an Adjustment Certificate and one year Warranty covering normal use. Take Note! These measuring instruments should not be used for testing pneumatic... [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 0.0177 to 221
  • Output: Digital Serial
Digital Torque Tester -- Orbis
from Mecmesin Corporation

For basic, low-level torque tests up to 6N.m, the Orbis provides a reliable and accurate solution. The unit boasts a number of useful features designed to maximise usability, making clockwise and counter-clockwise measurements very easy and quick tasks to undertake. [See More]

  • Type: Torque
  • Special Type: Portable
  • Rated Torque: 53.1
  • Display Type: Digital Numerical Display
DTT-200 Digital Torque Tester -- 66705
from ASG, Division of Jergens, Inc.

0.2% full scale accuracy. Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise. LCD display graphics. 17 hour battery life. Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft. Commincations: Mini USB to USB and RS-232. 3 Modes of Operation: Track,... [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 177 to 1770
Torque Measurement Instrument Pro-Test 60 Series 2 -- 43218
from Norbar Torque Tools, Inc.

Based on the outstanding success of the original Professional Torque Tester and combining the simplicity of the TTT and TST, the Pro-Test Series 2 is offered as the most comprehensive torque wrench tester on the market today. [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 0.0 to 531
  • Output: Digital Serial
HANDHELD DIGITAL TORQUE GAUGES -- HHTQ35-100
from OMEGA Engineering, Inc.

OMEGA ’s HHTQ35 Series is an economical digital force gauge designed for clockwise and counterclockwise torque measurements in a variety of applications. They are available in ranges from 10 ozFin to 100 lbFin (7 to 1150 KgFmm) and have a 2000 Hz sample rate. A backlit graphic LCD displays... [See More]

  • Type: Torque
  • Torque Accuracy: -0.3 to 0.3
  • Rated Torque: 0.6250 to 100
  • Features: Limits Set Points
Digital Torque Tester -- Tornado
from Mecmesin Corporation

The Tornado is an extremely versatile instrument for measuring low-level torques up to 10N.m. It provides practical operation, combined with advanced features for testing clockwise and counter-clockwise torques easily and accurately. The Tornado offers enhanced test functions including;. Audible and... [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 13.27 to 88.5
  • Special Type: Portable; Battery Powered
DTT-L 10 Digital Torque Tester -- 66651
from ASG, Division of Jergens, Inc.

Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-clockwise. 37 hour battery life. LCD display size. 200 readings stored in memory. 3/8" female square drive. Not for use with impact or pulse tools. Accuracy: +/- 0.5% of full scale accuracy. User selectable torque units: N.mm,... [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 8.85 to 88.5
Torque Measurement Instrument TruCheck 1000 N.m -- 43230
from Norbar Torque Tools, Inc.

The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading over... [See More]

  • Type: Torque
  • Torque Accuracy: 1.0
  • Rated Torque: 885 to 8850
  • Output: Digital Serial
Reaction Torque Cell -- TQ402
from OMEGA Engineering, Inc.

•. All Stainless Steel Case for Long Term Reliability in Industrial Environments. •. High Accuracy. •. Heavy Duty Mounting for Positive, Non-Slip Connection [See More]

  • Type: Torque
  • Torque Accuracy: -0.2 to 0.2
  • Rated Torque: 0.0 to 12000
  • Output: Analog Voltage
Motorized Torque Test System -- Vortex-d
from Mecmesin Corporation

The Vortex-d is our entry-level system for straightforward torque tests. The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the... [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 13.27 to 88.5
  • Output: Digital Serial
DTT-L 200 Digital Torque Tester -- 66655
from ASG, Division of Jergens, Inc.

Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-clockwise. 37 hour battery life. LCD display size. 200 readings stored in memory. 3/8" female square drive. Not for use with impact or pulse tools. Accuracy: +/- 0.5% of full scale accuracy. User selectable torque units: N.mm,... [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 177 to 1770
Torque Measurement Instrument TruCheck 350 N.m -- 43221
from Norbar Torque Tools, Inc.

The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading over... [See More]

  • Type: Torque
  • Torque Accuracy: 1.0
  • Rated Torque: 88.5 to 3097
  • Output: Digital Serial
Reaction Torque Cell -- TQM301
from OMEGA Engineering, Inc.

•. All Stainless Steel Case for Long Term Reliability in Industrial Environments. •. High Accuracy. •. Shielded Cable for Precise Low Noise Measurements. •. Heavy Duty Mounting for Positive, Non-Slip Connection [See More]

  • Type: Torque
  • Torque Accuracy: -0.2 to 0.2
  • Rated Torque: 0.0 to 2000
  • Output: Analog Voltage
Torque Test System -- Vortex-i
from Mecmesin Corporation

Optimised for measuring static and rotary torque up to 10N.m, the versatile Vortex-i is ideal for running sophisticated routines for more demanding product and material tests. With our top-of-the-range Vortex-i systems you gain full programmable control and comprehensive evaluation tools for... [See More]

  • Type: Torque
  • Torque Accuracy: 0.5
  • Rated Torque: 26.55 to 88.5
  • Features: Peak Hold
HIOS HDP-5 Auditing Torque Tester -- 64004
from ASG, Division of Jergens, Inc.

Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads clockwise and counterclockwise. Maximum, minimum and average of last 10 readings provided. 3 Modes of Operation: Track, Peak, First Peak. Up to 100 readings stored in memory. [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 0.4425 to 4.42
Torque Measurement Instrument TruCheck Plus 350 N.m -- 43222
from Norbar Torque Tools, Inc.

As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal. [See More]

  • Type: Torque
  • Torque Accuracy: 1.0
  • Rated Torque: 88.5 to 3097
  • Output: Digital Serial
Reaction Torque Sensor -- TQM202
from OMEGA Engineering, Inc.

OMEGA ’s TQM202 Series Torque Sensor is a small high accuracy flange or surface mount device designed for measuring reaction torque forces up to 28 N-m. The shaft attachment has three equally spaced flat surfaces to assure non-slip mounting without the use of a key. The all stainless steel... [See More]

  • Type: Torque
  • Torque Accuracy: -0.2 to 0.2
  • Rated Torque: 0.0 to 250
  • Output: Analog Voltage
Touchscreen Torque Test System -- Vortex-xt
from Mecmesin Corporation

The Vortex-xt brings Quality Control torque testing direct to the point of manufacture. Only two clicks on the touch screen interface are needed to start making routine torque measurements, with instant and clear pass/fail verification. For added versatility, more complex torsion tests can be... [See More]

  • Type: Torque
  • Display Type: Video Display
  • Output: Digital Serial
  • Programmability: Computer Interface
HIOS HDP-50 Auditing Torque Tester -- 64003
from ASG, Division of Jergens, Inc.

Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads clockwise and counterclockwise. Min, Max and Average of last 10 torque readings provided. 3 Modes of Operation: Track, Peak, First Peak. Up to 100 readings stored in memory. [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 4.42 to 44.25
Torque Tool Tester Series 3 -- 43228
from Norbar Torque Tools, Inc.

The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the... [See More]

  • Type: Torque
  • Output: Digital Serial
  • Torque Accuracy: 0.5
  • Features: Limits Set Points; Peak Hold; Controller
Rotary Torque Sensor -- TQ502
from OMEGA Engineering, Inc.

•. Ideal for Use With Production Fastening Applications. •. Bi-Directional Measurement. •. Ideal for Use With Drive/Socket Systems. •. Used for Static or Dynamic Torque Measurement. •. Clockwise or Counterclockwise Operation [See More]

  • Type: Torque
  • Torque Accuracy: -0.4 to 0.4
  • Rated Torque: 0.0 to 6000
  • Output: Analog Voltage
HIOS HIT-200 Torque Tester for Impact Tools -- 64030
from ASG, Division of Jergens, Inc.

The HIOS series HIT torque testers have a separate transducer for testing impact tools. Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads torque clockwise or counterclockwise. 3 Modes of Operation: Track, Peak, and First Peak. [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 15.93 to 159
Torque Wrench Loader -- 60246
from Norbar Torque Tools, Inc.

Designed to suit the majority of torque wrenches available with a torque value between 1 to 1500 N.m, the TWL1500 has been manufactured using quality materials that will provide many years of continuous, trouble-free operation. The most significant feature of the TWL1500 is its compatibility with... [See More]

  • Type: Torque
  • Special Type: Portable
  • Rated Torque: 8.85 to 13274
  • Programmability: Manual Operation
Rotary Torque Sensor -- TQ502A
from OMEGA Engineering, Inc.

•. Ideal for Use with Production Fastening Applications. •. Bi-directional Measurement. •. Ideal for Use with Drive/Socket Systems. •. Used for Static or Dynamic Torque Measurement [See More]

  • Type: Torque
  • Output: Analog Voltage
  • Rated Torque: 50 to 2400
  • Features: Biaxial measurement
HIOS HIT-2000 Torque Tester for Impact Tools -- 64032
from ASG, Division of Jergens, Inc.

The HIOS series HIT torque testers have a separate transducer for testing impact tools. Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads torque clockwise or counterclockwise. 3 Modes of Operation: Track, Peak, and First Peak. [See More]

  • Type: Torque
  • Special Type: Modular; Battery Powered
  • Rated Torque: 221 to 1593
TST 2 Torque Screwdriver Tester -- 43212
from Norbar Torque Tools, Inc.

The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to... [See More]

  • Type: Torque
  • Torque Accuracy: 0.1 to 0.1
  • Rated Torque: 0.4000 to 20
  • Output: Digital Serial