Screw / Yoke Assembly Cam Followers
from Stock Drive Products & Sterling Instrument - SDP/SI
Shallow Head cam follower with double shielded ABEC-3 ball bearing. [See More]
- Type: Screw/Yoke Assembly
- Outside Diameter: 0.2500
- Design Units: Inch
- Thread Length: 0.2812
from Stock Drive Products & Sterling Instrument - SDP/SI
Cam Follwer, 8mm Bearing Outside Diameter, M2x0.4 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. [See More]
- Type: Screw/Yoke Assembly
- Outside Diameter: 0.3150
- Design Units: Metric
- Thread Length: 0.2362
from NationSkander California Corporation
1 1/4" Cam Follower Needle Roller Bearing, inner diameter is 1/2", outer diameter is 1 1/4" and the length is 52.15mm.The size of this bearing is 1/2" x 1 1/4" x 52.15mm. Item: CR20 Bearing. Type: Cam Follower Needle Roller Bearing. Size: 1/2" x 1 1/4" x 52.15mm. Thread: 1/2-20 UNF. Quantity: One... [See More]
- Type: Screw/Yoke Assembly
- Design Units: Inch; Metric
- Bearing Surface: Straight
- Outside Diameter: 1.12
from CCTY Bearing
CTTY Bearing produces standard cam followers, which are characterized by a thick outer ring that allows them to absorb shock. We also have the ability to produce specialized cam followers. Our design team and engineers will work with you to make sure the cam follower fits the appropriate... [See More]
- Type: Stud; Yoke; Screw/Yoke Assembly
from SKF/Global
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as... [See More]
- Type: Screw/Yoke Assembly
- Design Units: Metric
- Bearing Surface: Crowned
- Outside Diameter: 0.6299