Grounding Strap   Industrial Enclosures

11 Results
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature); Grounding Strap
  • Shape: Rectangular
  • Type: Pushbutton Enclosures
  • Length: 6.74
FlatBox -- DK 7507.120
from Rittal North America LLC

Flat-packed enclosure. For optimal access and flexible use as a wall-mounted or floor-standing enclosure. [See More]

  • Features: Locking; Viewing Door / Window; Grounding Strap
  • Material: Steel; Carbon steel Viewing window: Single-pane safety glass, 3 mm
Wiremold® Type I Enclosure - SPMJ Series
from Legrand

SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep to accommodate specific wire fill and bend radii requirements. Covers are provided with a variety of... [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Locking (optional feature); Grounding Strap
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 120
Data & Telecom Enclosure -- EBF-063
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 13.8
Insulated Backflow Enclosures -- 0888600
from Watts

Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable... [See More]

  • Features: Hinged Cover (optional feature); Insulated; Locking (optional feature); Grounding Strap
  • Length: 18 to 172
  • Shape: Rectangular
  • Width: 9 to 67
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664HP4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); Grounding Strap
  • Shape: Rectangular
  • Type: Pushbutton Enclosures
  • Length: 6.1
Wall-mounted enclosures EL, 3-part pre-configured with mounting angles, depth-variable -- DK 7721.535
from Rittal North America LLC

Wall-mounted housing 3-part, pre-configured with: Solid flange plate, top, with brush strip at the bottom, mounting rails, C rails, outlet filter, ground rail, wall-mounting bracket [See More]

  • Features: Hinged Cover; Carrying Handle; Locking; Viewing Door / Window; Grounding Strap
  • NEMA Rating: NEMA Enclosures
  • Material: Steel; Wall and hinged part: Carbon steel, 1.5 mm Viewing window: Single-pane safety glass, 3 mm
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Data & Telecom Enclosure -- EBG-064
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 13.8
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature); Grounding Strap
  • Shape: Rectangular
  • Type: Pushbutton Enclosures
  • Length: 6.1
Wall-mounted housing AX IT with 482.6 mm (19") mounting angles, depth-variable -- AX_IT 7643.350
from Rittal North America LLC

IT wall-mounted enclosure with high protection category for use in industrial environments. With depth-variable 19" mounting angle and gland plate with brush strip for cable entry in the enclosure base. Protection category up to IP 66 (depending on the selected gland plate) [See More]

  • Features: Hinged Cover; Locking; Grounding Strap
  • Material: Steel; Carbon steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures
Data & Telecom Enclosure -- EBP-066
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction. This three... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 13.8