-
Supplier: Datatronics™
Description: Features 1VA - 3KVA Industrial
- Power Rating (VA): 1 to 3000 VA
- Transformer Type / Application: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Texas Instruments SN6501 Transformer Driver for Isolated Power Supplies Mounted on the Texas Instruments SN6501xEVM Evaluation Modules used to analyze the SN6501 oscillator/power driver Center tapped primary and secondary Designed to meet UL/CSA/IEC 60950 Basic
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Toroidal Core
- Standards / Compliance: RoHS Compliant
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 21 VA
- Type: Isolation Transformer
-
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 2.8 VA
- Type: Isolation Transformer
-
Supplier: Pulse Electronics Corporation
Description: Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation
- Standards: RoHS Compliant
- Type: Isolation Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2
- Type: Isolation Transformer, Medical Transformer
-
Supplier: RCD Components, Inc.
Description: PULSE_TRANSFORMERS Low cost Industry’s widest selection Excellent for providing interfacing for starlan configurations, digital and data processing, line coupling matching, and Tokin Ring isolation Custom schematics available Wide inductance range: 10µH to 5000µH Wide choice of Turns
- Mounting / Form Factor: PC / PCB Mount
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer, Pulse Transformer
-
Supplier: TEGAM, Inc.
Description: bridging circuits, to isolate the null indicator. The ST-200A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain
- Maximum Primary Voltage Rating: 500 volts
- Operating Frequency Range: 50 to 10000 Hz
- Output Voltage: AC
- Winding Turns: One to One
-
Supplier: Pulse Electronics Corporation
Description: PH9084 series 1 Watt SMT Isolation Transformer
- Standards: RoHS Compliant
- Type: Isolation Transformer
-
Supplier: Pulse Electronics Corporation
Description: PH9084 series 1 Watt SMT Isolation Transformer
- Standards: RoHS Compliant
- Type: Isolation Transformer
-
Supplier: Pulse Electronics Corporation
Description: PH9084 series 1 Watt SMT Isolation Transformer
- Standards: RoHS Compliant
- Type: Isolation Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on taps 1
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2000 VA
- Transformer Type / Application: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: Designed specifically for automotive active cell balance battery management system. Suitable for power driver ICs, low power isolation, gate drive and other power applications. AEC-Q200 Grade 1 (-40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Toroidal Core
- Standards / Compliance: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver Center tapped primary and secondary Designed to meet UL/CSA/IEC 60950 Basic Insulation; 1.5 mm creepage and clearance. AEC-Q200 Grade 1 (-40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Toroidal Core
- Standards / Compliance: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary
- Power Rating (VA): 200 VA
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer, Isolation Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115VAC, 60 Hz., Secondary 115VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for circuit isolation or "Classic" bias power supply CSA certified (209651
- Power Rating (VA): 15 VA
- Standards / Compliance: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Optimized for Texas Instruments SN6501, ISO1176T/35T/3086T and Analog Devices ADM2482E/2485/2487E RS-485 Transceivers Center tapped primary and secondary AEC-Q200 Grade 1 (-40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Toroidal Core
- Standards / Compliance: RoHS Compliant
-
Supplier: RCD Components, Inc.
Description: LAN ETHERNET ISOLATION TRANSFORMERS Economical Low leakage inductance and interwinding capacitance Fast rise time: 3nSec typical Low profile 16-pin DIP (14-pin available) Surface mount design available Choice of turns ratio, 1:1 or 2:1
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: TelephoneStuff.com
Description: 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/ 4.1A at 120V - Serves as an inexpensive alternative to the
- Type: Isolation Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary
- Power Rating (VA): 100 VA
- Standards / Compliance: RoHS Compliant
- Winding Turns: Step-Down Transformer
-
Supplier: Hubbell Incorporated
Description: 230 V STAR/133 V SECONDARY VOLTAGE 14 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 10 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 14000 VA
-
Supplier: Hubbell Incorporated
Description: VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 20000 VA
-
Supplier: Hubbell Incorporated
Description: 460 V STAR/266 V SECONDARY VOLTAGE 11 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 7.5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 11000 VA
-
Supplier: Hubbell Incorporated
Description: VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 20000 VA
-
Description: TRANSFORMER ISOL 115 TO 95V 1KVA
- Maximum Primary Voltage Rating: 115 volts
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Description: XFRMR ISO PWR 1/4KVA 1.1/2.2A
- Power Rating (VA): 250 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Description: XFRMR ISO PWR 1/4KVA 0.55/1.1A
- Power Rating (VA): 250 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Description: XFRMR ISO PWR 1/2KVA 1.15/2.3A
- Power Rating (VA): 500 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: 1KVA 120X240-12/24 BB
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 1000 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Supplier: TelephoneStuff.com
Description: IS 1000 Hospital Grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Type: Isolation Transformer
-
Supplier: TelephoneStuff.com
Description: IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Type: Isolation Transformer
-
Supplier: TEGAM, Inc.
Description: bridging circuits, to isolate the null indicator. The ST-248A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain
- Maximum Primary Voltage Rating: 500 volts
- Operating Frequency Range: 50 to 10000 Hz
- Output Voltage: AC
- Winding Turns: One to One
-
Supplier: TelephoneStuff.com
Description: IS 500 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Type: Isolation Transformer
-
Supplier: Premier Magnetics, Inc.
Description: 115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 120 volts
- Mounting / Form Factor: PC / PCB Mount
- Operating Temperature: -25 to 80 C
-
Supplier: DigiKey
Description: TRANSFORMER ISOL 115 TO 95V 1KVA
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 1000 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFRMR ISOL 115 TO 95V 1.5KVA
- Maximum Primary Voltage Rating: 115 volts
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFMR ISOL 120 TO 240VCT 1KVA
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 1000 VA
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
Find Suppliers by Category Top
Featured Products Top
-
-to-peak Lower power 1.8 V supplies with 3.3 V supplies for I/O ±7 kV IEC 61000-4-2 ESD protection across isolation barrier High common-mode transient immunity: 70 kV/μs typical Safety and regulatory approvals (20-lead (read more)
Browse Isolation Transformers Datasheets for DigiKey -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize (read more)
Browse Industrial Control Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Customization: Create your own configuration Terminal Block: Finger-safe terminal blocks with isolation barriers to prevent arc over (configurable to accommodate various wire gauges), for easy installation with ring terminals. Insulation Class: Class B (130°C) I (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary (read more)
Browse Autotransformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Triad Magnetics' VPM Series’ single-transformer solution leads to fewer parts and higher efficiency than using the typical space-and-time-consuming solution of using a standard 1:1 isolation transformer placed in front of a non-medically rated design. The UL approved VPM series are (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers Mounting: Chassis and PCB Mount Frequency Range: 20 Hz. to 20 kHz Frequency Response: ±1dB Primary (read more)
Browse Audio Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
enables direct connection to the incoming AC distribution panel, saving the cost and space of an isolation transformer. Target applications include robot and other machine controllers needing a greater degree of protection from incoming input voltage line transients. The ZWS240RC-24 accepts (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
We've created a fun and exciting online resource featuring archival catalogs and promotional materials from our 80 year history. With the designs and manufacturing documents for these classic products, we're now reissuing previously discontinued items on a build to order basis.
(read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Triad SP Series Audio Transformers 300Hz-100kHz, Mil-T-27E PC Mount Our high reliability SP Series Audio Transformers provide the precision and durability required in today's demanding electronic equipment designs. Available for a wide variety of applications, our Red Spec Audio (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput