-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Micro Relay K Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 47.2 mA Coil Voltage: 12VDC Operating Temperature: -40°C ~ 105°C
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: American Zettler Category: Relays -Automotive Relays Package: Tray Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C Base Product Number: AZ9871 Product Status: Active Coil Voltage: 12VDC Coil Current: 47.2 mA Coil Type: Non Latching
- Mounting: PC Board, Other
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Miniature high power designed for PC board use. An automotive relay with high switching power SARB is capable of switching 150w or 12VDC resistive loads Typical Application Car control switching box
- DC Coil Voltage: 48 volts
- Features: Sealed Relay
- Maximum Current: 40 amps
- Maximum DC Switching Power: 1.6 watts
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1167866-JJM1-12V Category: Relays>Automotive Relays Series: JJM Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil
- Coil Resistance: 225 ohms
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047390-CB1F-12V Category: Relays>Automotive Relays Series: CB Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Features: Sealed - Flux Protection Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium
- Coil Resistance: 103 ohms
- Mounting: PC Board, Other
-
Supplier: OneTech Group
Description: Pressure, and Humidity in native Smart power management Two relays (NO 250VAC/2A) and a DC 12V/1A control Two programmable pushbuttons & two Bicolor RG LEDs Interfaces: SPI, 12C, UART, RS485, ADC/DAC
- CPU Speed: 48 MHz
- Communication Networks: Other
- Flash Memory (RAM): 32 KB
- I/O Bus Specifications: USB
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Automot ive;SPDT-NO/NC;Cur-R tg 10 A (NO), 20 A (NC);Ctrl-V 12DC
- Maximum AC Switching Power: 2770 VA
- Maximum AC Switching Voltage: 277 volts
- Maximum Current: 10 amps
- Maximum DC Switching Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Automot ive;SPST-NO;Cur-Rtg4 0A;Ctrl-V 12DC;Vol-Rtg 14DC;Solder
- Maximum Current: 40 amps
- Mounting: PC Board
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Automot ive;SPST-NO;Cur-Rtg7 0A;Ctrl-V 12DC;Vol-Rtg 14DC;Solder
- Maximum Current: 70 amps
- Mounting: PC Board
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Automot ive;SPST-NO;Cur-Rtg2 0/35A (NO/NC);Ctrl-V 12DC;Plug-In
- Maximum Current: 20 amps
- Mounting: PC Board
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Waytek, Inc.
Description: downtime due to dead batteries Low off-state current draw @ 1.3mA 12VDC Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift
- Application Type: Automotive Relay
- Input (Pick-up) Voltage Range: 12 volts
- Input Current Range: 30 amps
-
Supplier: Waytek, Inc.
Description: batteries Low off-state current draw @ 1.3mA Current Rating: 12VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Time Delay Before Output Turns ON (0 sec - 200 sec) allows for flexibility in
- Application Type: Automotive Relay
- Input (Pick-up) Voltage Range: 12 volts
- Input Current Range: 30 amps
-
Supplier: E-T-A Circuit Breakers
Description: The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety are at a premium. At DC 24 V, the EPR10 allows a continuous load of up to 200 A. The
- Application Type: Automotive Relay, General Application Relay
- Features: Over-current Protection
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 200 amps
-
Supplier: Infineon Technologies AG
Description: MOSFET IPG20N06S4L-14 | Automotive MOSFET TLE8366E V33 | OPTIREG™ Switchers (Automotive) TLE9844-2QX | Relay Driver IC with Integrated Arm® Cortex® M0 IPG20N10S4L-22 | Automotive MOSFET BSZ099N06LS5 | N
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: to 35 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS (on)5 m? typical For 24 V and 48 V power nets Load dump robustness up to 70 V
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- tOFF: 225000 ns
-
Supplier: Infineon Technologies AG
Description: AUIR3242S - Board Back to Back 12V AUIR3242S - Board back to back is a semiconductor-based solution of a fail-safe power switch for 12V automotive applications. It has a back to back, N-channel MOSFET common source structure and allows replacement of
- Category: Development Board
- Supported System: Other
-
Supplier: Maxim Integrated
Description: The MAX4896 8-channel relay and load driver is designed for medium voltage applications up to 50V. This device is offered in a 20-pin, 5mm x 5mm TQFN package, resulting in substantial board space savings. The MAX4896 8-channel relay driver offers built-in inductive
- Package Type: Other
- Pin Count: 20
- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: ICM High efficiency leading to reduced heat generation Reduced printed-circuit board requirements. AEC-Q101 qualified Applications Power management: DC-DC converter Supply line switching Battery charger LCD
- Package Type: Other
- Polarity: NPN
- Transistor Grade / Operating Range: Automotive
-
Supplier: Infineon Technologies AG
Description: MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE4250-2G
- Clock Frequency: 40 MHz
- Interface: Other Interface
- Operating Temperature: 302 F
- Operating Voltage: 5.5 to 28 volts
-
Supplier: Analytic Systems
Description: The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for
- Battery / Chemistry Type: Gel Cell, Lead Acid, VRLA
- Charger Power Source: AC
- Charger Type / Applications: General Purpose, Automotive / Electrical Vehicle, Electrical Utility Industry, Gel Cell Charger, Other
- Charging Current: 40 to 120 amps
-
Supplier: Littelfuse, Inc.
Description: automotive fuses, diodes, and relays to protect and control complex electrical systems. An internally mounted Printed Circuit Board (PCB) allows bussed connections to a large number of devices.Its IP67-rated dust-tight, waterproof enclosure, which protects internal circuitry
- Current Rating: 150 amps
- Operating Temperature: -40 F
- Unit Type: Other
-
Supplier: AMETEK Programmable Power
Description: 8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers
-
Supplier: ValueTronics International, Inc.
Description: -based compact measurement systems 12- and 16-bit resolution High and low programmable gains Input/output speeds up to 500kS/s Up to 96 digital lines for monitoring or control 500V isolation barrier protects the computer and module from voltage spikes, ESD
-
Supplier: ACCES I/O Products, Inc.
Description: wide range of analog and digital I/O, serial communications, relay and TTL output, wireless, Ethernet and other functions. An internal single (+5 V), or optional triple (+5, ±12 V) output DC/DC power supply is used to accept system power sources of 12, 24,
-
Supplier: American Portwell Technology Inc.
Description: Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs.
- Input Voltage Range: 5 to 24 volts
- Input Voltage Type: AC, DC
- Mounting: PC Board
- Number of Channels: 16
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points
- Input Voltage Range: 5 to 30 volts
- Input Voltage Type: AC, DC
- Mounting: PC Board
- Number of Channels: 8
-
Supplier: Opto 22
Description: This data sheet describes the SNAP-AIPM, SNAP-AIPM-3, and SNAP-AIPM-3V analog input modules. These modules monitor AC voltage and current through a SNAP PAC rack-mounted controller or SNAP PAC brain. The SNAP-AIPM monitors single-phase AC. The SNAP-AIPM-3 and SNAP-AIPM-3V monitor three
- Input Current Range: 0.0 to 0.0055 amps
- Input Voltage Range: 0.0 to 330 volts
- Input Voltage Type: AC
- Mounting: Other
Find Suppliers by Category Top
Featured Products Top
-
Founded in 1984 Hongfa has become a leading relay manufacturer. With three research and development facilities, they ensure to give the highest quality possible. Hongfa also offers a variety of products ranging from automotive relays, 12V relays, 24V relays, and power relays. Why (read more)
Browse Electromechanical Relays Datasheets for Chief Enterprises LLC -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
BRIC® mini Automotive Power Distribution Modules The BRIC mini is a compact and cost effective way to house plug-in 280 style automotive components suchs as ATM fuses, Micro relays, ATM circuit breakers, and other critical components in an environmentally sealed (read more)
Browse Automotive Electrical Connectors Datasheets for Chief Enterprises LLC -
automotive relays are 12V, 24V, or higher. Check the requirements of the electrical system to determine the correct voltage. Determine the Relay Layout: Automotive relays come in various layouts, with the two most common being Single Pole Single Throw (SPST) and (read more)
Browse Automotive Electrical Connectors Datasheets for Chief Enterprises LLC -
Mini DC relays to 600V Precharge relays don’t need to be big and expensive. At less than 1.5” cubed, Churod Electronics offers the CHDR1-50 (50A@500VDC, 85C) and the mini (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed to endure extreme temperatures and come in a variety of contact current ratings and contact forms. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
CHSR2 Series 8A Forcibly Guided Relay Features: Outline dimension (28.8mm×12.4mm×25.4mm) 1 Form A&1 Form B or (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
Automotive Relays | High Current Relays Chief Enterprises stocks and supplies HongFa, EGIS Mobile, and TE Connectivity high current relays (HCR) for use in high amperage / 12V applications. (read more)
Browse Automotive Electrical Connectors Datasheets for Chief Enterprises LLC -
We at the Comus Group of Companies are excited to announce the release of the new 3570.1504 series of high voltage reed relays. These relays are ideal for automotive applications such as electric vehicles (EVs) battery packs testing. The Comus 3570.1504 series relays use the Comus (read more)
Browse High Voltage Relays Datasheets for Comus International -
. Within our range, you will find electrical relay products such as drake relays, solid state relays, pen relays, idec relays, voltage sensitive relays, texas relays, 12 volt time relays, interposing relays, automotive relays, rib relays, 5v relays, 24vac relays, zwave relays, teledyne relays (read more)
Browse Circuit Protection Components Datasheets for Utmel Electronic Limited
More Information Top
-
Arduino Robotics
… for RoboBoat robot, 370–372 application notes, semi-conductor, 17 Arduino Battle-bot, 542 board design, 523–524 clones … … 348–350 deck, 351 fins, 350 inserting foam anchors, 347–348 painting, 351 programming adapter, 367 segments, 343–347 templates, 340–342 Atmega8 chips, 21 Atmega328 chips, 21–22, 227 Atmega1280 chips, 22 Auto tool, Eagle, 211 auto_level( ) function, 498–499 automotive power relay , 52 averages, weighted, 463–464 … … NiMH, 108 parallel connections, 14 in schematics, 43 for Seg-bot, 456, 475–477 12v supply, 476–477 charging …
-
CM1-12V datasheet - CM-relay. Automotive micro-iso relay. Mounting classification: quick connect type. Sealed type. 1 form C. Coil voltage 12 V. : Datasheets f...
CM1-P- 12V CM- relay . Automotive micro-iso relay. Mounting classification: PC board type.
-
CB1a-P-12V datasheet - CB-relay. High power automotive relay. Mounting classification: PC board type. 1 form A. Coil voltage 12 V. Standard type. Sealed type. ...
CB1a-P- 12V CB- relay . High power automotive relay. Mounting classification: PC board type.
-
CB1aF-T-24V datasheet - CB-relay. High power automotive relay. Mounting classification: quick connect type. 1 form A. Coil voltage 24 V. Heat resistant type. F...
CB1aF-T-P- 12V CB- relay . High power automotive relay. Mounting classification: PC board type.
-
CB1aF-24V datasheet - CB-relay. High power automotive relay. Mounting classification: quick connect type. 1 form A. Coil voltage 24 V. Standard type. Flux-resi...
CB1aF-P- 12V CB- relay . High power automotive relay. Mounting classification: PC board type.
-
CP1-12V datasheet - CP-relay. Ultra-miniature, low profile automotive relay. PC board terminal type. 1 form C. Coil voltage 12 V. : Datasheets for Electronic C...
CP1- 12V CP- relay . Ultra-miniature, low profile automotive relay. PC board terminal type.
-
NBF-32002 Bud Industries | Mouser
Development Boards & Kits - AVR JSM1- 12V -5 Automotive Relays .
-
QXK2J104KTP Nichicon | Mouser
JSM1- 12V -5 Automotive Relays Board Mount Pressure Sensors .
-
News - ams AG launches reference board for 48V automotive battery monitoring system
Austrian supplier of performance sensors and analog ICs, ams AG, has launched a reference board for a 48V automotive battery monitoring system (BMS), according to the company’s press release. The board is applicable for single 48V lithium battery systems and dual 48V/ 12V battery systems used … … be an important part of BMSs, connecting it to the entire battery and relaying important information that …
-
Generator Manufacturers in Other Electrical Equipment, Generator Suppliers & Exporters in Other Electrical Equipment Directory
Automotive Relays _CRST4141H-80A_Mini,General,Dip, Automotive , 12v ,24vdc 4, PC Board mounting...