-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make
- Actuation: Manual / Hand, Electric
- Fire Service: Yes
- Material of Construction: Ductile Iron
- Media Description: Water, Hot Water, Cold Water
-
Supplier: BI-TORQ® Valve Automation
Description: AUTOMATED CAST IRON BUTTERFLY VALVES BY-SERIES FEATURES Wafer and lug style cast iron BFVs 2" through 12" sizes standard SS stem and disc as standard EPDM, BUNA-N and Viton seats Direct mount for low-profile, cost-efficient operation Options for pneumatic, electric or
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Salt Water, Wastewater, Other
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
-
Supplier: Asahi/America, Inc.
Description: install, the valve's self-gasketing seat design eliminates the need for mating flange gaskets. The Pool-Pro® comes with an ISO mounting pad, allowing for easy field mounting of accessory options, including stem extensions, gear operators, and electric or pneumatic actuation.
- Actuation: Manual / Hand
- Material of Construction: PVC, Other
- Media Description: Water
- Valve Size: 1.5 to 12 inch
-
Supplier: BI-TORQ® Valve Automation
Description: PY-SERIES FEATURES PVC, CPVC and polypropylene butterfly valves 2" through 12" standard sizes EPDM, BUNA-N and Viton seats Ideal for chemical or industrial applications, as well as pools and water parks Pneumatic, electric or gear operated Lightweight and low-profile
- Actuation: Electric, Pneumatic, Other
- Connection: Bolt Flange
- Material of Construction: PVC
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Other
-
Supplier: Waterman Industries, Inc.
Description: bubble tight@200 PSI Maximum Operating Pressure - 150 PSI General Valve Size: 4”, 6”, 8”, 10” and 12”. Body Style: Wafer designed to install between ANSI 125/150# flanges. All butterfly valves shall be of the tight closing, rubber
- Valve Type: Butterfly Valves
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B, Class 250 or Class 350. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic Modulating Electric Actuator
- Actuation: Electric
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 12 inch
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator
- Actuation: Electric
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 12 inch
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator
- Actuation: Electric
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 12 inch
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator
- Actuation: Electric
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 12 inch
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Flow (Cv): 175 to 5674
- Material of Construction: Ductile Iron, Other
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: API
- Connection: Bolt Flange
- Flow (Cv): 5674
-
Supplier: Belimo Americas
Description: Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24-240V,On/Of f
- Actuation: Electric, Other
- Flow (Cv): 115
- Pressure Rating: 200 psi
- Valve Size: 2 inch
-
Supplier: Belimo Americas
Description: Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24-240V,On/Of f
- Actuation: Electric, Other
- Flow (Cv): 115
- Pressure Rating: 200 psi
- Valve Size: 2 inch
-
Supplier: Belimo Americas
Description: Butterfly Valve,2" ,2 Way,115 Cv,w/ Spring Return,24-240V,On/Of f,SW
- Actuation: Electric, Other
- Flow (Cv): 115
- Pressure Rating: 200 psi
- Valve Size: 2 inch
-
Supplier: Belimo Americas
Description: Butterfly Valve,2.5",2 Way,196 Cv,w/ Spring Return,24-240V,On/Of f,SW
- Actuation: Electric, Other
- Flow (Cv): 196
- Pressure Rating: 200 psi
- Valve Size: 2.5 inch
-
Supplier: Waterman Industries, Inc.
Description: designed to accommodate a padlock which allows the valves to be locked in any one of seven positions, from full open to completely closed. Geared Operators are standard on Waterman butterfly valves 12" and larger. The worm gear type operator is totally enclosed and is
- Actuation Method: Manual
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control,
- Actuation: Electric
- Connection: Bolt Flange
- Number of Ports/Ways: 3
- Pressure Rating: 250 psi
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a
- AC Phase: Single Phase
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Actuator Torque: 100 In-lbs
-
Supplier: Hayward Flow Control
Description: butterfly valves up to 24" in size and torque outputs from 300-13,500 in. lb, all on/off and proportional control models feature a Modular Design and Superior Gear Design as standard. Unique EPM Standard Features: Modular Design All EPM Series actuators utilize
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
- Actuator Torque: 135 to 13500 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a
- AC Phase: Single Phase, Three Phase
- AC Voltage: 120 to 480 volts
- Actuator Torque: 31000 In-lbs
- Duty Cycle: 25 to 50 (%)
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67)
- AC Phase: Single Phase
- AC Voltage: 115 volts
- Actuator Torque: 21300 to 70800 In-lbs
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Johnson Controls, Inc.
Description: . Our HVAC Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators
- Connection: Threaded, Bolt Flange
- Valve Size: 0.5000 to 20 inch
-
Supplier: Rotork plc
Description: on/off control is required, to suit a wide variety of applications, such as rubber lined butterfly valves in the water industry or dampers for HVAC requirements.3-phase and single phase option are available (model dependent) in order to meet specific torque characteristics for the wide
- AC Phase: Single Phase, Three Phase
- Actuator Torque: 354 to 7965 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Operation: On / Off (isolating)
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric
- AC Phase: Single Phase, Three Phase
- Actuation Time: 0.8304 seconds
- Actuator Torque: 25900 In-lbs
- Number of Turns (For Multi-turn Actuators): 49.5
-
Supplier: Asahi/America, Inc.
Description: The Series 92 electric actuator is our primary electric actuator for most butterfly valves, and our larger ball valves, as well as multi-turn diaphragm and gate valves. Features include 2-SPDT switches, output 400 in/lbs - 2000 in/lbs torque, conduit
- AC Phase: Single Phase
- AC Voltage: 120 volts
-
Supplier: VAT, Inc.
Description: Area of application: Semiconductors, FPD and industrial processes, particularly CVD systems. Description: Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated
- Fail-Safe: Spring-to-Close / Normally Closed, Spring-to-Open / Normally Open
- Features: Position Indicator
- Operating / Bake-out Temperature: 248 F
- Port Flange / Fitting Type: ISO
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve
- Valve Size: 2 to 12 inch
- Valve Type: Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaQuip 890/892 Series butterfly valves are designed for specialized or severe service. Built for high demand applications in the food and beverage, chemical/petrochemic al, processing, power and utilities, pulp/ paper markets, etc., these valves offer years of performance for a wide range (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
DynaFly Series - Butterfly Valve with Electric Actuator - 700/722 Series The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
-duty bearings, multiple separate shaft seals, and a blow-out proof shaft. The On-Center Resilient Seated Butterfly Valve can handle pressures up to 175 psi (1210 kPa) in 2-12” sizes and to 150 psi (1030 kPa) in 14-48” sizes. (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
include 10” and 12” sizes in a CPVC body and disc model. The Type-57P CPVC butterfly valve is now available in ANSI wafer style connection and with 316 stainless steel lug (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
An in situ experimental column for the study of vertical migration in plankton
…system, (a) A sectional view of the column, (b) The sampling device, (c) A sectional view of the lamp housing. l=supporting bridle; 2= butterfly valve ; 3=ccntrol wires to … to peristaltic pump; 12= 12V lamp; 13-ventilation grill; 14= electric fan.
-
Precision Crop Protection - the Challenge and Use of Heterogeneity
Application rate is controlled by a voltage-regulated butterfly valve . .... This system uses a 12V -DC variable-speed electric motor, to open or close the ori- fice of the hopper boxes on a Gandy (Gandy Company, Owatonna, MN) granular insecticide-nematicide applicator.
-
turning valve - offers from turning valve manufacturers, suppliers, exporters & wholesalers
Manufacturer : Xiamen Youme Electric Co., Ltd. .... [ Related Keywords : 12v dc water pump, small water pump, agriculture sprayer pump, diaphragm pump ]. .... 84 turning valve Selling Leads Page 1 of 14. .... • Butterfly Valve .
-
CR4 - Thread: hydrogen fuel cells dont work
new update for today Dec 20th 2008, the electronic throttle body was seased shut buy a build up of crystalized crud on and around the thottle butterfly valve . .... I started to doubt - To prove matter I installed 1l fuel container with electric pump supply & .... I have three home made units, That are 6 cell 12v at 6 amps producing 2.5…
-
Motor Operated Valve Exporters, Motor Operated Valve Selling Leads
[ Related Keywords : valve, butterfly valve ]. .... Comprehensive Security Protection: high and low pressure protection, electric motor... .... Sell 12v dc small agriculyure sprayer water pump .
-
NASA Aircraft Management Information System
…EA $0.01 09 BH T 005020102 0 0 L/P HYDR.SELECTOR,VALVE D90000GE0 EA $38.82 09 EF N 001110419 4 1 L/P BACKSHELL D82C03 EA $0.01 09 AD T 000000000 0 0 L/P VALVE BUTTERFLY A 5660 D7PA5 PG … $0.01 09 GP N 001020760 0 0 L/P LIGHT BULD FL-22/GE1196( 12V ) FLARE MACHINE TOOLING … P 7878 FR252000 EA $0.01 09 BH N 005080473 0 0 L/P ELECTRIC ,ELEMENT FR5A1-110…
-
Instruments, Measurement, Electronics and Information Engineering
…more than the limit of the RS485 receiver receive voltage, namely greater than + 12v or less than … DPA was fabricated on a 30mil thick Rogers RO4350B substrate with a 3.48 di electric constant. .... The basic unit in FFT operations is butterfly operation unit. .... Faults on the DC side and the valve hall of converter station: this paper mainly considers metallic…
-
Engineering Solutions for Manufacturing Processes
Structural Design and Testing of a Butterfly Piezoelectric Generator with Multilayer Cantilever Beams. .... A Study on μ Synthesis Robust Control for Independent Drive Electric Vehicle to Enhance Stability. .... The sealed working volume of vane pump is enclosed by valve plate, rotor, stator and blades. .... BX7B-3A model of lead-acid battery and BTS-M 50A/ 12V integrated-parameter automatic test equipment…
-
Mechanical and Electrical Technology IV
+ 12V +5V. .... Electric fire door. .... temperature weather of summer, especially gas filling process at afternoon, 2.7% fusible valve of cylinder body .... DFT algorithm called this "one divides into two" as butterfly operation, recycling use the butterfly operation, until…