-
Supplier: Texas Instruments
Description: 20-Bit Analog-to-Digital Converter 24-SOIC
-
Supplier: Texas Instruments
Description: 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
- Architecture: Sigma-Delta
- IC Package Type: Other
- INL: 252 LSB
- Input Voltage Range (Vpp): 4.75 to 5.25 volts
-
Supplier: Texas Instruments
Description: Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP 0 to 70
- Architecture: Sigma-Delta
- IC Package Type: Other
- Input Voltage Range (Vpp): 4.75 to 5.25 volts
- Operating Temperature: -40 C
-
-
Supplier: Texas Instruments
Description: Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85
- Architecture: Sigma-Delta
- IC Package Type: Other
- Input Voltage Range (Vpp): 4.75 to 5.25 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Analog to Digital Converters - ADC 20-Bit Delta Sigma ADC Int. OSC
- IC Package Type: SOIC, Other
- Input Voltage Range (Vpp): 2.2 volts
- Interface Type: Serial, SPI, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Bit Analog to Digital Converter Input
- Packing Method: Bulk Pack, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Bit Analog to Digital Converter Input
- Packing Method: Bulk Pack, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Bit Analog to Digital Converter Input
- Packing Method: Bulk Pack, Other
-
Supplier: Woo Audio Inc.
Description: The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Quarktwin Technology Ltd.
Description: 12 Bit Digital to Analog Converter 1 20-TSSOP
- IC Package Type: SOP, SSOP, TSSOP, Other
- Operating Temperature: -40 to 85 C
- Packing Method: Shipping Tube / Stick Magazine, Other
- Resolution: 12 bits
-
Supplier: Utmel Electronic Limited
Description: 8-Bit, 30-MSPS Digital-to-Analog Converter (DAC) 20-SOIC 0 to 70
- DNL: 0.2000 LSB
- IC Package Type: SOIC, Other
- Interface Type: Parallel, Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: 2 Bit Digital to Analog Converter 1 16-PDIP
- IC Package Type: DIP, PDIP, Other
- Operating Temperature: 0.0 to 70 C
- Resolution: 2 bits
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: Maxim Integrated
Description: The MAX1165/MAX1166 16-bit, low-power, successive-approxima tion analog-to-digital converters (ADCs) feature automatic power-down, factory-trimmed internal clock, and a 16-bit wide (MAX1165) or byte wide (MAX1166) parallel interface. The devices operate from a single
- Architecture: SAR
- DNL: 1 LSB
- IC Package Type: TSSOP
- INL: 2 LSB
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: 12 Bit Analog to Digital Converter Input 1 20-PDIP
- IC Package Type: DIP, PDIP, Other
- Operating Temperature: -40 to 85 C
- Resolution: 12 bits
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9154 is a quad, 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a maximum sample rate of 2.4 GSPS, permitting multicarrier generation up to the Nyquist frequency in baseband mode. The AD9154 includes features optimized for
- IC Package Type: Other
- Interface Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 88
-
Supplier: Lingto Electronic Limited
Description: 10-BIT, 20 MSPS A/D CONVERTER
- Interface Type: Parallel, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc./Maxim Integrated Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Package: Tape & Reel (TR)) Product Status: Active Number of Bits: 10 Package / Case: 20-SSOP (0.209", 5.30mm
- IC Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Data Acquisition -Digital to Analog Converters (DAC) Series: MCP Package: Tube Product Status: Active Number of Bits: 12 Number of D/A Converters: 4 Settling Time: 7.8µs (Typ) Package /
- Settling Time: 7.8 µs
-
Supplier: Lingto Electronic Limited
Description: 16-BIT MICROCONTROLLER, 20MHZ
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20us SPI 10Bit SOIC-8 Digital To Analog Converters (DACs) ROHS
- IC Package Type: SOIC
- INL: 0.5000 LSB
- Interface Type: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 24Bit 5V 20kHz SPI SOIC-8 Analog To Digital Converters (ADCs) ROHS
- IC Package Type: SOIC
- Input Type: Differential
- Input Voltage Range (Vpp): 5 volts
- Interface Type: Other
-
Description: IC ADC 20BIT SAR 16DFN
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack, Other
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9629 is a monolithic, single channel 1.8 V supply, 12-bit, 20 MSPS/40 MSPS/65MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference. The product uses multistage
- IC Package Type: Other
- Input Voltage Range (Vpp): 2 volts
- Interface Type: Parallel
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: ADC, PROPRIETARY METHOD, 8-BIT
- IC Package Type: Other
- Operating Temperature: -20 to 75 C
- Packing Method: Bulk Pack, Other
-
Description: 20-BIT VOLTAGE DAC
- IC Package Type: Other
- Operating Temperature: -40 to 105 C
- Packing Method: Tape Reel, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DAC 12BIT MULT 20-PLCC
- Packing Method: Shipping Tube / Stick Magazine, Other
-
Supplier: Maxim Integrated
Description: The MAX11300 integrates a PIXI™, 12-bit, multichannel, analog-to-digital converter (ADC) and a 12-bit, multichannel, buffered digital-to-analog converter (DAC) in a single integrated circuit (IC). This device offers 20 mixed-signal high-voltage,
- DNL: 1 LSB
- IC Package Type: TQFP
- INL: 2.5 LSB
- Interface Type: Serial, SPI
-
Description: 10 BIT 20 MSPS CCD SIGNAL PROCES
-
Supplier: Cirrus Logic, Inc.
Description: /06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip
- Architecture: Sigma-Delta
- IC Package Type: SOIC
- Resolution: 20 bits
-
Supplier: DigiKey
Description: DAC1220 20 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Manufacturer: Texas Instruments
- Ports: SPI
-
Supplier: Renesas Electronics Corporation
Description: The ISLA216P is a family of low power, high performance 16-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA216P is part of a pin
- DNL: 0.2500 LSB
- IC Package Type: Other
- INL: 6 LSB
- Input Voltage Range (Vpp): 2 volts
-
Supplier: Thermotron Industries
Description: . AVI Specifications Number of Channels: 32 (Single Ended or Differential) Max Conversion Rate: 2 M sample/sec (500 nS) Voltage Ranges: +/- 2 Volts (Higher voltage adapters available) Analog to Digital Converter (ADC): 12 bit
- Analog Input Channels: 32 #
- Form Factor: Modular Bay / Slot System
- Voltage Output: Yes
-
Supplier: Allied Electronics, Inc.
Description: A/D CONVERTER; 8 BITS; 75 MW (MAX.); DIP-20; +/-1 LSB; 0 TO +5V; 10V; 0 TO +70C
-
Supplier: MTI Instruments Inc.
Description: S/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit
- Accuracy: 0.0100 % FS
- Analog Input Channels: 2 #
- Integral Amplifier: Yes
- Integral Filter: Yes
Find Suppliers by Category Top
Featured Products Top
-
The ADS1248 devices stand out as precision 24-bit analog-to-digital converters (ADCs) equipped with advanced features for efficient sensor measurements. Boasting a low-noise, programmable gain amplifier (PGA), a single-cycle settling delta-sigma (ΔΣ) ADC, and an internal oscillator (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Acme Chip Technology Co., Limited -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is first to stock the MAX11216 Analog to Digital Converter from Maxim Integrated. The MAX11216 is a single-channel 24?bit Delta Sigma Analog-to-Digital Converter (ADC) with a low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Mouser Electronics -
The ADS1248IPWR is an active 24-bit analog-to-digital converter (ADC) offering exceptional performance in data acquisition applications. This integrated circuit (IC) features a versatile configuration with options for 4 or 7 differential or single-ended inputs, making it suitable for a wide (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
D/A CONVERTER, 8-BIT Specifications Manufacturer: Rochester Electronics Manufacturer Part Number: 1508/BEAJC Product Category: Digital-to-Analog Converter (DAC) Chips Datasheet (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Lingto Electronic Limited -
THS1408M 14-BIT, 8 MSPS ADC SING Specifications Manufacturer: Rochester Electronics Manufacturer Part Number: 5962-0051101NXD Product Category: Analog-to-Digital Converter (ADC) Chips Datasheet (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Lingto Electronic Limited -
The AD1674JR by Rochester Electronics is a cutting-edge 12-bit analog-to-digital converter (ADC) designed for precision and speed. With a rapid 100 KSPS (kilosamples per second) conversion rate, this device excels in applications demanding high-resolution data acquisition. Key (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Utmel Electronic Limited -
S.I. Tech has developed two new USB 1.1 and 2.0 to Fiber Optic Bit-Drivers. These products allow a computer's USB port to be extended over 500 meters using multimode 50 micron fiber, 275 meters with 62.5 micron fiber, and over 5 Km using single mode fiber*. USB 2.0 operates at (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
required, up to 16-Bit performance at 30MSPS update rate is enabled. These solutions combine ADI's precision amplifiers, voltage references, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), circuit protection and isolation products, allowing system designers to build with confidence a solution that optimizes for their precision and speed requirements. (read more)
Browse Signal Conditioners Datasheets for DigiKey -
. The 50MHz EFM8BB Busy Bee microcontrollers with 2?16 KBytes of flash provide performance, efficiency and value for cost-sensitive applications. These microcontrollers support high-performance peripherals that include a 12?bit analog-to-digital converter (ADC). The EFM8BB are ideal for motor control (read more)
Browse Microcontrollers (MCU) Datasheets for Mouser Electronics -
, while the VVA is controlled using a single voltage varied from -5 V to 0 V. The digital bit values are 1 (LSB), 2, 4, 8, and 16 dB, when combined with the 1 dB analog bit, a total of 32 dB of attenuation is achieved. The QPC1008 has low insertion loss of 5.5 dB at 10 GHz and is 50 ohms matched eliminating the need for RF port matching. (read more)
Browse RF Attenuators Datasheets for Qorvo
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46502/402680126-MIT.pdf?sequence=2
In this specific system a DDC101 analog to digital converter was used (a 20 bit analog to digital converter ).
-
Development of active filter with MOS-FET for 15 MW dc power source
A 20 bit digital to analog converter is used for generating the current reference voltage, and a 40kA DCCT (Kudo) with Hall-effect sensor is taken in the current feedback control.
-
A low-voltage low-power QFG-based Sigma-Delta modulator for electroencephalogram applications
The main drawback of the first strategy is that because of the big residual signal a larger than 20 bits analog to digital converter is required which is not a trivial task if the power is a constraint.
-
Parallel decomposition of combinatorial optimization problems using electro-optical vector by matrix multiplication architecture
The electrical unit contains an array of 256 20 - bit analog to digital converters (ADC) and an array of 256 8-bit digital to analog converters (DAC) [2].
-
Abstracts Scientific Exhibition CompuRAD Golden Mile Audiovisual
The currents are provided by 4 remotely controlled power supply controlled by 20 - bit digital to analog converters .
-
New perspectives in ultrasensitive trace gas monitoring by cavity-enhanced laser absorption spectroscopy
A 16-bit digital to analog, and a 12 bit 20 MHz analog to digital converters are used to acquire the ringdown signals, and to control the temperature and the current of the diode laser.
-
Design and operating experience of a 40 MW, highly-stabilized power supply
An 18 bit digital to analog converter is used for the current reference signal and a 20 bit , analog to digital converter to digitize the actual current signal.
-
Design and preliminary test results of the 40 MW power supply at the National High Magnetic Field Laboratory
reference signal and a 20 bit ' analog to digital converter to .
-
Design and preliminary test results of the 40 MW power supply at the National High Magnetic Field Laboratory
reference signal and a 20 bit ' analog to digital converter to .
-
NIST Manuscript Publication Search
Commercially available 20 - bit digital to analog converters (DACs) have the potential to impact the field of low frequency voltage metrology.