Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABSOPULSE Electronics Ltd.
Description: modular DC/AC inverter system uses microprocessor controlled, field-proven technology to deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral
- AC Output Power: 10000 VA
- AC Output Voltage: 380 to 400 volts
- DC Input Voltage: 48 to 250 volts
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- AC Output Power: 3000 VA
- AC Output Voltage: 115 to 400 volts
- DC Input Voltage: 36 to 250 volts
- Number of Outputs: 1 #
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- AC Output Power: 6000 VA
- AC Output Voltage: 220 to 400 volts
- DC Input Voltage: 125 to 150 volts
- Number of Outputs: 1 #
-
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- AC Output Power: 1500 VA
- AC Output Voltage: 208 to 400 volts
- DC Input Voltage: 36 to 250 volts
- Number of Outputs: 1 #
-
Supplier: Tripp Lite by Eaton
Description: , allowing managers to save installation costs by installing a generator with a capacity equal to their equipment load (a 1:1 ratio). Extremely efficient operation (up to 96%) saves money by lowering electricity consumption. Hardwire input and output connections. SU60K features
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Operating Temperature: 32 to 104 F
- Standard / Compliance: FCC, UL, IEC 62040-3, Other
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: Single Phase Output Remote Control Dimensions H x W x D: 3.5 x 19 x 18 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self
- Current Type: AC Current
- Frequency Range: 400 Hz
- Input Voltage: 115 to 400 volts
- Loop Type: Closed Loop
-
Supplier: Maxim Integrated
Description: separate video and control phases take advantage of video timing to reduce the serial data rate. The MAX9218 pairs with the MAX9217 serializer to form a complete digital video transmission system. Proprietary data decoding reduces EMI and provides DC balance. The
- Device Type / Applications: Other
- IC Package Type: QFN, Other
- Number of Transmitters: 27 #
- Number of Receivers: 1 #
-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications
- Rated Power: 62.15 to 2238 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure
-
Supplier: Maxim Integrated
Description: The MAX9248/MAX9250 digital video serial-to-parallel converters deserialize a total of 27 bits during data and control phases. In the data phase, the LVDS serial input is converted to 18 bits of parallel video data and in the control phase, the input is
- Device Type / Applications: Other
- IC Package Type: QFN, Other
- Number of Transmitters: 27 #
- Number of Receivers: 1 #
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1&AA3 are self
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average
-
Supplier: EA Elektro-Automatik Inc.
Description: The DC power supplies in the PU 10000 series from EA Elektro-Automatik convert the energy from the grid into a regulated DC voltage with an efficiency up to over 96%. The PU 10000 series are three phase units which, together with the wide input range, allows use
- AC Input Voltage: 360 to 2000 volts
- DC Output Current: 80 to 480 amps
- DC Output Power: 60000 watts
- DC Output Voltage: 2000 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: The DC power supplies in the PU 10000 series from EA Elektro-Automatik convert the energy from the grid into a regulated DC voltage with an efficiency up to over 96%. The PU 10000 series are three phase units which, together with the wide input range, allows use
- AC Input Voltage: 60 to 2000 volts
- DC Output Current: 40 to 1000 amps
- DC Output Power: 30000 watts
- DC Output Voltage: 2000 volts
-
Supplier: Gefran
Description: immediate system start-up Options: KB_ADL multilingual programming keypad with memory EMS (emergency supply module) Dedicated external EMC filters (in compliance with CEE-EN 61800-3) External braking resistors AC and DC input chokes
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Application Categories: Motor Speed Controller, Inverter Drive
- Drive Type: AC Sensorless Vector Drive
-
Supplier: LTI Power Systems, Inc.
Description: converts the contaminated incoming power into a regulated and filtered direct current (DC). The DC then charges the batteries, and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical
- Features: Audible Alarms?
- Operating Temperature: 32 to 104 F
- Protection: Lightning, Surge
- Standard / Compliance: FCC, UL, Other
-
Supplier: LTI Power Systems, Inc.
Description: converts the contaminated incoming power into a regulated and filtered direct current (DC). The DC charges the batteries and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load,
- Features: Audible Alarms?, Remote Monitoring Contacts?
- Input Voltage Range: 120 to 240 volts
- Mounting: Rack or Tray, Other
- Operating Temperature: 32 to 104 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: power). A DISPLAY TEST function is standard on each device. For popular applications (4-to-20mA, rms-to-dc conversion, ac line power, J and K thermocouples, etc.), the DMS-30PC Series includes a complete line of optional "plug-on" application boards that conveniently
- Analog Input Type: DC Voltage, DC Current, Single Phase AC Power
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding
- Applications: Power
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Voltage: 120/240 V
-
Supplier: RS Components, Ltd.
Description: The 2 A / 3 A GBP Series from HY Electronic (Cayman) Limited are glass passivated bridge rectifiers. They offer a reverse voltage of 600 V or 1000 V. The device is for converting alternating current (AC) into a direct current (DC). They are suitable for mounting anywhere
- Diode Applications: Rectifier Diode
- Tj: -55 to 150 C
- VF: 1.1 volts
- VR: 1000 volts
-
Supplier: Sonel Test
Description: photovoltaic installations. The device allows a complete set of tests on the DC and AC side – in accordance with the guidelines of EN 62446 standard. Measuring parameters related to the photovoltaic installation, the instrument will automatically convert them to
- Output Interface: USB, Other
-
Supplier: ValueTronics International, Inc.
Description: The 948XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: ValueTronics International, Inc.
Description: Specifications DC Voltage Ranges: 400.0 mV to 880 V DC Volts Accuracy: ± (0.5% of reading + 5 counts) True RMS AC Voltage Ranges: 400.0 mV to 640 V Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent) Resolution: 4000 count, 3-3
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Frequency Response: within ±0.1 dB, DC -20 kHz Overload level: Balanced: > +24 dBu; Side grounded: > +18 dBu Noise: < -92 dBu rms 20 Hz-20 kHz Distortion: < 0.005% Crosstalk: < -100 dB (M2 to M1) Connector: XLR, male type
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE’s CTPH 800-F7W series high input voltage DC-AC inverters deliver up to 800VA 3-phase pure sine wave output voltage. The units operate from 700Vdc input (500-900Vdc range), 1100Vdc peak, with a maximum start-up current of 2A. The inverters deliver a 3-phase, sine wave output (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 300R-F7 series rugged railway quality DC-AC inverter delivers up to 300VA 3-phase sine wave output voltage. Output options include 208Vrms (L-L)/3-phase continuous, 115Vrms phase-to-neutral or custom. The (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
quality power supplies. We offer full-custom, semi-custom and standard power conversion solutions. Please contact us directly to discuss your application requirements. HTH 1K-F6W for further information about this 3-phase high voltage AC-DC power supply. (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics' PFC 3KR-E/110-3U3 rugged AC-DC power supply is designed for 3kW railway trackside applications that require redundant operation and power factor correction (PFC). This power supply employs active power factor correction to convert 230 (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Static power converters, harmonics, the power system and you
Consider that this circuit has been running along merrily doing its job of converting 3 phase AC to DC and we decide to examine what is happening by observing the process occurring in cells 1 and 3.
-
Advanced Ultra-High Speed Motor for Drilling
Converter disc to convert 3phase AC to DC ; 5.
-
Advanced drive systems
Advanced Drive Systems are DC to 3 phase AC conversion systems and consist of all components necessary to supply a load with electrical energy in the requested quality and quantity [I] [Z].
-
CR4 - Thread: Brows
The Cycloconverter is converting 3 phase Ac to DC with variable Voltage.
-
CR4 - Thread: 3 Phase AC - DC
What would I need to know to convert 3 phase AC to DC ?
-
Dual two level inverter carrier SVPWM with zero common mode voltage
Two level voltage source inverters are one of the most widespread power electronic converters, used for dc to 3 phase ac conversion .
-
Development of Packaging and Electrical Interfacing for Electrical Vehicles
Therefore, 3-phase inverters are being used to convert DC to 3 phase AC .
-
Comparison of Methods for the Mitigation of Line Disturbances Due to PWM AC Drives
During the process of 3 - phase AC to DC conversion , the line currents resemble a 1200 wide pulse with two humps.
-
Performance investigation of SVPWM controlled diode clamped and flying capacitor multilevel converters
Also conversion of 3 phase ac to dc , line side voltage and current waveforms are getting polluted with conventional pulses schemes like 12, 24, 48..
-
Circulating power test setup for a PWM rectifier motor drive
The PWM rectifier, which is used as an Active Front End (AFE) rectifier, converts 3 - phase ac to dc at unity power factor.