Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Half Controlled 3-Phase Bridge Rectifier|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high reliability|•High surge currents|•UL-recogni zed. File no. E 63 532
- IF: 110000 mA
- Rectifier Configuration / Technology: Bridge
-
Supplier: Richardson RFPD
Description: Half Controlled 3-Phase Bridge Rectifier|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high reliability|•High surge currents|•UL-recogni zed. File no. E 63 532
- IF: 110000 mA
- Rectifier Configuration / Technology: Bridge
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or
- IF: 25000 mA
- IFSM: 420 amps
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
- IF: 35000 mA
- IFSM: 500 amps
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
- IF: 35000 mA
- IFSM: 500 amps
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or
- IF: 25000 mA
- IFSM: 420 amps
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 800V Through Hole KBPM
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 100V Through Hole KBPM
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 400V Through Hole KBPM
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: Richardson RFPD
Description: 3-Phase Bridge Rectifier + IGBT braking chopper
- IF: 1.25E6 mA
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: Semikron, Inc.
Description: rectifier modules in single phase or 3-phase topology with or without brake chopper. The bridge rectifier modules are available in different package like SEMiX, SEMITOP, SEMIPONT and MiniSKiiP.
- Product Type: Bridge Rectifier
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams
- IF: 1500 mA
- IFSM: 50 amps
- IO: 3 amps
- IR: 0.0050 to 0.1000 mA
-
Supplier: Richardson RFPD
Description: SEMIPONT® 3 Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier Easy chassis mounting
- IF: 60000 mA
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 3 Phase Bridge
-
Supplier: Acme Chip Technology Co., Limited
Description: 3 PHASE BRIDGE
- Life Cycle Stage: Other
- VF: 0.9500 volts
-
Description: BRIDGE RECT 3PHASE
- Life Cycle Stage: Not Recommended (Declining)
-
Supplier: Accuris
Description: RECTIFIERS, METALLIC, SELENIUM, SINGLE PHASE, BRIDGE, STYLE RS10
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provide very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C. board mounting Surge overload ratings to 300
- Diode Type: Other
- IF: 7500 mA
- IR: 0.0100 mA
- Lead Type: Tab Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-269AA, 4-BESOP Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Current - Reverse
- Diode Type: Other
- IR: 0.0050 mA
- Tj: -55 to 150 C
- VF: 1 volts
-
Supplier: RS Components, Ltd.
Description: The Infineon Three Phase Bridge Rectifiers Eupecâ?¢ EconoBRIDGEâ?¢ and EasyBRIDGE have a solder pin assembly and the eupecâ?¢ IsoPACKâ?¢ series has screw load terminals. The rectifier module range supports Diode Bridges and bridges
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150 C
- VF: 1.3 volts
-
Supplier: Galco Industrial Electronics
Description: Bridge Rectifier, 400V, 100A, 3Ph
-
Supplier: Rochester Electronics
Description: 3N250 - Bridge Rectifier Diode, 1 Phase, 1.5A, 600V
- Life Cycle Stage: Other
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: LIXINC Electronics Co., Limited
Description: RECTIFIER DIODE, 1 PHASE, 2 ELEM
- IR: 0.0100 mA
- Life Cycle Stage: Other
- Package Type: TO-3, Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: Gentherm Global Power Technologies
Description: /short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge with surge protection 3 1/2” continous readout DC metering, Accuracy ± 2% High energy AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient
- Form Factor: Wall Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 140584-UC3610N Packaging: Tube/Rail Mounting: Through Hole Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Current - Reverse
- Life Cycle Stage: Other
- Package Type: Other
- Tj: 0.0 to 70 C
- VF: 1.3 volts
-
Supplier: Rochester Electronics
Description: 3N259 - Bridge Rectifier Diode, 1 Phase, 2A, 1000V
- Diode Applications: Rectifier Diode
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1215703-MB6S-E3/45 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-269AA, 4-BESOP Mounting: SMD Technology: Standard Diode Type: Single Phase Current
- Configuration: Single
- IR: 0.0050 mA
- Tj: -55 to 150 C
- VF: 1 volts
-
Supplier: Galco Industrial Electronics
Description: BRIDGE RECTIFIER 3 PHASE
-
Description: BRIDGE RECT 3 PHASE 1200V 27A
- IGT: 65 mA
- IH: 100 mA
- IT(RMS): 16 amps
- ITSM: 21 amps
-
Description: 3-PHASE BRIDGE RECT 1600V 120A
- IC Package Type: Other
- TJ: -40 to 150 C
- Thyristor Type: Silicon Controlled Rectifier (SCR)
- VDRM: 1600 volts
-
Supplier: LIXINC Electronics Co., Limited
Description: BRIDGE RECT 1PHASE 50V 3A 8DIP
- Diode Applications: Rectifier Diode
- IR: 0.1000 mA
- Tj: 0.0 to 70 C
- VF: 1.3 volts
-
Supplier: RS Components, Ltd.
Description: The Infineon Three Phase Bridge Rectifiers Eupecâ?¢ EconoBRIDGEâ?¢ and EasyBRIDGE have a solder pin assembly and the eupecâ?¢ IsoPACKâ?¢ series has screw load terminals. The rectifier module range supports Diode Bridges and bridges
- Diode Applications: Rectifier Diode
- Tj: -40 to 150 C
- VF: 1.3 volts
- VR: 1600 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 969469-IR2235STRPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate
- Driver Type: Dual Gate Driver (Half-bridge), Three-phase
- Fall Time: 40 ns
- IC Package Type: SOIC
- Operating Temperature: 125 C
-
Supplier: Infineon Technologies AG
Description: | Intelligent Power Modules (IPM) DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches IRFB7437 | N-Channel Power MOSFET IKW30N60H3 | IGBT Discretes IRFB7730 | N-Channel Power MOSFET IKW50N60T | IGBT Discretes IRFB7734
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel
- Peak Output Current: 0.2100 amps
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers, Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's single phase bridges are assembled with VMI diodes (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Explore the Vishay 100MT160PB, a robust bridge rectifier from the renowned Vishay Semiconductor Diodes Division. Designed with standard technology, this diode is categorized under Discrete Semiconductor Products and features a Three-Phase configuration for efficient rectification. The Through (read more)
Browse Diodes Datasheets for Win Source Electronics -
Manufacturer: Bourns Inc. Win Source Part Number: 866076-CD2320-B1600 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Bridge Rectifier Single Phase Schottky 600 V Surface Mount 2320 Package: Reel (read more)
Browse Schottky Diodes Datasheets for Win Source Electronics -
Manufacturer: ON Semiconductor Win Source Part Number: 1123601-2KBP06M Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
tiny DFN0603 package. As a franchise distributor, Omni Pro Electronics supplies Good-Ark Semiconductor Diodes, Rectifiers, Bridge Rectifiers, Protection devices (TVS, Chip Fuse & Thermistor) and MOSFETs (Small (read more)
Browse Diodes Datasheets for Omni Pro Electronics, Inc. -
The SIM6800M Series inverter power module (IPM) provides a robust, highly-integrated solution for optimally controlling 3-phase motor power inverter systems and variable speed control systems used in energy-conserving designs to drive motors of residential and (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
High saturation field allows operation in large DC magnetic field; High sensitivity to magnetic gradient; Compatible to small pitch gear measurement; Sine/cosine signal output with accurate phase difference; (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd.
Conduct Research Top
-
A New Solution for Harmonics Generated by Variable Speed Drives (.pdf)
to enhance the conversion of ac power to dc power within a VSD or other equipment with a 3-phase, 6-pulse diode bridge rectifier front-end.
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Sindopower / Semikron - SKB 30/16 A1 - Diodes - Bridge Rectifiers - Allied Electronics
3 PHASE BRIDGE RECTIFIER , 30A, 1600V .
-
CR4 - Thread: Re-energise an Old Newage 250 KVA Generator?
This rotor winding is 3 phase and supplies a 3 phase bridge rectifier fixed on the rotor.
-
CR4 - Thread: Three Phase Generator Winding Got Burned
The 3 phase bridge rectifier will convert the lot into DC current that feeds the Field (Stator winding here).
-
Kraemer‐scherbius system consisting of two sets of wound rotor induction machines
MIM: Main induction motor (wound rotor type) AIM: Auxiliary induction moior (wound Dy: : Eddy current type dynamometer TG :AC-speed generator CONV: 3 phase bridge rectifier INV: 3 phase inverter L : DC-reactor .
-
Bridge Electronic Circuits
3 Phase Bridge Rectifier - Find out about three phase bridge rectifiers. . . .
-
CR4 - Thread: ALTENATOR OUT SIDE THE CAR?
I have seen Lucas TVS alternators 110V3phase. out put of this alternators rectified on 3 phase bridge rectifier and then DC regulated to charge battery and power others like lamps, horn etc.
-
CR4 - Thread: Small Induction Motor Generator Project
So would it be best to put capacitors across the wires and connect this to a 3phase bridge rectifier ?
-
CR4 - Thread: 3 Phase to 2 Phase Marine Application
BUT IF YOU INTEND TO CONVERT THE AC to DC USING A 3PHASE BRIDGE RECTIFIER , THEN YOU DO NOT NEED THE NEUTRAL.
-
Vishay Specialty Capacitors - 565R30GASS20 - Passive Components - Capacitors - Allied Electronics
3 PHASE BRIDGE RECTIFIER , 30A, 1600V .
-
Opto 22 - 240A45 - Sensors, Switches & Relays - Relays - Allied Electronics
3 PHASE BRIDGE RECTIFIER , 30A, 1600V .