-
Supplier: PMC Engineering LLC
Description: . 0.1% & 0.25% accuracy 3/4" diameter welded Titanium 4-20 mA, 2 wire output Molded polyurethane cable Applications Ground Water Landfill and Remediation Dams and Rivers Shipboard Ballast Tanks Oceanographic Mapping Tsunami Early Warning Systems
- Features: Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: -10 to 175 F
- Maximum Operating Pressure: 300 psi
-
Supplier: Servoflo Corporation
Description: Transducer Excitation Instrumentation Amplifier Input Adjustable Gain and Offset Analog Current Output: Three Wire (0/4...20mA) or Two Wire Output (4...20mA) Protection Against Reverse Polarity Input Voltage Limitation APPLICATIONS Sensor Current
-
Supplier: Sitron
Description: The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local
- Operating Temperature: 14 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
-
Supplier: Sitron
Description: multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading. The STD transmitter provides 4 ... 20mA (2-wire) analog current signal with
- Operating Temperature: 14 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Sitron
Description: The ST90A Temperature Transmitter with Aluminum head is available in 4 … 20mA (2 wire) no moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement
- Operating Temperature: 14 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Sitron
Description: The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero
- Operating Temperature: 14 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: OMEGA Engineering, Inc.
Description: Unmatched Electrical Performance Two-wire Operation Power is obtained directly from the 4 to 20 mA loop, with no need for separate power input. This simplifies field wiring and eliminates the possibility of noise pickup from power lines. Isolation to 1500 V rms (2100
- Operating Temperature: -40 to 185 F
- Other Input: Analog Voltage, Analog Current, Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: PMC Engineering LLC
Description: SS or Titanium 4-20 mA, 2 wire output Molded polyurethane Applications Surface and Run-Off Water Process Plant Water Run-Off Monitoring Sewage Lift Stations – Ceramic Clog-Free Paper Making Machine
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: -10 to 175 F
- Maximum Operating Pressure: 150 psi
-
Supplier: PMC Engineering LLC
Description: . The VL5xx6 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified Full Scale. The polyurethane vented molded cable provides a high integrity waterproof assembly. Kevlar is used to avoid cable elongation with a breaking point in excess of 200lbs. For
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 25 to 125 F
- Maximum Operating Pressure: 1000 psi
-
Supplier: PMC Engineering LLC
Description: The PTM/N/RS485 series is an outstanding transmitter and part of a range specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 44 offers RS485 (Modbus) protocol together with a 4-20 mA, 2-wire configuration for both level and
- Communication Interface Options: Serial Interface
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 25 to 125 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval Q4 - Calibration certificate. 3-Point calibration with certificate
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2
- Operating Temperature: -4 to 131 F
- Signal Inputs: DC Current
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Current converter PCE-P20Z for alternating current / 1 A or 5 A input / RMS measurement / 0 ... 20 mA or 0 ... 10 V output / different supply voltages / DIN rail The PCE-P20Z current transmitter measures currents and converts them into a
- Accuracy: 0.2000 %FS
- Current Type: AC Current
- Frequency Range: 45 to 500 Hz
- Input Voltage: 85 to 253 volts
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. Tool
- Features: Voltage Excitation Supply
- Form Factor: DIN Rail
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60 Hz line voltage filter
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I6 - CSA Intrinsic Safety (includes standard I.S. and FISCO for Fieldbus units)
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: PR electronics
Description: within the defined Ohmic values. Continuous check of vital stored data for safety reasons. The transmitter is protected against polarity reversal. PR5343A is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link. The PRelevel
- Operating Temperature: -40 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA)
-
Supplier: PR electronics
Description: within the defined Ohmic values. Continuous check of vital stored data for safety reasons. The transmitter is protected against polarity reversal. PR5343B is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link. The PRelevel
- Operating Temperature: -40 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA)
-
Supplier: PR electronics
Description: be programmed for voltage in the range -40...100 mVDC. The digital signal can be selected as either NPN or PNP. Taring can either be by way of the digital input or from the front interface. The analog output can be programmed to current in the range 0...20 mA or voltage in the
- Operating Temperature: -4 to 140 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Signal Inputs: DC Voltage
-
Supplier: PR electronics
Description: precision Pt100 sensor with a small mass is mounted on the transmitter input thereby achieving a fast response time. The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor. A reversed output signal of
- Operating Temperature: 32 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor measures up to 1102 mbar
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) Q4 -
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Instrumentation Northwest, Inc.
Description: Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. Features
-
Supplier: Siemens Process Instrumentation
Description: measurement and intelligence for every temperature and condition. The reliability of the SITRANS TR420 is exemplified by the dual sensor input with a 4-wire sensor connection and hot backup function. In case of a sensor failure, the transmitter seamlessly switches to the second sensor
- Mounting: DIN Rail Mounting
- Operating Temperature: -58 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Define Instruments
Description: 0–20mA. USB programming is hassle free, and takes less than a minute using Define ToolBox. 4-wire universal transmitter (DIN-mount, isolated) Accepts DC or mains AC power Current, voltage, thermocouple, RTD and potentiometer input User powered Current
- Features: Voltage Excitation Supply
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
-
Supplier: Siemens Process Instrumentation
Description: SITRANS TH320/420 is designed to support all common resistance thermometers and thermocouples, as well as resistance and millivolt signals. Setup is quick and easy with SIMATIC PDM or the Handheld Communicator. The reliability of the SITRANS TH420 is enhanced by a dual sensor input with
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -58 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: RainWise, Inc.
Description: Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product
- Form Factor: DIN Rail
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- User Interface: None
-
Supplier: Texas Instruments
Description: 4-20mA Current Loop Transmitters 8-SOIC
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 4-20mA Current Loop Transmitters 8-SOIC
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT188 temperature head transmitter from Endress+Hauser is designed for transformation of a TC thermocouple sensor signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means fast,
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -454 to 4523 F
-
Supplier: OMEGA Engineering, Inc.
Description: feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 O, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: ifm electronic gmbh
Description: Hygienic design for the requirements of the food and beverage industry Precise scalable analogue output and high precision over the whole temperature range With diagnostic output for drift and fault monitoring High process safety due to self-monitoring Including free 5-point calibration certificate.
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 1000 Ohms
-
Supplier: ifm electronic gmbh
Description: High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
- Operating Temperature: -40 to 212 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 1000 Ohms
-
Supplier: ifm electronic gmbh
Description: High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the
- Operating Temperature: -40 to 212 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 1000 Ohms
-
Supplier: ifm electronic gmbh
Description: Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless steel housing with high protection rating and high pressure rating
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 1000 Ohms
Find Suppliers by Category Top
Featured Products Top
-
or relay Frequency Diode Humidity Infrared pH or ORP electrodes Output Options Single or multiple outputs Voltage Transmitter Current transmitter 4 -20 mA (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation -
4 -20 mA Up to 0 to 10 volt range Digital RS 232/485 USB Ethernet WiFi Bluetooth Special ranges Custom calibration available Custom Protocols Protocol matching (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The BasicLine BL 530 Signal Doubler provides two galvanically isolated current outputs which can each drive a load of 400 ohms or 800 ohms when connected in series. Facts Flexible input, two galvanically isolated 20-mA current outputs Both current outputs (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
General Options Power: 4 – 20 mA loop (2 wire) 7 – 24 VDC (3 wire) Temperature coefficient 0.1% RH/C Linearity +/- 2% RH Operating range (non-condensing) 5% – 98% Time (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
tags with difficult access to you can mount your SITRANS TF remotely at easily accessible places and display the measured value on the freely programmable digital display (with version 4 to 20 mA). You can even use the SITRANS TF in a version without a transmitter as a comfortable field display (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Siemens Process Instrumentation -
digital output Optional dust filter Combination humidity, temperature transmitters available Threaded or wall box mount Rugged Industrial Design General Options Available: Power: 4 – 20 mA loop (2 wire (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
The Pyromation T82 programmable HART® field temperature transmitter is a 2-wire unit with analog output. It includes input for RTDs: resistance inputs in 2-wire, 3-wire, and 4-wire connections; thermocouples and voltage signals. The transmitter can be supplied with or without a digital display (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
HumiSense® Transmitter Line Relative Humidity Transmitters (Analog and Digital) Features: Rugged epoxy encapsulation Open PC Board Voltage, current, or digital (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation
More Information Top
-
XTR114U/2K5 Datasheet
4 - 20mA Current Transmitters with Sensor Excitation and Linearization .
-
XTR114U Datasheet
4 - 20mA Current Transmitters with Sensor Excitation and Linearization .
-
Page 2. Semiconductor parts with 106 in root number
4 - 20mA CURRENT TRANSMITTER with Bridge Excitation and Linearization .
-
Page 2. Semiconductor parts with 105 in root number
4 - 20mA CURRENT TRANSMITTER with Sensor Excitation and Linearization .
-
XTR106UA Datasheet
4 - 20mA Current Transmitter with Bridge Excitation And Linearization .
-
XTR106UA/2K5 Datasheet
4 - 20mA Current Transmitter with Bridge Excitation And Linearization .
-
XTR106PA Datasheet
4 - 20mA Current Transmitter with Bridge Excitation And Linearization .
-
Page 2. Semiconductor parts with 112 in root number
4 - 20mA CURRENT TRANSMITTERS with Sensor Excitation and Linearization .
-
105u datasheet : Datasheets for Electronic Components and Semiconductors
4 - 20mA Current Transmitter with Sensor Excitation And Linearization .
-
XTR106U datasheet : Datasheets for Electronic Components and Semiconductors
4 - 20mA Current Transmitter with Bridge Excitation and Linearization .