-
Supplier: Allied Electronics, Inc.
Description: today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and
- Bandwidth: 70 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and
- Bandwidth: 200 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and
- Bandwidth: 100 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
-
Supplier: Allied Electronics, Inc.
Description: today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and
- Bandwidth: 100 MHz
- Features: Integral Display
- Number of Input Channels: 4 (# channels)
-
Supplier: Transcat, Inc.
Description: Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial
- Bandwidth: 500 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial
- Bandwidth: 350 MHz
-
Description: MSO Series LA With Digital Oscilloscope - 2 in 1 (DSO + LA) - 8 inch color LCD - USB data transmission supported - 20 groups automatic measurement options Digital Storage Oscilloscope - Bandwidth: 60MHz - 200MHz - Sample rate: up to 2GS
- A/D Resolution: 8 (# bits)
- Host Interface: USB
- Number of Input Channels: 2 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability.
- Bandwidth: 100 MHz
- Host Interface: USB, Ethernet, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Cole-Parmer
Description: play/pause allows you to rapidly navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for
- Bandwidth: 70 MHz
- Features: Integral Display
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 60 MHz 2 Channel Sample Rate: 20 MS/s Record Length: 8 kpts Display: Analog Monochrome Display Form Factor: Benchtop The Philips PM3315 Digital Oscilloscope has 60MHz and 2 Channels.
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: to 500 MHz allows to set a new milestone in the development of high-performance mixedsignal oscilloscopes at an attractive price. Superior hardware-based acquisition for precise measurement results 4 Gsample/s realtime sampling rate, 8 Msample memory depth High
- Bandwidth: 500 MHz
- Features: Integral Display
- Number of Input Channels: 4 (# channels)
-
Supplier: Tradeport Electronics Group
Description: 20MHz Bandwidth 100MS/s Real-Time Sampling Rate True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter). Trigger Mode: Free Run, Single Shot, Edge, Video USB Interface 6 Hour Capacity
-
Supplier: Yokogawa Corporation of America
Description: The DLM4000 is a unique to the industry eight-channel mixed-signal oscilloscope suitable to test and debugging applications in the embedded systems, power electronics, mechatronics, and automotive sectors. Available in both 350 MHz and 500 MHz models, the 2.5 GSa/sec DLM4000 features
- A/D Resolution: 12 (# bits)
- Bandwidth: 500 MHz
- Features: Integral Display
- Host Interface: USB, Ethernet, SCSI
-
Supplier: Teledyne LeCroy
Description: The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1
- A/D Resolution: 13.8 (# bits)
- Bandwidth: 4000 MHz
- Features: Alarm / Switch Output, Integral Display
- Host Interface: USB, Ethernet, GPIB / IEEE-488 / HPIB
-
Supplier: GAO Tek, Inc.
Description: This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and
-
Supplier: RIGOL Technologies, Inc.
Description: The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: RS Components, Ltd.
Description: The 190 Series ScopeMeters are the first two and four channel industrial portable oscilloscopes allowing measurements in harsh, hazardous and dirty environments with the highest CAT IV 600V safety rating. With these features the ScopeMeter 190 Series II can be used for measurements in
-
Supplier: RS Components, Ltd.
Description: Each Fluke 125B/S Handheld Oscilloscope is an easy-to-use integrated test tool comprising oscilloscope, multimeter and high-speed recorder. It includes innovative functions designed to help troubleshoot faster and get the answers needed to keep systems up and running. Operators can
- Bandwidth: 40 MHz
- Probe Type: Oscilloscope
-
Supplier: RS Components, Ltd.
Description: more channels are needed. A 16-pin AUX I/O connector provides access to an external trigger input, the AWG output, 8 logic inputs and 4 general-purpose I/O lines. Two pins provide ground connections. Number of Channels = 2 (Oscilloscope), 8 (Logic Analyzer)
- A/D Resolution: 8 (# bits)
- Bandwidth: 30 MHz
- Features: Hand-held Unit
- Host Interface: Serial Port, USB
-
Supplier: Cleverscope, Ltd.
Description: with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously 10/100 Mbit/s Ethernet Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total
- A/D Resolution: 14 (# bits)
- Bandwidth: 100 MHz
- Data Storage (RAM): 32 MB
- Host Interface: Ethernet
-
Supplier: Krohn-Hite Corporation
Description: . BNC connectors are provided for single-ended and differential input, ac output, and dc output (optional) connections. The Model 7008 eight channel Low Noise Differential Preamplifier offers up to 8 channels of high gain pre-amplification with USB or LAN remote control
- AC Voltage Input: Yes
- Analog Input Channels: 8 #
- Common Mode Rejection Ratio: 100 dB
- DC Voltage Input: Yes
-
Supplier: Teledyne e2v Semiconductors
Description: The EV8AQ160CTPY ADC is a monolithic chip featuring four separate digitally programmable 8-bit 1.25 Gsps ADC channels that when interleaved via an industry standard SPI (serial peripheral interface) and on-chip components; provide 2 channel x 2.5 Gsps or 1 channel
-
Supplier: ValueTronics International, Inc.
Description: The DASH 8XPM is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 8 channels of inputs for single and three phase power monitoring Days of continuous recording at a sample
-
Supplier: Analog Devices, Inc.
Description: Product Details The HMCAD1520 is a versatile high performance low power analog-to-digital converter (ADC), with interleaving High Speed Modes to increase sampling rate. Integrated Cross Point Switches activate the input selected by the user. In Single Channel Mode, one of the four
- IC Package Type: Other
- Input Voltage Range (Vpp): 2 volts
- Interface Type: Serial, Other
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: The 54651A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: 60 to 500 MHz, up to 2GSa/s Unique 2 + 16-channel MSO and 2- or 4-channel models 4MB to 8MB Mega
-
Supplier: ValueTronics International, Inc.
Description: The TDP7706 is a 6 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Features:
- Bandwidth: 6000 MHz
- Probe Type: Differential
-
Supplier: RS Components, Ltd.
Description: . Connecting an oscilloscope with the probes on the BNC connectors of the board, the configured output waveforms can be displayed. 8-channel high voltage and low voltage outputs BNC connectors. Up to 4 memory locations to store user-designed waveforms. USB connector to download
- Category: Development Suite / Kit
-
Supplier: Infineon Technologies AG
Description: input voltage 380 Vac Maximum 8 kW output power with cooling On board EMI filter Over current protection Over temperature protection Test pads with hooks to attach standard oscilloscope probes Standard MADK M1 20pin interface connector
- Category: Development Board
- Host Interface: Other
- Ports: USB
- Supported System: Other
-
Supplier: GL Communications, Inc.
Description: ) interface or with a dual T1(or E1) interfaces. The ULTRA T1 (E1) features in-service monitoring of T1 (E1) circuit connections, including 64-Kbps channels within a T1 or E1. It provides out-of-service troubleshooting such as bit-error-rate testing. Drop and Insert capabilities provide
- Data Rate: 1.54 to 2.05 Mbps
- Network Protocol: E1, T1
-
Supplier: GL Communications, Inc.
Description: ) performs transcoding (speech compression, decompression) for speech channels and data rate adaptation (RA) for data channels within the radio cellular network. This enables the use of lower rates (16 or 8 kbps) over the A-bis interface instead of the 64 kbps. The information
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADA4960-1 is a high performance, differential amplifier optimized for RF and IF applications. It achieves better than 63 dB IMD3 performance for frequencies up to and beyond 1 GHz, making it an ideal driver for 8-bit to 10-bit giga-sample analog-to-digital converters
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Pin Count: 16
- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: PXIE-5172 OSCOPE BUNDLE, 100 MHZ
- Number of Input Channels: 8 (# channels)
-
Supplier: Tektronix, Inc.
Description: 8 out of 10 engineers around the world trust Tektronix to help them debug and test tomorrow's designs faster. With the broadest portfolio of digital oscilloscopes available, the richest set of product features, the most extensive analysis capability and our award-winning service and
- Bandwidth: 20000 MHz
- Host Interface: USB, Ethernet
- Number of Input Channels: 8 (# channels)
- Number of Trigger Inputs: 64 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Use OWON oscilloscope to measure CAN CONFORT wave
Maintenance. TAO3000 Series 2CH 8/14bit Tablet Oscilloscope Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate Ocilloscope+ 4 1/2 digits multimeter+data logger Optional 14-bit high resolution ADC Max 40M record (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Vehicle / 8
Cost-effective 8 channels oscilloscope for vehicle testing; 2.4MSa/s, 12bits; DAQ card function; 8 channels programmable generator which can analog signals of crankshaft, camshaft etc.
-
Aerospace Sciences Meetings > Further Results from the U.S. Round-Robin Experiment on Plasma Expansion Speed
New 8 channel oscilloscope DL7480.
-
CONTRIBUTIONS BY TITLE ONLY
Signal integrity is monitored using a commercial software package which converts a PC 286 into an 8 channel oscilloscope .
-
DEMONSTRATIONS
Signal integrity is monitored using a commercial software package which converts a PC 286 into an 8 channel oscilloscope .
-
Journal of Propulsion and Power > Observations of nonequilibrium electrical discharge in an MHD disk generator
Measured signals are recorded by using a 12 channel digital wave memory and an 8 channel oscilloscope systems whose fre- quency responses are up to 100 kHz.
-
Ablation of oxide materials and production of nanopowders by ytterbium fiber laser
Signals from photodiode and photomultiplier were registered by dual- channel oscilloscope ( 8 ).
-
Effect of pulses from a high-power ytterbium fiber laser on a material with a nonuniform refractive index. I. Irradiation of yttrium oxide targets
The signals from the photodiode and PMT are fed to a Tektronix TDS520A two channel oscilloscope 8 .
-
Splitting of the electromagnetically induced transparency resonance on 85 Rb atoms in strong magnetic fields up to the Paschen-Back regime
The signals from the photodiodes were amplified by opera tional amplifiers and supplied to a Tektronix TDS2014B four channel oscilloscope ( 8 ).
-
Research of laser evaporation of fast-moving target
Under influence of laser radiation on a surface of a disk the laser plume (5) which luminescence was registered with the help of photo-electronic chamber (6) and two- channel oscilloscope ( 8 ) was formed.
-
http://vbn.aau.dk/ws/files/42372120/john_godsk_nielsen.pdf
Four 4- channel oscillo- scopes ( 8 bit Tektronix TDS3000) are triggered by a common trigger signal generated by the short circuit control.