-
Supplier: TelephoneStuff.com
Description: NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs
- Battery Type: Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: Rechargable NiMH battery used with LANcat System 6 cable testers (54784, 54785, 54786, 54787, 54872, 54890) and LANcat System 5 cable testers (54713, 54714, 54715, 54716).
- Battery Type: Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries
- Standard Battery Sizes: 9V
-
-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability
- Battery Type: Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 12V Ni-Cd Battery Pack.
- Battery Type: Rechargeable (Secondary) Batteries
- Voltage: 12 volts
-
Supplier: TelephoneStuff.com
Description: 9.6V 1.7ah Ni-Cd Battery Pack (long stem).
- Battery Type: Rechargeable (Secondary) Batteries
- Voltage: 9.6 volts
-
Supplier: DigiKey
Description: D 6V Nickel Cadmium Battery Pack
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 5 ampere-hr
- Depth: 6.5 inch
-
Supplier: DigiKey
Description: D 6V Nickel Cadmium Battery Pack
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 4 ampere-hr
- Depth: 6.42 inch
-
Supplier: DigiKey
Description: C 6V Nickel Cadmium Battery Pack
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 3 ampere-hr
- Depth: 4.98 inch
-
Supplier: DigiKey
Description: AA 6V Nickel Cadmium Battery Pack
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 0.7000 ampere-hr
- Depth: 0.5500 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us. MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Voltage: 18 volts
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
- Battery Type: Rechargeable (Secondary) Batteries
- Standard Battery Sizes: AAA, 2/3 AA
-
Supplier: Streamlight, Inc.
Description: High-intensity halogen bi-pin bulb8 watt spot provides up to 80,000 candela (peak beam intensity), 150 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge
- # of Batteries: 1
- Battery Size: Battery Pack
- Flashlight Type: Lantern, Rechargeable Flashlight
- Lamp Type: Halogen
-
Description: Environment:(input)0 ~45? (output)-20~60? Limited Charge Voltage: 12.6V End-off Voltage:9V Shelf Life:12 Months Products Standard:GB/T18287-2 000 Batteries or battery packs with different voltage and watt can be designed to meet your need.
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.7 ampere-hr
- Depth: 3.19 inch
- Height: 0.7480 inch
-
Rechargeable (Secondary) Batteries - 6.4V 9Ah LiFePO4 Battery Pack for All-in-One Solar Street LightSupplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v 9ah lifepo4 battery pack for all-in-one solar street light suppliers and manufacturers, welcome to wholesale 6.4v 9ah lifepo4 battery pack for all-in-one solar street
- Capacity, Amp Hours (AH): 9 ampere-hr
- Depth: 4.33 inch
- Height: 1.5 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Autec Power Inc.
Description: “The Bank” (Li-Ion Battery Pack Series) is a Rechargeable Lithium Ion Battery Pack. This family boasts a range of models: Nominal Voltage of 3.7V, 7.2V, 7.4V, 7.8V, and 14.4V; Nominal Capacity of 2.5Ah, 3.35Ah, 5.2Ah, 7.62Ah,
- Applications: Other
- Battery Type: Rechargeable (Secondary) Batteries
- Voltage: 3.7 to 14.4 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LITHIUM 3.6V PACK W/LEAD
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 1 ampere-hr
- Primary Batteries: Other
- Standard Battery Sizes: Other
-
Description: BATTERY LITHIUM 3.6V PACK W/LEAD
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 8.5 ampere-hr
- Primary Batteries: Other
- Standard Battery Sizes: Other
-
Supplier: Dorcy International
Description: Lumens: 220 Run Time: 2 Hours Beam Distance: 300 Meters Bulb Type: Cree Q4 Batteries: 4.8V 700mAh NI-CD battery pack Product Material: Aircraft Grade Anodized Aluminum Product Dimensions: 8.81" L .875" W Bezel Diameter: 2" Product Weight: 1.8 lbs
- Flashlight Type: Rechargeable Flashlight
-
Description: Environment:(input)0 ~45? (output)-20~60? Limited Charge Voltage: 12.6V End-off Voltage:9V Shelf Life:12 Months Products Standard:GB/T18287-2 000 Batteries or battery packs with different voltage and watt can be designed to meet your need.
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Depth: 3.19 inch
- Height: 0.7480 inch
-
Supplier: ZGC, Inc.
Description: Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh, making it possible to
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic - BSG Win Source Part Number: 750593-VL-1220/HFN Termination Style: PC Pin (Horizontal Mount) Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.8 g Battery Chemistry: Lithium Battery Cell Size
- Battery Type: Disposable (Primary) Batteries
- Specialty Cells: Coin Cell or Button Cells
- Voltage: 3 volts
-
Supplier: LINAK U.S. Inc.
Description: LINAK battery backup (1.3 Ah 24V) for actuator systems in various healthcare applications. Comes as optional IPx6 Washable. A battery box compatible with CB6, CB6S, CB7, CB9 and CB12 / CB14 BT versions. Rated capacity: 1.3 Ah 24V Max. charging
- Applications: Medical Equipment
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Duracell Nickel Metal Hydride batteries provide long-lasting power, are kinder to the environment, and have no memory “effect” so the charge can be topped-off at any time.
- Capacity, Amp Hours (AH): 2.4 ampere-hr
- Standard Battery Sizes: 2/3 AA, AA
- Voltage: 1.2 volts
-
Supplier: RS Components, Ltd.
Description: Li-Ion Battery Pack 3.6V 7800mAh - Rechargeable Batteries - Lithium Rechargeable Battery Packs
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 7.8 ampere-hr
- Termination: Wire / Cable
- Voltage: 3.6 volts
-
Supplier: SECO
Description: Not rechargeable Lithium battery CR17505 3V 2700mAh w/ cable (100mm) and connector (JST PHR-02) Op.temp. range: (-40 °C to +85 °C) - Lead Free
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 2.7 ampere-hr
- Operating Temperature: -40 to 185 F
- Termination: Wire / Cable
-
Supplier: Cymbet Corporation
Description: based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.20E-5 ampere-hr
- Operating Temperature: -4 to 158 F
- Specialty Cells: Thin Film
-
Supplier: RS Components, Ltd.
Description: Li-Ion Battery Pack 3.6V 5200mAh - Rechargeable Batteries - Lithium Rechargeable Battery Packs
- Capacity, Amp Hours (AH): 5.2 ampere-hr
- Rechargeable (Secondary) Battery Chemistry: Lithium-ion
- Specialty Cells: Battery Packs and Assemblies
- Voltage: 3.6 volts
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The Crestron TPS-6X-BTP is a replacement NiMH rechargeable battery pack for the TPS-6X Wireless Touchpanel. One (1) TPS-6X-BTP is included with each TPS-6X. Installation of the TPS-6X-BTP battery pack
-
Supplier: Visual Sound, Inc.
Description: Listen Technologies Corporation The Confidea CHT is a 19" rack mountable six bay battery charger for the Confidea battery packs. Battery packs slide into the slots provided and recharging is automatically managed through the intelligent charger management
- Features: Wireless Microphone
-
Supplier: Contour Energy Systems
Description: -Generation Performance Power Density Energy Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer
- Battery Type: Disposable (Primary) Batteries
-
Supplier: Larson Electronics LLC
Description: 9W rechargeable explosion proof LED light can be used as either an inspection light or a general area work light, as it enables the operator the ability to change the beam from a long, tight spot beam to shorter, wider flood beam. The runtime on this rechargeable explosion
-
Supplier: OMEGA Engineering, Inc.
Description: . The OMB-DBK30A has two battery packs, each with its own peak termination charging circuit. The unit features a charge-status LED that indicates charging and full-charge status, and also provides a power-out LED that indicates external loading. The unit includes an AC adaptor for
- AC Input Voltage: 95 to 264 volts
- DC Output Voltage: 14.4 to 28.8 volts
- Input Frequency: 47 to 63 Hz
-
Description: This standard establishes criteria for design analysis for qualification, quality, and reliability of rechargeable lithium ion and lithium ion polymer batteries for cellular telephone applications. Also included in the standard are: battery pack electrical and mechanical
-
Supplier: Canadian Solar Inc.
Description: inverter, a battery pack and an energy management unit, the Camel Energy Storage System is an all-in-one-solution that has two automatic power charging modes for on- and off-grid. When the grid is down during an emergency, the energy storage system will automatically switch to off-grid
- Applications: General Purpose, Renewable Energy
- Battery Type: Rechargeable (Secondary) Batteries
- Depth: 32.72 inch
- Height: 28.43 inch
Find Suppliers by Category Top
Featured Products Top
-
, safety, and versatility. Unveiling the Powerhouse: High Energy Density: With a nominal voltage of 14.4V and 6400mAh capacity, this rechargeable lithium-ion battery packs a punch, offering an incredible 94.72Wh of energy. It's your perfect (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
-Shell Lithium Battery Pack offers unmatched performance, reliability, and versatility to meet the diverse needs of modern innovations. Contact us today to elevate your projects to new heights with our cutting-edge power solutions. (read more)
Browse Battery Packs and Assemblies Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
it. Key Features and Advantages: Versatile Power: This rechargeable lithium-ion battery packs a punch with a nominal voltage of 10.8V and a robust capacity of 6600mAh (71.28Wh), making it perfect for a range of applications in Medical (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Enhance your devices with our JW-L1S1P-1.8 lithium polymer battery pack, featuring a robust aluminum shell for durability and safety. This high-performance battery offers a nominal voltage of 3.7V and a substantial capacity of 1800mAh (6.66Wh), ensuring long-lasting power for your applications (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Battery type: rechargeable lithium-ion battery Nominal voltage: 14.4V Capacity: 6600mAh 95WH Charging voltage: 16.8V Cell: 18650 Sanyo Samsung, LG, Panasonic Certificate: UN38.3 MSDS IEC62133 CE , CB JINWO smart Li (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Experience the pinnacle of energy efficiency with our rechargeable lithium-ion battery designed for Medical PCs, Tablet PCs, and Medical Devices. This intelligent 4S3P battery boasts a nominal voltage of 14.4V and a substantial 6600mAh (95WH) capacity. Key Features: (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Elevate Your Power Solution with the 14.6V Smart Li-ion Battery In today's ever-evolving tech landscape, a reliable and adaptable power source is crucial. Our 14.6V Smart Li-ion Battery, with its impressive 6600mAh capacity (95WH), is engineered to meet the rigorous demands of medical (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
3557 series motors perform up to 26 W at rated voltages of between 6 and 48 V. Together with the preset gears of series 38/2, they can develop forces up to 10 Nm. The all-metal gear is (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Patient Monitoring Lithium-Ion SMBUS Battery 10.8V 6600MAH 7800MAH Battery type: rechargeable lithium-ion battery Nominal voltage: 10.8V Capacity: 6600mAh 71.28WH Charging voltage: 12.6V Cell: 18650 Sanyo Samsung, LG, Panasonic (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
More Information Top
-
Arduino Robotics
The eight AA pack produce 12v with standard batteries or 9 . 6v with rechargeable batteries.
-
Milwaukee 18V Power Plus Batteries - Self Help Forums
The problem with many more powerful battery packs , 12v and up, is that they're are using multi cells, and the cells are clustered in an oval configuration. … the problem with that is the cells in the center do not cool down enough before recharging . The original Makita 9 . 6v batteries on the first commercial grade drill were in a line configuration, and lasted for years and years, and the reason was they were able to cool down uniformly.
-
Popular Products In Other Electronics - Big Bruin
A charging cradle, 120 volt converter, NiMH rechargeable battery pack , and 2 mounting brackets are included with the flashlight. • Bosch Bc130 30-Minute Single Bay Charger For 9 . 6v -24v Batteries .
-
6v Car - 6v Car Manufacturers, Suppliers
4600mAh 9.6V 30C LiFEPO4 battery pack for RC car,RC battery ,rc model battery Battery model: A123-3S2P; Battery voltage: 9 . 6V ; Continous discharging Rate:30C; Burst Discharging Rate:60C; capacity:4600mAh; With blue pvc... 6v 2ah Rechargeable UPS Battery for Cars .
-
Power Tools - Grainger Industrial Supply
… Tools and Accessories, Features (3) Stage Fan Cooled Charging System, Fan Cooled Battery and Charger technology Increases Run Time and Number of Recharges, High Capacity XR+(TM) Pack Battery Offers Extended Run Time Without Sacrificing Number of Recharges , Durable Slide Rail Interface … Battery Pack, 9 . 6V ,NiCd,1.7A/hr.
-
How to Buy a Cordless Drill at PlumberSurplus.com
• Nickel Cadmium (NiCD): These are the original rechargeable drill battery . Not only will you only need one charger, but it can lead to package purchases which will … • Mini Drills are typically 9 . 6v or less, low-torque units intended for light use.
-
$80-$90 Cordless Tools - Power Tools - Grainger Industrial Supply
• Rechargeable Worklight, Battery Type Lithium-Ion, Features 250 to 500 Lumens … 1600 in.-lb., Handle Type Pistol Grip, Clutch Style Keyed, Battery Included No, Battery Pack Replacement Mfr. Battery Pack, 9 . 6V ,NiCd,1.3A/hr.
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
Elapsed time, split time Accuracy: ±15 seconds per month Approx. battery operating time: 5 months on rechargeable battery (operation period with normal use without exposure to light after full charge) 26 months... battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7.2V/8.4V/ 9 . 6V Batteries (up to 8-cell 'flat' type packs ) or (2) 2S/3S LiPo Batteries (NOTE:...
-
Shopping In Batteries & Power Adapters - Big Bruin
The Panasonic 2.4-Volt 2.8Ah battery pack is compatible with all of Panasonicâ??s 2.4-Volt cordless tools. • Streamlight Stinger LED HP DS Rechargeable Flashlight light only - BLACK • Bosch Bc130 30-Minute Single Bay Charger For 9 . 6v -24v Batteries .
-
Shopping In Batteries & Power Adapters - Big Bruin
BC130 - Bosch Bc130 30-Minute Single Bay Charger For 9.6v-24v Batteries BOSCH BC130 30-Minute Single Bay Charger for 9 . 6V -24V Batteries Bosch new advanced charging technology was designed with busy users in mind. … addition to battery charging, utilizing the universal USB port and working with 2 rechargeable batteries (provided) allows … … & Over with the 12,000-mAh Power Core Max Portable, lightweight and packed with power, the …