Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The GTL-232 is a cable from Instek. Additional Features: RS-232C Cable 9-pin female to 9-pin female type Null modem for computer For GDS and GRS oscilloscopes, SFG generators, LCR meters and PSM power supplies The Instek GTL-232
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Brainboxes Limited
Description: PCI Express Card providing eight RS232 serial ports connected using 9 pin cables. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: Other
- Number of Ports: 8
-
Supplier: Embedded Data Systems
Description: . TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920 temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a
- Device Type / Applications: Other
- Supply Voltage: Other
- Technology: RS232
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly
- Application: Industrial / Instrumentation and Control
- Cable Length: 7 ft
- Connector Type: DB9, Other
- Product Category: Cable Assembly
-
Supplier: TOP-electronics USA
Description: W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Async 232 to Parallel Conv DB9 to 36 pin Centronics Interface Powered. Built-in 6 ft cable eliminates the need for extension cables. It includes a DB9 female socket for serial ports and a 36-pin male Centronics connector plug on the other end.
- Data Rate: 38.4 kbps
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. Guaranteed for life!
- Connector Type: DB9
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. Guaranteed for life!
- Connector Type: DB9
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. Guaranteed for life!
- Connector Type: DB9
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Brainboxes Limited
Description: Universal PCI card provides 4 industry standard RS232 serial COM ports in a single PCI slot, supplied with 9 pin cable.Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. , 4 Port RS-232 Serial Card Up to 115,200
- Connector: DB9
- Data Rate: 115 kbps
- Network / Bus: PCI
- Number of Ports: 4
-
Supplier: Brainboxes Limited
Description: Universal PCI providing four RS232 serial ports with 4x9Pin connector cable. Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your
- Connector: DB9
- Data Rate: 115 kbps
- Network / Bus: PCI
- Number of Ports: 4
-
Supplier: Brainboxes Limited
Description: Universal PCI providing eight RS232 serial ports connected via 8x9 Pin Connector. Data transfer rates up to 115,200 baud rates and the 32 byte deep transmit and 32 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes
- Connector: DB9
- Data Rate: 115 kbps
- Network / Bus: PCI
- Number of Ports: 8
-
Supplier: ACCES I/O Products, Inc.
Description: needed ±15kV ESD protection on all signal pins 9-bit data mode and RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485
- Connector: DB9
- Network / Bus: Other
- Number of Ports: 2
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: needed ±15kV ESD protection on all signal pins 9-bit data mode and RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485
- Connector: DB9
- Network / Bus: Other
- Number of Ports: 4
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: connection to break out the RS232, RS422, and RS485 signals on the DB9M connector. I/O is accessed via Hirose DF57 6-pin latching connectors on the card. SOFTWARE A complete driver support package is provided including an easy-to-use Windows terminal program
- Connector: DB9
- Network / Bus: Other
- Number of Ports: 2
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: connection to break out the RS232, RS422, and RS485 signals on the DB9M connector. I/O is accessed via Hirose DF57 6-pin latching connectors on the card. SOFTWARE A complete driver support package is provided including an easy-to-use Windows terminal program
- Connector: DB9
- Network / Bus: Other
- Number of Ports: 4
- Serial Protocol: RS232
-
Supplier: Teledyne LeCroy
Description: -permanent tap into the communication line) and/or the 6 foot RS-232 extension cable. Some monitoring situations may require a pair of 25-pin to 9-pin adapters which are also included in the product.
- Data Rate: 0.9216 Mbps
- Interface Port: RS232, USB
- Network Protocol: Serial, RS232
- Number of Ports: 3
-
Supplier: Allied Electronics, Inc.
Description: Cable Kit, 8 ft Length, RS-232 Cable Type Non booted type Agilent 34398A RS-232 cable kit contains a 9-pin female to 9-pin female null modem (printer) cable and one adapter. Use the cable and adapter to
- Cable Length: 8 ft
- Connector Type: DB9
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Advantech
Description: Model MMNM9, RS-232 null modem adapter, can be used to connect two DTEs (computer, terminal, printer etc.) directly using a RS-232 serial cable. The original RS-232 standard only defined the connection of DTEs with DCEs (i.e. modems). With a
- Serial Protocol: RS232
-
Supplier: TOP-electronics USA
Description: .. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data channels Noise
- Serial Protocol: RS232
-
Supplier: Mountz, Inc.
Description: Lets you connect 9-pin (DB9) RS232 serial devices to your laptop or desktop computer through a USB port.
-
Supplier: TOP-electronics USA
Description: . Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2223-OEM serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: USB
- Number of Ports: 2
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2123-OEM serial interface adapter provides one software configurable RS-232, RS-422, or RS-485 port via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: USB
- Number of Ports: 1
-
Supplier: TOP-electronics USA
Description: of up to 3800 meters. In addition to both data signals two hardware handshake signals are also sent over the same fiber pair. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2165-OEM USB 2.0 serial I/O adapter offers an easy way to add 16 multi-interface serial ports to a single USB port in your OEM application . Each serial port is available on a standard DB9M connector and is individually configurable for RS-232, RS-422, or
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: USB
- Number of Ports: 16
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2223-KT serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: USB
- Number of Ports: 2
-
Supplier: Advantech
Description: converted to RS-232. The RS-232 port is a DB9 female connector (DCE) with pins 2(RD), 3(TD), and 5(Signal Ground) supported. Pins 7(RTS) and 8(CTS) are tied together. Pins 6(DSR), 1(DCD), and 4(DTR) are also tied together. Model 4WSD9TB
- Connector: DB9, Other
- Data Rate: 115 kbps
- Device Type: Serial Data Converter
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Visual Sound, Inc.
Description: Casio, Inc. 9 pin D-sub adapter cable for RS-232 control connection.
-
Supplier: Advantech
Description: converted to RS-232. The RS-232 port is a DB9 female connector (DCE) with pins 2(RD), 3(TD), and 5(Signal Ground) supported. Pins 7(RTS) and 8(CTS) are tied together. Pins 6(DSR), 1(DCD), and 4(DTR) are also tied together. Model 4WSD9R
- Connector: DB9, Other
- Data Rate: 115 kbps
- Device Type: Serial Data Converter
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Visual Sound, Inc.
Description: Canon Professional Engineering & Solutions Group 18 inch mini DIN 8 pin to D-sub 9 pin.
-
Supplier: L-com, Inc.
Description: The ICC47B-014 RS232 to current loop serial converter provides users with an economical and compact way to extend RS232 signals using standard twisted pair cabling. The ICC47B-014 features a DB25F input connector and a 4-pin terminal block for the current
- Primary Network: RS232/422/485
-
Supplier: Red Lion Controls, Inc.
Description: protects serial equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to
- Device Type: Serial Data Converter
- Serial Protocol: RS232/422/485
-
Supplier: Tripp Lite by Eaton
Description: The U209-005-C USB-C to DB9 Serial Adapter Cable (M/M) allows you to connect a 9-pin RS-232 serial peripheral to a device with a USB-C port. Perfect for connecting a modem, digital camera, PDA or ISDN terminal to your computer, laptop, tablet or smartphone,
- Application: Computer Cable
- Cable Length: 5 ft
- Connector Type: DB9
- Product Category: Cable Assembly
-
Supplier: PCB Piezotronics, Inc.
Description: Echo® Receiver Serial Cable with 9-pin RS232 to 13 pin MIL connector Model 009M201 is a special RS-232 serial cable with a DB9 connector to a MIL style bayonet connector that allows serial communication with Echo® Receivers. The
- Application: Computer Cable
- Cable Length: 5.5 ft
- Connector Type: DB9
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Broadcom AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
Transportation & Heavy Equipment Cable Solutions Ruggedized custom cable solutions withstand harsh environments and demanding applications for off-road heavy equipment to weigh systems (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
Current rating for stamped and formed signal pin is 3A and 7.5A for machined signal pin Dip and PF board termination, and various cable termination such as IDC, wire wrap, solder cup, wire screwed and crimping Tray standard packing and tube (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Transportation & Heavy Equipment Cable Solutions Ruggedized cable solutions withstand your harsh environments and demanding applications Ruggedized custom cable solutions withstand harsh (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
Jacket: ≤ 10mA (1.5KV AC) Cable Cold Bend: -20°C for 4 hr Conductor DC Resistance: ≤ 9.38 Ω/100m Characteristic Impedance: 100ω±15 Resistance Unbalance: ≤ 5% Dielectric Strength: 1.5 Kv Ac For 2S (read more)
Browse Cable Assemblies Datasheets for Omni Pro Electronics, Inc. -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
. One such example is a frayed center pin that begins to act as a small antenna at resonant frequencies. Test results may show a dip at certain frequencies. In other cases, certain adapters have nonlinear frequency responses inherent in the design. Damage from cables that are repetitively flexed or (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
arrangements: D-Sub: 9 to 104 contacts with combo configurations Micros: 9 to 100 twist pin contacts with 0.050 spacing Nano: 9 to 51 twist pin contacts with 0.025 spacing Durability to (read more)
Browse DC Motors Datasheets for DigiKey
Conduct Research Top
-
PICSTART-16B1 User's Guide
to operate the PICSTART-16B1 Device Programmer from a PC host. With the Host Interface Program, you can perform all device programmer functions as well as perform file manipulation. The Device Programmer provides communication via an RS-232 9-pin D type connector. The PICSTART-16B1 is DCE. Hardware
More Information Top
-
Milli-Newton Thrust Stand For Electric Propulsion
9 - pin RS232 cable .
-
Remote control and moniter load with MM440 ,200kw - Entries - Siemens Industry Online Support – Siemens AG
and also rgarding the pc control method (starter software + profibus) isn't the 9 pin rs232 connecting cable has its own limitation when it comes to distance?
-
Test & Measurement - from Allied Electronics
Cable Assembly; Communication; 9 pin ; RS232 Cable ; Used with Z+ Series .
-
Design and Implement of Responder Based on Freescale HCS12 Single Chip Microcomputer
The development board has a 9 - pin cable of RS232 serial port; it can be connected with PC computer by the cable.
-
Sinumeric 810/840D controller CNC data uplaod/download using winpc... - Entries - Siemens Industry Online Support – Siemens AG
connect the cable to 9 - pin rs232 port on pcu20 or pcu50 (which ever you have), this is com port 2 for the controller.
-
Human Portable Radiation Detection System Communications Package Evaluation
The Archer Field PC and the RIID were connected via the provided serial communication cable [ 9 - pin RS232 ].
-
The Basic series
Connection cable 25/ 9pin RS232 / RS232-USB .
-
CR4 - Thread: RS 232 to RS 485 converter
If you connect a DTE with a DCE using a "standard" RS232 cable , with 9 pin connectors (The original standard had 25 pin connectors, because it includes a secondary channel for management communication - the 9 pin became a standard because IBM used…
-
Help me:: using usb serial "RS232" capel - Free Drivers Download | Request and Support Forums
USB to RS232 ( 9 - pin ) Cable .
-
Solar‐powered ZigBee‐based wireless motion surveillance: a prototype development and experimental results
It is directly connected to the PICDEM Z mother board through a serial cable with a 9 - pin RS232 connector on the ZigBee device side and a USB connector on PC side.