-
Supplier: RS Components, Ltd.
Description: IM series sealed push button switches from Apem have an audible click when operated making them ideal for harsh and noisy environments. The switches are available in two button styles, flat or domed, the flat being suitable for optional marking. Snap action with tactile
-
Supplier: RS Components, Ltd.
Description: IM series sealed push button switches from Apem have an audible click when operated making them ideal for harsh and noisy environments. The switches are available in two button styles, flat or domed, the flat being suitable for optional marking. Snap action with tactile
-
Supplier: RS Components, Ltd.
Description: -components. Incandescent or LED illumination. Snap action contacts Accessory Type = Cap For Use With = L6 Series Non-Illuminated Push Buttons Cap Colour = Green
-
-
Supplier: RS Components, Ltd.
Description: -components. Incandescent or LED illumination. Snap action contacts Accessory Type = Lens For Use With = L6 Series Illuminated Push Buttons Lens Colour = White Lens Shape = Square
-
Description: IEC 62386-301:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC
-
Supplier: Rees, Inc.
Description: devices is 1,000,000 operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: devices is 1,000,000 operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: devices is 1,000,000 operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: devices is 1,000,000 operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Accuris
Description: PUSH-BUTTON SWITCHES OF THE MULTI-CELL TYPE
-
Supplier: Accuris
Description: DIGITAL ADDRESSABLE LIGHTING INTERFACE - PART 301: PARTICULAR REQUIREMENTS - INPUT DEVICES - PUSH BUTTONS
-
Supplier: CSA Group
Description: IEC 62386-301:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC
-
Supplier: E-T-A Circuit Breakers
Description: Type: 3120-...-M... (push button) Two pole rocker switch/thermal-magne tic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent Circuit
- Continuous Current Rating: 0.1000 to 16 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: Plug-in
- Number of Poles: 2
-
Supplier: Accuris
Description: GENERAL RULES FOR DRAFTING SPECIFICATION SHEETS FOR PUSH-BUTTON SWITCHES OF THE MULTI-CELL TYPE
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1
- Base Material: Metal
- Configuration: Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) RED
- Configuration: Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
- Maximum Current: 5 to 10 amps
-
Supplier: Banner Engineering Corp.
Description: Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard
- Actuation Type: Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is
- Actuation Type: Pushbutton
- Features: Illuminated Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 2.5 amps
-
Supplier: Allied Electronics, Inc.
Description: Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 2.5 amps
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 2.5 amps
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529
- Actuation Type: Pushbutton
- Minimum Operating Force (Trip Force): 10.5 N
- Normally Closed Contacts: 4 #
- Normally Open Contacts: 4 #
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 198E Plastic Enclosures For DOL Starters, ABS V-0 Material; Protection Class IP66, With Green Start and Raised Red Stop/Reset Push Buttons
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Eaton Corporation
Description: BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X
- Base Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
- Base Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
-
Supplier: Weidmuller
Description: -resistan t LCP material (MSL 1) Push buttons for releasing the conductors Packaged in tape-on-reel Amazingly simple and simply amazing in practice: Connect and easily detach solid wires or wires with wire-end ferrules without using tools Processed
- Approvals: UL Listing Mark
- Conductor Size (North American): 16 to 26 AWG
- Contacts Pitch: 3.5 to 7.62 mm
- Current Rating: 17.5 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: sequence protection can be enabled and disabled easily through the integrated push button, thus simplifying installation in applications that require reversing. Torque controlled ramp-down results in much smoother deceleration of motors. All these features are offered in one of the
- AC Motor Phase: Three Phase Motor
- Continuous Current: 12 to 100 amps
- Device Technology: Electromechanical
- Motor Voltage: 24 to 110 volts
-
Supplier: Seaward Group USA
Description: selectable via the rotary selector switch and dedicated push buttons for individual Single Fault Conditions. A sequence of leakage measurements can be selected for different medical devices without requiring a power break, providing a quick test solution for medical equipment requiring
- Current Leakage Range: 0.0200 to 10 milliamps
- Display: Digital Meter
- Features: Buzzer or Annunciator
- Resistance Range: 100 to 100000 kohms
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: resistance is that the earth current will need to go through as an earth fault occurs. (you do not need to add all the bonding points and connection paths) Displays voltage supply at the transformer (Line to Neutral), without loading the transformer. Single One Smart Push button
- AC Voltage: 50 to 280 volts
- Display: Digital Meter
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
-
Supplier: VAST STOCK CO., LIMITED
Description: Emergency Stop Switches / E-Stop Switches MAN-START PUSH BUTTON KIT IEC
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button
- AC Voltage: 50 to 80 volts
- Display: Digital Meter
- Features: Auto-Ranging
- Form Factor: Hand Held
-
Supplier: Tripp Lite by Eaton
Description: shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot
- Input Voltage Range: 120 volts
- Interfaces: Serial
- Operating Temperature: 32 to 104 F
- Runtime at Full Load: 4.6 minutes
-
Supplier: Tripp Lite by Eaton
Description: ) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules. Features Tripp Lite SMART
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: Line-Interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 2.2 kVA
Find Suppliers by Category Top
Featured Products Top
-
Universal Model 175 The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster® Universal Model 175 The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Instruments Labmaster® Universal Model 175 The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Demonstrations Labmaster® Universal Model 1000M Automatic probe movement with a push of a button. Similar functionality of the popular Labmaster Universal Model 175 at a (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
blanking •Fixed blanking with movable edge region •Double reset •Contactor control (EDM) •Automatic mode •Re-start mode •Beam coding The selection and configuration of these functions are made via a single push-button and an integrated 7 (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Labmaster Standard - LMS200 Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button (read more)
Browse Calibration and Reference Standards Datasheets for Pratt & Whitney Measurement Systems, Inc. -
microcontroller’s input can be damaged and record all states of the push button as a logic high. A transceiver IC could stop receiving data packets because of ESD damages. Considering that an embedded system circuit is made up of hundreds, if not more, ESD (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Customers Gain Added Control With New IEC Selector Switch From Rockwell Automation
As the newest addition to the expanding Allen-Bradley 800F IEC push button product line, SensEject detects the presence or absence of a key in control equipment and automatically ejects the key, which prevents inadvertent or unauthorized operation.
-
Conveyor Oven Preheats Tubes For The Oil Industry
The controls feature IEC style push buttons , pilot lights, and motor starters.
-
3 Manual Motor Switches and Starters - Starters and Contactors - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
IEC Manual Motor Starters - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
Manual Motor Switches and Starters - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
Motor Starters - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
Electrical - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
Grainger.com
Manual Motor Starter, Push Button , IEC Style, Max.
-
3 Manual Motor Switches and Starters - Starters and Contactors - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.
-
Starters and Contactors - Electrical - Grainger Industrial Supply
Manual Motor Starter, Push Button , IEC Style, Max.